- Frequency Range
- Inductance
- Termination Style
- Height Seated (Max)
- Size / Dimension
- Mounting Type
- Packaging
- Type
- Turns Ratio - Primary:Secondary
- DC Resistance (DCR)
- Series
- Height
Attribute column
Manufacturer
Pulse Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Automotive | Base Product Number | Brand | Cable Types | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | High Potential | HTS | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Overall Impedance | Package | PPAP | Primary Side Current (mA) | Product Depth (mm) | Product Status | Qualification | RoHS | Secondary Resistance | Secondary Side Inductance (uH) | Supplier Package | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Subcategory | Current Rating (Amps) | Shielding | Ingress Protection | Style | Current Rating | Pin Count | Number of Conductors | Termination Style | Output Voltage | Wire Gauge | Inductance | DC Resistance (DCR) | Lead Style | Jacket Color | Product Type | 1st Connector | 2nd Connector | Frequency Range | Transformer Type | Stranding | Turns Ratio - Primary:Secondary | Outer Diameter | Product | Conductor Type | ET (Volt-Time) | Features | Current Ratio | Product Category | Turns Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Insulation Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH9505.100NLT Pulse | 10067 |
| - | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | - | - | - | - | - | WK73R3A | Pulse Electronics | - | - | - | 150 | - | 4000 Vac | - | - | Pulse | - | - | - | + 150 C | - | KOA Speer Electronics, Inc. | - 40 C | - | Surface Mount | PCB Mount | - | Tape & Reel (TR) | - | - | - | Active | - | Details | 3.1 Ohms | - | SMD | - | -55°C ~ 155°C | Cut Tape | WK73R | 0.122 L x 0.252 W (3.10mm x 6.40mm) | ±1% | - | 2 | ±100ppm/°C | Invasive | 26.1 Ohms | Thick Film | - | - | 2W | Transformers | 30 A | - | - | - | 30 A | 6 | - | Gull Wing | 500 V | - | 7 mH | 0.5mOhm Primary, 3.1Ohm Secondary Max | Gull wing | - | Current Transformers | - | - | 20 kHz | Current Sense Transformer | - | 1:100 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | Current Transformers | 1:100 | - | 14.4 mm | 0.028 (0.70mm) | 12.8 mm | 12.2 mm | - | - | AEC-Q200 | ||
![]() PMS6322.200NLT Pulse Electronics | 1224 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | PMS6322.XXXNLT | 0.122" L x 0.252" W (3.10mm x 6.40mm) | - | Active | - | - | Invasive | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | Gull Wing | - | - | 17.5 mH | 500µOhm Primary, 12Ohm Secondary (Max) | - | - | - | - | - | 20kHz ~ 1MHz | - | - | 1:200 | - | - | - | - | - | - | - | - | - | - | 0.295" (7.50mm) | - | - | - | - | - | ||
![]() PAS6322.100NLT Pulse Electronics | 51 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | - | - | - | PAS6322.XXXNLT | 0.122" L x 0.252" W (3.10mm x 6.40mm) | - | - | - | - | Invasive | - | - | - | - | - | - | 50 A | - | - | - | 50 A | - | - | Gull Wing | - | - | 4.5 mH | 0.5mOhm Primary, 2.6Ohm Secondary Max | - | - | - | - | - | 20kHz ~ 1MHz | - | - | 1:100 | - | - | - | - | - | - | - | 1:100 | - | - | 0.029" (0.73mm) | 12.8 mm | 7 mm | - | - | - | ||
![]() PAS6322.150NLT Pulse Electronics | 1249 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 350 | - | - | - | - | Pulse | - | - | - | + 130 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Cut Tape (CT) | - | - | - | Active | - | Details | - | - | - | - | - | MouseReel | PAS6322.XXXNLT | 0.122" L x 0.252" W (3.10mm x 6.40mm) | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 50 A | - | - | - | 50 A | - | - | Gull Wing | - | - | 10 mH | 0.5mOhm Primary, 6Ohm Secondary Max | - | - | Current Transformers | - | - | 20kHz ~ 1MHz | - | - | 1:150 | - | - | - | - | - | - | Current Transformers | 1:150 | - | - | 0.029" (0.73mm) | 12.8 mm | 7 mm | - | - | - | ||
![]() PAS6322.200NLT Pulse Electronics | 716 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 350 | - | - | - | - | Pulse | - | - | - | + 130 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Cut Tape (CT) | - | - | - | Active | - | Details | - | - | - | - | - | MouseReel | PAS6322.XXXNLT | 0.122" L x 0.252" W (3.10mm x 6.40mm) | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 50 A | - | - | - | 50 A | - | - | Gull Wing | - | - | 17.5 mH | 0.5mOhm Primary, 12Ohm Secondary Max | - | - | Current Transformers | - | - | 20kHz ~ 1MHz | - | - | 1:200 | - | - | - | - | - | - | Current Transformers | 1:200 | - | - | 0.029" (0.73mm) | 12.8 mm | 7 mm | - | - | - | ||
![]() PA1005.030NL Pulse Electronics | 7 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 120 | - | - | - | - | Pulse | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | PA1005.XXXNL | - | - | - | - | - | Invasive | - | - | - | - | - | Sensors | 20 A | - | - | - | - | - | - | Gull Wing | - | - | 180 μH | 0.75mOhm Primary, 870mOhm Secondary Max | - | - | Current Sensors | - | - | 20kHz ~ 1MHz | - | - | 1:30 | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | 0.217" (5.50mm) | - | - | - | - | - | ||
![]() PM2165.100NLT Pulse Electronics | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | + 130 C | - | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | AEC-Q200 | Details | 5.5 Ohms | - | - | - | - | MouseReel | PM2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | SMD/SMT | - | - | 2 mH | - | - | - | - | - | - | 20 kHz to 1 MHz | - | - | - | - | - | - | - | - | - | - | 1:100 | - | 5.5 mm | - | 8.4 mm | 7.2 mm | - | - | - | ||
![]() PH9494.150NLT Pulse Electronics | 10 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 450 | - | - | - | - | Pulse | - | - | - | + 125 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Cut Tape (CT) | - | - | - | Active | - | Details | 5.7 Ohms | - | - | - | - | Cut Tape | PH9494.XXXNLT | 0.504" L x 0.382" W (12.80mm x 9.70mm) | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 30 A | - | - | - | 30 A | - | - | Gull Wing | - | - | 5.63 mH | 0.35mOhm Primary, 5.7Ohm Secondary | - | - | Current Transformers | - | - | 20kHz | - | - | 150:1 | - | - | - | - | - | - | Current Transformers | 150:1 | - | 7.2 mm | 0.283" (7.20mm) | 12.8 mm | 9.7 mm | - | - | - | ||
![]() PH9505.070NLT Pulse | 107 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | CSA, cULus, NEC, UL | - | - | Pulse Electronics | - | - | - | 150 | - | - | - | PVC | General Cable | C2463A | - | - | + 150 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | Details | 2.1 Ohms | - | - | 300 V | - | Cut Tape | CURRENT SENSE, EP10, SM | 0.504 L x 0.480 W (12.80mm x 12.20mm) | - | - | - | - | Invasive | - | - | - | Communication and Control Cable | - | Transformers | 30 A | Unshielded | - | - | 30 A | - | 4 | Gull Wing | - | 24 AWG | 3 mH | 0.5mOhm Primary, 2.1Ohm Secondary Max | - | Gray | Current Transformers | - | - | 20 kHz | - | 7/32 | 1:7 | 0.174 | - | Stranded | - | - | - | Current Transformers | 1:70 | - | 14.4 mm | 0.567 (14.40mm) | 1,000 | 12.2 mm | 0.01 | - | - | ||
![]() PH9505.125NLT Pulse | 25 |
| - | Surface Mount | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-0A00A0 | Pulse Electronics | RG-142 | - | - | 150 | 4 GHz | - | - | - | Pulse | - | - | - | + 150 C | - | Amphenol Custom Cable | - 40 C | - | - | PCB Mount | 50 Ohms | Bag | - | - | - | Active | AEC-Q200 | Details | 4 Ohms | - | - | - | - | Cut Tape | - | 0.504 L x 0.480 W (12.80mm x 12.20mm) | - | - | - | - | Invasive | - | - | Copper | - | - | Transformers | 30 A | - | - | BNC to BNC | 30 A | - | - | Gull Wing | - | - | 11 mH | 0.5mOhm Primary, 4Ohm Secondary Max | - | - | Current Transformers | BNC Jack | BNC Jack | 20 kHz | - | - | 1:125 | - | - | - | - | Shielded | - | Current Transformers | 1:125 | - | 14.4 mm | 0.567 (14.40mm) | 118.1 (3.0m) 9.8 | 12.2 mm | - | - | - | ||
![]() PMS9505.180NLT Pulse | 195 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | 1 | - | - | - | - | Advanced Energy | - | - | - | + 125 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | Artix® UltraScale+ | 0.504 L x 0.480 W (12.80mm x 12.20mm) | - | - | - | - | Invasive | - | - | - | - | - | DC-DC Converter | 30 A | - | - | - | 30 A | - | - | Gull Wing | - | - | 25 mH | 500µOhm Primary, 9Ohm Secondary (Max) | - | - | Non-Isolated DC-DC Converters | - | - | 20kHz | - | - | 1:180 | - | Non-Isolated / POL | - | - | - | - | Non-Isolated DC/DC Converters | 1:18 | - | 14.4 mm | 0.567 (14.40mm) | 13.6 mm | 12.8 mm | - | - | AEC-Q200 | ||
![]() PH9505.1250NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-51686NL | CURRENT TRANSFORMER Pulse Electronics | 89 |
| - | - | - | - | - | 2 | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | 3000Vrms | 8504.50.80.00 | - | - | - | 50 | 0.7 | - | 125 | - | - | -40 | Through Hole | - | - | - | No | 20000 | 9.91 | - | - | - | - | 5000(Min) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Current Sense Transformer | - | - | - | - | - | - | - | - | - | 50:1 | 17.01 | - | - | - | - | - | 20.32 | - | ||
![]() PH9494.200NLT Pulse Electronics | 38 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 450 | - | - | - | - | Pulse | - | - | - | + 125 C | - | Pulse Electronics | - 40 C | - | - | PCB Mount | - | Cut Tape (CT) | - | - | - | Active | - | Details | 10 Ohms | - | - | - | - | Cut Tape | PH9494.XXXNLT | 0.504" L x 0.382" W (12.80mm x 9.70mm) | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 30 A | - | - | - | 30 A | - | - | Gull Wing | - | - | 10 mH | 0.35mOhm Primary, 10Ohm Secondary | - | - | Current Transformers | - | - | 20kHz | - | - | 200:1 | - | - | - | - | - | - | Current Transformers | 200:1 | - | 7.2 mm | 0.283" (7.20mm) | 12.8 mm | 9.7 mm | - | - | - | ||
![]() PM2165.100NL Pulse Electronics | 1807 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 120 | - | - | - | - | Pulse | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | PM2165.XXXNL | - | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 20 A | - | - | - | - | - | - | Gull Wing | - | - | 2 mH | 0.75mOhm Primary, 6Ohm Secondary Max | - | - | Current Transformers | - | - | 20kHz ~ 1MHz | - | - | 1:100 | - | - | - | - | - | - | Current Transformers | - | - | - | 0.217" (5.50mm) | - | - | - | - | AEC-Q200 | ||
![]() PAS6322.030NLT Pulse | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | Pulse Electronics | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | - | 240 mOhms | - | - | - | - | - | PAS6322.XXXNLT | 0.122 L x 0.252 W (3.10mm x 6.40mm) | - | - | - | - | Invasive | - | - | - | - | - | - | 50 A | - | - | - | 50 A | - | - | Gull Wing | - | - | 400 µH | 0.5mOhm Primary, 240mOhm Secondary Max | - | - | - | - | - | 20kHz ~ 1MHz | - | - | 1:30 | - | - | - | - | - | - | - | 1:30 | - | 7.5 mm | 0.029 (0.73mm) | 12.8 mm | 20.5 mm | - | - | - | ||
![]() PM2165.040NL Pulse Electronics | 45 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 120 | - | - | - | - | Pulse | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | PM2165.XXXNL | - | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 20 A | - | - | - | - | - | - | Gull Wing | - | - | 320 μH | 0.75mOhm Primary, 1.14Ohm Secondary Max | - | - | Current Transformers | - | - | 20kHz ~ 1MHz | - | - | 1:40 | - | - | - | - | - | - | Current Transformers | - | - | - | 0.217" (5.50mm) | - | - | - | - | AEC-Q200 | ||
![]() PM2165.020NLT Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | + 130 C | - | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | AEC-Q200 | Details | 550 mOhms | - | - | - | - | Reel | PM2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | SMD/SMT | - | - | 80 uH | - | - | - | - | - | - | 20 kHz to 1 MHz | - | - | - | - | - | - | - | - | - | - | 1:20 | - | 5.5 mm | - | 8.4 mm | 7.2 mm | - | - | - | ||
![]() PM2165.060NLT Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | + 130 C | - | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | AEC-Q200 | Details | 2.25 Ohms | - | - | - | - | Reel | PM2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | SMD/SMT | - | - | 720 uH | - | - | - | - | - | - | 20 kHz to 1 MHz | - | - | - | - | - | - | - | - | - | - | 1:60 | - | 5.5 mm | - | 8.4 mm | 7.2 mm | - | - | - | ||
![]() PM2165.060NL Pulse Electronics | 7 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 120 | - | - | - | - | Pulse | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | PM2165.XXXNL | - | - | - | - | - | Invasive | - | - | - | - | - | Transformers | 20 A | - | - | - | - | - | - | Gull Wing | - | - | 720 μH | 0.75mOhm Primary, 2.5Ohm Secondary Max | - | - | Current Transformers | - | - | 20kHz ~ 1MHz | - | - | 1:60 | - | - | - | - | - | - | Current Transformers | 1:60 | - | - | 0.217" (5.50mm) | - | - | - | - | AEC-Q200 |