- Frequency Range
- Inductance
- Termination Style
- Height Seated (Max)
- Size / Dimension
- Mounting Type
- Packaging
- Type
- Turns Ratio - Primary:Secondary
- DC Resistance (DCR)
- Series
- Height
Attribute column
Manufacturer
Pulse Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Approval Agency | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Lead/Base Style | DC Current | Frequency Range | Operating Frequency-Min | Input Current | Isolation Voltage | Turns Ratio - Primary:Secondary | Load Resistance | Current Ratio | Peak Primary Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA3655NL Pulse Electronics Power | 800 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Tray | 2013 | - | 0.810Lx0.580W 20.57mmx14.73mm | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | - | 130°C | -40°C | - | - | - | - | - | - | - | 34A | 500kHz | - | PC Pin | - | - | - | 76mH | - | 15.8Ohm Primary 1.7mOhm Secondary | - | - | PC Pin | - | 50kHz~500kHz | - | - | - | 200:200 | - | 200:200:1 | - | - | 0.750 19.05mm | - | - | - | RoHS Compliant | ||
![]() P8205NLT Pulse Electronics Power | 5400 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | Tape & Reel (TR) | 2008 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | - | 130°C | -40°C | LENGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | - | 8.38mm | 10A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH5.5 (mm) | 500μH | - | 6mOhm Primary 1.5Ohm Secondary | 10A | - | Gull Wing | - | 50kHz~1MHz | - | - | 500V | 1:50 | - | - | - | 5.5mm | 0.217 5.50mm | - | 7.21mm | No | RoHS Compliant | ||
![]() PB0027 Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 200 | - | - | 10 | 0.010lb 4.70g | - | - | - | - | Tray | 2007 | - | 0.784Lx0.570W 19.91mmx14.48mm | e0 | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Invasive | - | Tin/Lead (Sn/Pb) | 130°C | -40°C | - | - | - | - | Unshielded | - | 19.91mm | 35A | 500kHz | - | Gull Wing | - | - | - | 22.4mH | - | 2.8mOhm Primary 2.9Ohm Secondary | - | - | Gull Wing | - | 50kHz~500kHz | - | - | 500V | 1:200 | 175Ohm | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | Non-RoHS Compliant | ||
![]() PB0026NLT Pulse Electronics Power | 2600 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | Tape & Reel (TR) | 2008 | PB002XNL | 0.591Lx0.784W 15.00mmx19.91mm | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | - | 130°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | - | 19.91mm | 35A | 500kHz | - | Gull Wing | - | - | - | 5.6mH | - | 0.42mOhm Primary 1.4Ohm Secondary | - | - | Gull Wing | - | 50kHz~500kHz | - | - | - | 100:1 | 43.6Ohm | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | RoHS Compliant | ||
![]() PE-63587NL Pulse Electronics Power | 50 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | - | 7 | - | - | - | - | - | Tray | 2006 | THT | 0.900Lx0.700W 22.86mmx17.78mm | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | - | 125°C | -40°C | - | - | - | - | - | - | 17.78mm | 20A | 200kHz | - | PC Pin | VDE | - | - | 20mH | - | 100Ohm Primary 1.4Ohm Secondary | - | - | PC Pin | - | 20kHz~200kHz | - | - | 3.75kV | 1:100 | - | 100:1 | - | 17.78mm | 0.700 17.78mm | 22.86mm | - | No | RoHS Compliant | ||
![]() PA1005.100NLT Pulse Electronics Power | 8500 | - | - | 9 Weeks | Surface Mount | Surface Mount | 100 | - | - | 6 | 0.014oz 0.4g | - | - | - | - | Tape & Reel (TR) | - | PA1005.XXXNL | 0.284Lx0.330W 7.21mmx8.38mm | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | - | 130°C | -40°C | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 8.38mm | 20A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH4.83 (mm) | 2mH | - | 0.75mOhm Primary 5.5Ohm Secondary | - | - | Gull Wing | - | 50kHz~1MHz | - | 20A | - | 1:100 | - | - | - | 5.5mm | 0.217 5.50mm | - | 7.21mm | No | RoHS Compliant | ||
![]() P8208NLT Pulse Electronics Power | 10 | - | - | 9 Weeks | Surface Mount | Surface Mount | 100 | - | - | 6 | - | - | - | - | - | Tape & Reel (TR) | 2002 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | - | 130°C | -40°C | LENGTH, WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | - | - | - | 7.21mm | 10A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH5.5 (mm) | 2mH | - | 6mOhm Primary 5.5Ohm Secondary | - | - | Gull Wing | - | 50kHz~1MHz | - | 10A | - | 1:100 | - | - | - | 5.5mm | 0.217 5.50mm | 8.38mm | - | No | RoHS Compliant | ||
![]() PA0368.125NLT Pulse Electronics Power | 2068 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 4 | - | - | - | - | - | Tape & Reel (TR) | - | PA0368NL | 0.325Lx0.325W 8.25mmx8.25mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Invasive | - | - | 130°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 8.25mm | 4A | 1MHz | - | - | - | - | L8.25XB7.25XH3.15 (mm) | 10.4mH | - | 4mOhm Primary 1.9Ohm Secondary | - | - | - | - | 50kHz~1MHz | - | - | - | 1:125 | - | - | 4A | 3.4mm | 0.134 3.40mm | - | 7.25mm | No | RoHS Compliant | ||
![]() PE-67100 Pulse Electronics Power | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | Tray | 2007 | - | 0.750Lx0.565W 19.05mmx14.35mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Invasive | - | - | 130°C | -40°C | - | - | - | BULK | - | - | 14.35mm | 37A | 200Hz | - | PC Pin | VDE | - | - | 20mH | - | 1.4Ohm Secondary Max | - | - | PC Pin | - | 10kHz~200kHz | - | - | - | 1:100 | 56Ohm | 100:1 | - | 19.05mm | 0.750 19.05mm | - | - | No | Non-RoHS Compliant | ||
![]() PE-64518NL Pulse Electronics Power | 49 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | - | 7 | - | - | - | - | - | Tray | 2006 | THT | 0.900Lx0.700W 22.86mmx17.78mm | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | - | 130°C | -40°C | DUAL PRIMARY | - | - | - | - | - | 17.78mm | 20A | 200kHz | - | PC Pin | VDE | - | - | 20mH | - | 100Ohm Primary 1.4Ohm Secondary | - | - | PC Pin | - | 20kHz~200kHz | - | - | - | 1:100 | - | - | - | 17.78mm | 0.700 17.78mm | 22.86mm | - | No | RoHS Compliant | ||
![]() H1300NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | 100 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Invasive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 350μH | - | 65mOhm Secondary Max | - | - | - | - | - | - | - | - | 1.414CT:1 | - | - | - | - | 0.235 5.97mm | - | - | - | RoHS Compliant | ||
![]() PE-51718 Pulse Electronics Power | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | WIRE | - | - | RECTANGULAR PACKAGE | - | - | - | Tray | 2006 | - | 0.900Lx0.700W 22.86mmx17.78mm | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Non-Invasive (Solid Core) | - | - | 130°C | -40°C | - | 8504.50.80.00 | - | - | NO | 1 | 9.91mm | 20A | - | Not | PC Pin | - | 12.7mm | - | 20mH | 15.75kHz | 1.4Ohm | - | DC-DC CONVERTER | Pin | 20A | 20kHz~200kHz | - | - | - | - | - | 100CT:1 | - | 20.32mm | 0.700 17.78mm | - | - | No | Non-RoHS Compliant | ||
![]() PA3207NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Cable, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Tray | 2013 | Sidewinder®, PA32XXNL | 1.437Lx1.913W 36.50mmx48.60mm | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | Non-Invasive (Solid Core) | - | - | 130°C | -40°C | - | - | 200A | - | - | - | - | 200A | 60Hz | - | Wire Leads | - | - | - | 1.86mH | - | 66Ohm Max | - | - | - | - | 50/60Hz | - | - | - | Rogowski Coil | - | - | - | - | 0.559 14.20mm | 48.6mm | 36.5mm | - | RoHS Compliant | ||
![]() PE-51686 Pulse Electronics Power | 306 |
| Datasheet | 19 Weeks | - | Through Hole | - | - | - | 7 | - | - | - | - | - | Tray | 2006 | - | 0.900Lx0.700W 22.86mmx17.78mm | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Non-Invasive (Solid Core) | 700mOhm | - | 130°C | -40°C | - | 8504.50.80.00 | - | - | - | - | 9.91mm | - | 200kHz | Not | PC Pin | - | 12.7mm | - | 5mH | 15.75kHz | 700mOhm | 150mA | - | PC Pin | 20A | 20kHz~200kHz | - | - | - | 1:50 | - | 50:1 | - | 20.3mm | 0.700 17.78mm | - | - | No | Non-RoHS Compliant | ||
![]() P8205 Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 6 | 339.995831mg | - | - | - | - | Tray | 2008 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Invasive | - | - | 130°C | -40°C | LENGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | - | 8.38mm | 10A | 1MHz | - | - | - | - | L8.38XB7.21XH4.83 (mm) | 500 μH | - | 6mOhm | 10A | - | Gull Wing | - | 50kHz~1MHz | - | - | 500V | 1:50 | 1.5Ohm | - | - | 5.5mm | 0.217 5.50mm | - | 7.21mm | No | Non-RoHS Compliant | ||
![]() PB0026 Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | - | 10 | 0.010lb 4.70g | - | - | - | - | Tray | 2007 | - | 0.784Lx0.570W 19.91mmx14.48mm | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Invasive | - | - | 130°C | -40°C | - | - | - | - | Unshielded | - | 19.91mm | 35A | 500kHz | - | Gull Wing | - | - | - | 5.6mH | - | 2.8mOhm Primary 1.4Ohm Secondary | 35A | - | Gull Wing | - | 50kHz~500kHz | - | - | - | 100:1 | 43.6Ohm | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | Non-RoHS Compliant | ||
![]() PB0025NLT Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PB002XNL | 0.591Lx0.784W 15.00mmx19.91mm | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | - | 130°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | 35A | 500kHz | - | Gull Wing | - | - | L14.22XB13.46XH10.16 (mm) | 1.4mH | - | 0.42mOhm Primary 700mOhm Secondary | - | - | Gull Wing | - | 50kHz~500kHz | - | - | - | 50:1 | 11Ohm | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | RoHS Compliant | ||
![]() PE-63691NL Pulse Electronics Power | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 130°C | -40°C | Tray | 2006 | THT | 0.900Lx0.700W 22.86mmx17.78mm | e3 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 20A | 200kHz | - | PC Pin | VDE | - | L22.86XB17.78XH17.78 (mm) | 180mH | - | 300Ohm Primary 11Ohm Secondary | - | - | PC Pin | - | 20kHz~200kHz | - | - | - | 1:300 | - | 300CT:1 | - | 17.78mm | 0.700 17.78mm | 22.86mm | - | No | RoHS Compliant | ||
![]() PA0368.070NL Pulse Electronics Power | 48 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | 4 | - | - | - | - | - | Tube | - | - | 0.285Lx0.352W 7.25mmx8.25mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Invasive | - | - | 130°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4A | TRAY | - | - | 8.25mm | - | 1kHz | - | - | - | - | L8.25XB7.25XH3.15 (mm) | 3.3mH | - | 4mOhm Primary 1.2Ohm Secondary | - | - | - | - | 50kHz~1MHz | - | - | - | 1:70 | - | - | 4A | - | 0.124 3.15mm | - | 7.25mm | - | RoHS Compliant | ||
![]() PA1005.070NL Pulse Electronics Power | 800 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | 6 | 0.014oz 0.4g | - | 1000kHz | - | - | Tray | - | - | 0.284Lx0.330W 7.21mmx8.38mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Invasive | - | - | 130°C | -40°C | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | 20A | - | - | - | 8.38mm | - | - | - | Gull Wing | - | - | L8.38XB7.21XH4.83 (mm) | 980μH | - | 0.75mOhm Primary 4.75Ohm Secondary | - | - | Gull Wing | - | 50kHz~1MHz | 50kHz | - | - | 1:70 | - | - | 20A | - | 0.217 5.50mm | - | 7.21mm | - | RoHS Compliant |