- Frequency Range
- Inductance
- Termination Style
- Height Seated (Max)
- Size / Dimension
- Mounting Type
- Packaging
- Type
- Turns Ratio - Primary:Secondary
- DC Resistance (DCR)
- Series
- Height
Attribute column
Manufacturer
Pulse Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Current Rating (Amps) | Packing Method | Shielding | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Frequency Range | Operating Frequency-Min | Isolation Voltage | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Output Current 1 | Load Resistance | Current Ratio | Peak Primary Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PB0025NL Pulse Electronics Power | 58 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | - | - | - | - | Tray | 2008 | PB002XNL | 0.591Lx0.784W 15.00mmx19.91mm | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 19.91mm | 35A | 500Hz | Gull Wing | - | - | 1.4mH | 0.42mOhm Primary 700mOhm Secondary | 35A | Gull Wing | 50kHz~500kHz | - | - | 1:50 | - | - | - | 11Ohm | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | RoHS Compliant | ||
![]() PE-67200 Pulse Electronics Power | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | Tray | 2007 | - | 0.750Lx0.565W 19.05mmx14.35mm | - | Active | 1 (Unlimited) | Radial | EAR99 | Invasive | - | 130°C | -40°C | - | - | - | BULK | - | 14.35mm | 38A | 200kHz | PC Pin | VDE | - | 80mH | 4.5Ohm Secondary Max | - | PC Pin | 10kHz~200kHz | - | - | 1:200 | - | - | - | 200Ohm | 200:1 | - | 19.05mm | 0.750 19.05mm | - | - | No | Non-RoHS Compliant | ||
![]() PE-68210NL Pulse Electronics Power | 49 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | - | - | Tube | 2007 | PE-68XXXNL | 0.495Lx0.490W 12.57mmx12.45mm | yes | Active | 1 (Unlimited) | - | EAR99 | Invasive | - | 130°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 12.57mm | 15A | 500kHz | - | - | L12.57XB12.45XH7.11 (mm) | 3.8mH | 1.15mOhm Primary 380mOhm Secondary | 15A | - | 50kHz~500kHz | - | - | 1:1 | - | - | - | 25Ohm | - | - | 7.11mm | 0.280 7.11mm | - | 12.45mm | No | RoHS Compliant | ||
![]() PE-68280NL Pulse Electronics Power | 667 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | - | - | - | Tube | 2007 | PE-68XXXNL | 0.495Lx0.490W 12.57mmx12.45mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Invasive | - | 130°C | -40°C | POWER | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 12.57mm | 15A | 500kHz | - | - | L12.57XB12.45XH7.11 (mm) | 14.8mH | 1.15mOhm Primary 930mOhm Secondary | - | - | 50kHz~500kHz | - | 500V | 1:1 | 1 | 2 | - | 50Ohm | - | - | 7.11mm | 0.280 7.11mm | - | 12.45mm | No | RoHS Compliant | ||
![]() PA0368.100NLT Pulse Electronics Power | 25287 |
| - | 9 Weeks | Surface Mount | Surface Mount | 100 | - | 4 | - | - | - | - | Tape & Reel (TR) | - | PA0368NL | 0.325Lx0.325W 8.25mmx8.25mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Invasive | - | 130°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 8.25mm | 4A | 1MHz | - | - | L8.25XB7.25XH3.15 (mm) | 6.7mH | 4mOhm Primary 1.6Ohm Secondary | - | - | 50kHz~1MHz | - | - | 1:100 | - | - | - | - | - | 4A | 3.4mm | 0.134 3.40mm | - | 7.25mm | No | RoHS Compliant | ||
![]() PA1005.050NL Pulse Electronics Power | 1849 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | 0.014oz 0.4g | - | - | - | Tray | - | - | 0.284Lx0.330W 7.21mmx8.38mm | - | Active | 1 (Unlimited) | - | EAR99 | Invasive | - | 130°C | -40°C | - | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | 20A | - | - | 8.38mm | - | 1MHz | Gull Wing | - | L8.38XB7.21XH4.83 (mm) | 500μH | 0.75mOhm Primary 1.5Ohm Secondary | - | Gull Wing | 50kHz~1MHz | - | - | 1:50 | - | - | - | - | - | 20A | - | 0.217 5.50mm | - | 7.21mm | No | RoHS Compliant | ||
![]() PA4642NLT Pulse Electronics Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PA0368.050NL Pulse Electronics Power | 535 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 1000kHz | 130°C | -40°C | Tube | - | - | 0.285Lx0.352W 7.25mmx8.25mm | yes | Active | 1 (Unlimited) | - | EAR99 | Invasive | - | - | - | POWER | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 4A | TRAY | - | - | - | - | - | - | L8.25XB7.25XH3.15 (mm) | 1.7mH | 4mOhm Primary 900mOhm Secondary | - | - | 50kHz~1MHz | 50kHz | 500V | 1:50 | 1 | 1 | 4A | 0.9Ohm | - | 4A | - | 0.124 3.15mm | 8.25mm | 7.25mm | - | RoHS Compliant | ||
![]() P8205NL Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 6 | - | - | - | - | - | 2012 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | yes | Active | 1 (Unlimited) | - | EAR99 | Invasive | - | 130°C | -40°C | - | LENGHT DIMENSION INCLUDES TERMINAL ALSO | 10A | TRAY | - | 7.21mm | - | 1MHz | Gull Wing | - | L8.38XB7.21XH5.5 (mm) | 500μH | 6mOhm Primary 1.5Ohm Secondary | - | Gull Wing | 20kHz~1MHz | - | - | 50:1 | - | - | - | - | - | 10A | - | 0.217 5.50mm | 8.38mm | - | No | RoHS Compliant | ||
![]() PA0368.100NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | - | YES | - | - | 1000kHz | 130°C | -40°C | Tube | - | - | 0.285Lx0.352W 7.25mmx8.25mm | yes | Active | 1 (Unlimited) | - | EAR99 | Invasive | 4mOhm | - | - | POWER | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 4A | TRAY | - | - | - | - | - | - | L8.25XB7.25XH3.15 (mm) | 6.7mH | 4mOhm Primary 1.6Ohm Secondary | - | - | 50kHz~1MHz | 50kHz | 500V | 1:100 | 1 | 1 | 4A | - | - | 4A | - | 0.124 3.15mm | 8.25mm | 7.25mm | - | RoHS Compliant |