- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Terminal Position | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | Approval Agency | Physical Dimension | Input Voltage-Nom | Inductance | DC Resistance (DCR) | Current | Lead/Base Style | Insertion Loss | Telecom IC Type | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B8546ENL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | 0°C~70°C | Tray | 2007 | SMART | 2.004Lx0.634W 50.90mmx16.10mm | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | 3 | - | - | - | - | - | L49.0XB13.3XH12.5 (mm) | - | - | - | 80mA | - | - | - | - | - | - | ADSL | - | - | - | - | - | - | - | - | - | 0.620 15.74mm | 49mm | 13.3mm | No | RoHS Compliant | - | ||
![]() T1233QNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1142NLT Pulse Electronics Network | 3500 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 40 | 0.144oz 4.08g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | - | - | 16.26mm | - | - | - | L28.58XB12.32XH5.84 (mm) | - | 1mH, 1mH | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2.4 | 11 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() H5020NL Pulse Electronics Network | 20000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 50 | 0.06oz 1.71g | 100000kHz | 0°C~70°C | Tube | 2008 | - | 1.100Lx0.297W 27.94mmx7.54mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | - | - | 4 | - | 10.92mm | - | - | - | L27.94XB7.54XH8.33 (mm) | - | - | - | - | Gull Wing | - | - | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 4 | - | - | - | - | - | 8.66mm | 0.341 8.66mm | 27.94mm | 7.54mm | No | RoHS Compliant | Lead Free | ||
![]() H5120NLT Pulse Electronics Network | 8500 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.650Lx0.365W 16.51mmx9.27mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 10/100/1000 BASE-T; ETHERNET | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | - | - | - | 4 | - | 9.65mm | - | - | - | L16.51XB9.27XH2.08 (mm) | - | - | - | - | Gull Wing | - | - | - | 1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | - | 0.082 2.08mm | 16.51mm | 9.27mm | No | RoHS Compliant | - | ||
![]() HX5020NLT Pulse Electronics Network | 1358 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 50 | 0.06oz 1.71g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 1.100Lx0.297W 27.94mmx7.54mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | Unshielded | - | 4 | - | 10.92mm | - | - | UL | L27.94XB7.54XH8.33 (mm) | 57V | - | - | - | Gull Wing | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | 1:1 | - | - | - | 8.33mm | 0.341 8.66mm | 27.94mm | 7.54mm | No | RoHS Compliant | - | ||
![]() H1197NLT Pulse Electronics Network | 462 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.02oz 0.57g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.265W 12.70mmx6.73mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | Unshielded | - | 1 | - | 6.73mm | - | - | - | L12.70XB6.73XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -16 dB | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() H1102T Pulse Electronics Network | 200 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 2.799997g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | no | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | -1.1 dB | - | LAN 10/100 Base-T | 1:1 | -20 dB | - | - | - | - | - | - | 6.09mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PE-68026 Pulse Electronics Network | 242 | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2009 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | no | Obsolete | 3 (168 Hours) | 16 | SMD/SMT | EAR99 | - | - | - | 8473.30.51.00 | - | DUAL | Unshielded | 235 | 1 | 2.54mm | 12.7mm | - | 16 | - | - | - | - | - | - | Gull Wing | - | TELECOM CIRCUIT | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() HX5084NLT Pulse Electronics Network | 21000 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.600Lx0.385W 15.24mmx9.78mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | 350μH | - | - | Gull Wing | - | - | - | -1.2 dB | - | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | - | 0.163 4.14mm | - | - | - | RoHS Compliant | - | ||
![]() H5012NLT Pulse Electronics Network | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Module | 48 | 0.14oz 3.99g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 1.095Lx0.480W 27.81mmx12.19mm | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | - | 2 | - | 15.24mm | - | - | - | 27.81mm X 12.19mm X 7.24mm | - | - | - | - | Gull Wing | - | - | - | 1.4 dB | 1.5kV | LAN 1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | 7.49mm | 0.295 7.49mm | 27.81mm | 12.19mm | No | RoHS Compliant | - | ||
![]() PE-65728T Pulse Electronics Network | 253 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 820.009956mg | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | no | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | ETHERNET | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TR | - | Unshielded | - | 3 | - | 9.4mm | - | - | - | L12.7XB7.24XH5.08 (mm) | - | 100μH | 300mOhm | - | Gull Wing | - | - | - | - | 2000V | LAN | 1:1 | - | - | - | 1:1 | 1.8VμS | 1.8 V-us | 3ns | 5.08mm | 0.200 5.08mm | 12.7mm | 7.24mm | No | Non-RoHS Compliant | - | ||
![]() PE-65967T Pulse Electronics Network | 500 | - | Datasheet | - | Surface Mount | Surface Mount | - | 6 | 599.989307mg | 340000kHz | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | - | UL | - | - | 40μH | - | - | Gull Wing | - | - | 200kHz | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | - | - | 9.91mm | 0.250 6.35mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HX5004NLT Pulse Electronics Network | 78 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.690Lx0.480W 17.53mmx12.20mm | e3 | yes | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | TR | - | Unshielded | - | 4 | - | 16mm | - | - | - | L17.53XB12.2XH5.26 (mm) | - | - | - | - | Gull Wing | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | 350 μH | - | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() HX1260FNLT Pulse Electronics Network | 360 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR | - | - | - | 1 | - | - | - | - | - | L12.7XB9.09XH5.99 (mm) | - | 350μH | - | - | Gull Wing | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() HX1260NLT Pulse Electronics Network | 1000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | 1 | - | 9.65mm | - | - | - | L12.7XB7.11XH6.0 (mm) | - | 350μH, 400μH | - | - | Gull Wing | - | - | - | -1.1 dB | 1500V | LAN 10/100 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | - | 0.235 5.97mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() HX5020FNLT Pulse Electronics Network | 22655 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 50 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 1.100Lx0.395W 27.94mmx10.03mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | SIGNAL | - | - | - | - | - | - | - | - | - | - | - | UL | 27.94mm x 10.92mm x 8.33mm | 57V | 350μH | - | - | - | 1.2 dB | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.340 8.64mm | 27.94mm | 10.92mm | No | RoHS Compliant | Lead Free | ||
![]() TX1193NLT Pulse Electronics Network | 600 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.14oz 3.99g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2CT; 1CT:1CT | - | - | - | - | - | - | - | 16mm | unknown | - | - | L17.53XB12.2XH5.51 (mm) | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | - | RoHS Compliant | - | ||
![]() H1012T Pulse Electronics Network | 300 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 3.000003g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | no | Obsolete | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | TR | - | Unshielded | - | 1 | - | 12.83mm | - | - | - | L25.4XB12.83XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -20 dB | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | - | No | Non-RoHS Compliant | - | ||
![]() H2006ANLT Pulse Electronics Network | 200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 24 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.537Lx0.470W 13.64mmx11.94mm | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | - | 2 | - | 11.94mm | - | - | UL | 13.64mm X 11.94mm X 6.22mm | - | - | 3.5Ohm | - | Gull Wing | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | 6.47mm | 0.254 6.45mm | 13.64mm | - | No | RoHS Compliant | - |