- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Mfr | Operating Frequency (Max) | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0185NLT Pulse Electronics Power | 2018 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 6 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.340Lx0.460W 8.64mmx11.68mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | Unshielded | 1 | 11.68mm | - | - | L11.8XB8.8XH4.0 (mm) | 980μH | 880mOhm | - | - | - | 1.5kV | PULSE TRANSFORMER | 1:1 | - | - | 1:1 | 17.2VμS | 17.2 V-us | - | 4mm | 0.160 4.06mm | 11.8mm | 8.8mm | No | RoHS Compliant | ||
![]() HX1259NLT Pulse Electronics Network | 983 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 40 | 0.17oz 4.84g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 1.110Lx0.480W 28.19mmx12.19mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 4 | - | - | - | L28.58XB12.19XH5.97 (mm) | - | - | Gull Wing | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 0.235 5.97mm | 28.58mm | 12.19mm | No | RoHS Compliant | ||
![]() H1174NLT Pulse Electronics Network | 22655 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.512Lx0.500W 13.08mmx12.70mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX | HEIGHT DIM INCLUDES TERMINALS ALSO | - | 2 | 14.99mm | - | UL | L28.58XB12.32XH5.84 (mm) | - | - | Gull Wing | - | -1.2 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | 0.155 3.93mm | 28.58mm | 12.32mm | - | RoHS Compliant | ||
![]() H1270FNL Pulse Electronics Network | 108 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | 0°C~70°C | Bulk | 2013 | - | 0.515Lx0.574W 13.08mmx14.58mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 14.99mm | - | - | - | 350μH | 650mOhm | Gull Wing | - | -1.2 dB | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | 0.145 3.68mm | - | - | No | RoHS Compliant | ||
![]() H7008NLT Pulse Electronics Network | 2295 | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.539Lx0.480W 13.70mmx12.20mm | - | Active | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | - | 15.24mm | - | - | - | 200 μH | - | Gull Wing | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | 5.715mm | 0.235 5.97mm | 13.716mm | 12.192mm | - | RoHS Compliant | ||
![]() PE-65968NLT Pulse Electronics Network | 39 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | 0.14oz 3.99g | - | 500000kHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | Unshielded | - | 9.91mm | - | UL | - | 19μH | - | Gull Wing | 250kHz | - | 1.5kV | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | 6.35mm | 0.245 6.23mm | - | 7mm | No | RoHS Compliant | ||
![]() PA2009NLT Pulse Electronics Power | 45 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | 3 | 8.64mm | unknown | - | - | 1.49mH | 1.15Ohm | - | - | - | 1500V | PULSE TRANSFORMER | 2.5:1:1 | - | - | - | 47VμS | - | 55.5ns | - | 0.300 7.62mm | 9.02mm | - | - | RoHS Compliant | ||
![]() H6096NL Pulse Electronics Network | 484 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 24 | - | - | - | - | 0°C~70°C | Rail/Tube | 2009 | - | 0.715Lx0.480W 18.16mmx12.20mm | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | ETHERNET | HEIGHT DIM. INCLUDE TERMINALS ALSO | - | 1 | 16mm | - | - | L18.2XB12.2XH6.6 (mm) | 350μH | - | Gull Wing | - | -2 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -10 dB | - | - | - | - | - | 6.6mm | 0.260 6.60mm | 18.2mm | 12.2mm | No | RoHS Compliant | ||
![]() 23Z467SMNL Pulse Electronics Network | 522 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | - | 0°C~70°C | Tube | 2009 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | Unshielded | 1 | 9.14mm | - | UL | L11.43XB6.73XH5.46 (mm) | 140μH | 600mOhm | Gull Wing | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | 5.59mm | 0.215 5.46mm | 11.43mm | 6.73mm | No | RoHS Compliant | ||
![]() H5007ENL Pulse Electronics Network | 3800 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tube | 2013 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() T5007NLT Pulse Electronics Network | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | 16 | 0.25oz 7.12g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.950Lx0.580W 24.13mmx14.73mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | Unshielded | 2 | 18.29mm | - | UL | L24.13XB14.73XH7.37 (mm) | 22mH | - | Gull Wing | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | 7.37mm | 0.300 7.62mm | 24.13mm | 14.73mm | - | RoHS Compliant | ||
![]() TX1188NL Pulse Electronics Network | 1269 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.04oz 1.14g | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-64952 Pulse Electronics Network | 174 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2009 | - | 0.800Lx0.386W 20.32mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2CT, 1:1.36 | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | - | Non-RoHS Compliant | ||
![]() TC2500 Pulse Electronics | 8 |
| - | - | - | Surface Mount | - | - | - | Pulse Electronics | - | Active | -40°C ~ 85°C | - | - | - | 0.185" L x 0.134" W (4.70mm x 3.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | LAN 2.5G Base-T | 1:1 | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | - | ||
![]() HX6062NL Pulse Electronics Network | 8000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 24 | - | - | - | - | -40°C~85°C | Tube | 2011 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | 1 | 16mm | - | - | L17.53XB12.19XH5.71 (mm) | 325μH, 350μH | 650mOhm | Gull Wing | - | -1.2 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | 0.225 5.72mm | 17.53mm | 12.19mm | No | RoHS Compliant | ||
![]() HX6106NLT Pulse Electronics Network | 373 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | 0.715Lx0.511W 18.16mmx12.98mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | 0.410 10.41mm | - | - | - | RoHS Compliant | ||
![]() H5012FNL Pulse Electronics Network | 30 | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | 48 | - | - | - | - | 0°C~70°C | Tube | 2013 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 4 | 15.37mm | - | - | L27.81XB14.99XH7.24 (mm) | 350μH | 650mOhm | Gull Wing | - | -1.2 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | 0.285 7.24mm | 27.81mm | 14.99mm | No | RoHS Compliant | ||
![]() PE-65728NLT Pulse Electronics Network | 640 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.285W 12.70mmx7.24mm | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | LAN; ETHERNET | - | - | 3 | 9.4mm | - | - | L12.7XB7.24XH4.7 (mm) | 100μH | 300mOhm | Gull Wing | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | 1:1 | 1.8VμS | 1.8 V-us | 3ns | - | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | ||
![]() HX5181NL Pulse Electronics Network | 25548 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | 0.545Lx0.480W 13.84mmx12.19mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | RoHS Compliant | ||
![]() H1019NLT Pulse Electronics Network | 29 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Module | 16 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | 1 | 12.83mm | - | - | 25.4mm X 9.91mm X 5.97mm | - | - | Gull Wing | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -14 dB | 350 μH | 1CT:1CT; 1CT:1CT | - | - | - | - | 0.245 6.22mm | 25.4mm | 9.91mm | - | RoHS Compliant |