- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Approval Agency | Physical Dimension | Voltage | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1259NL Pulse Electronics Network | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 40 | 0.17oz 4.84g | - | 0°C~70°C | Tube | 2007 | 1.125Lx0.480W 28.58mmx12.19mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | 16mm | - | - | - | L28.58XB12.19XH5.97 (mm) | - | - | - | Gull Wing | - | - | -1.4 dB | 1500V | LAN | 1:1 | -10 dB | - | 350 μH | - | - | - | - | 0.235 5.97mm | 28.58mm | 12.19mm | No | RoHS Compliant | Lead Free | ||
![]() T1021NLT Pulse Electronics Network | 600 | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 2CT:1; 2CT:1.26; 2CT:1; 2CT:1.26 | - | - | - | - | 9.53mm | - | - | - | L12.83XB7.11XH6.22 (mm) | - | 1.5mH, 1.5mH | - | Gull Wing | - | - | - | - | T1/E1 (Dual) | 2:1 | 11 dB | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() PE-68017SNL Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | SIP | - | 10 | 0.09oz 2.56g | - | - | Tube | 1998 | 1.000Lx0.210W 25.40mmx5.33mm | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | - | 5.33mm | - | - | - | - | - | - | - | PC Pin | - | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -15 dB | - | - | - | - | - | 11.43mm | 0.450 11.43mm | 27.43mm | 5.33mm | No | RoHS Compliant | Lead Free | ||
![]() H2305NL Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 24 | 0.1oz 2.85g | - | 0°C~70°C | Tube | 2007 | 0.518Lx0.595W 13.16mmx15.11mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 2 | 18.67mm | - | - | - | L13.61XB15.11XH6.12 (mm) | - | - | - | Gull Wing | - | - | -1.4 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 6.12mm | 0.251 6.37mm | 13.61mm | 15.11mm | No | RoHS Compliant | - | ||
![]() HX1188NL Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.03oz 0.85g | - | -40°C~85°C | Tube | 2007 | 0.500Lx0.280W 12.70mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | 8504.31.20.00 | - | Unshielded | 1 | 9.53mm | - | - | - | L12.7XB7.11XH5.97 (mm) | 5V | 440 μH | 1.5Ohm | Gull Wing | - | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -20 dB | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | Lead Free | ||
![]() HX6080NL Pulse Electronics Network | 12 |
| Datasheet | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | - | - | -40°C~85°C | Tube | 2013 | 1.095Lx0.480W 27.81mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | 2 | - | - | - | - | L27.81XB12.19XH7.24 (mm) | - | 350μH | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1:1 | - | - | - | 0.285 7.24mm | 27.81mm | 12.19mm | - | RoHS Compliant | - | ||
![]() PE-65728NL Pulse Electronics Network | 720 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOIC | - | 16 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2010 | 0.500Lx0.285W 12.70mmx7.24mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | LAN; ETHERNET | - | - | TAPE & REEL | Unshielded | 3 | 9.4mm | - | 10A | - | L12.7XB7.24XH4.7 (mm) | - | 100 μH | 300mOhm | Gull Wing | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | 1:1 | 1.8 V-us | 3ns | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | Lead Free | ||
![]() TX3025NL Pulse Electronics Network | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.04oz 1.14g | - | -40°C~85°C | Tube | 2006 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | L12.83XB7.11XH6.22 (mm) | - | 100μH | - | Gull Wing | - | - | - | - | T3/E3 (Dual) | 1:1 | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() HM2100NLT Pulse Electronics Network | 938 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 0.579Lx0.459W 14.70mmx11.65mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH, 450μH | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.136 3.45mm | - | - | - | RoHS Compliant | - | ||
![]() HU4103NL Pulse Electronics Network | 3200 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Tube | 2016 | 1.100Lx0.430W 27.94mmx10.92mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 μH | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | 0.328 8.33mm | - | - | - | RoHS Compliant | - | ||
![]() HX5007NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.06oz 1.71g | 100000kHz | -40°C~85°C | Tube | 2008 | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | IEEE | 17.53mm x 12.2mm x 5.51mm | - | - | - | - | 1 dB | 1000kHz | - | 1500V | LAN 1000 Base-T | 1CT:1CT | - | 4 | - | 1:1 | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | - | RoHS Compliant | - | ||
![]() TX1472NL Pulse Electronics Network | 121 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | L25.4XB10.8XH7.11 (mm) | - | 1.2mH | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Octal) | 1:2.4 | - | - | - | - | - | - | 7.1mm | 0.295 7.49mm | 25.4mm | 10.8mm | - | RoHS Compliant | - | ||
![]() HX5014FNL Pulse Electronics Network | 117 | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 48 | - | - | -40°C~85°C | Tube | 2013 | 1.095Lx0.590W 27.81mmx14.99mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | No | RoHS Compliant | - | ||
![]() T1090T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 1.000001g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | TUBE | Unshielded | - | 9.53mm | - | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | - | ||
![]() T1231T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BABT | L28.58XB12.32XH5.84 (mm) | - | 1mH, 1mH | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:2.4 | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | Non-RoHS Compliant | - | ||
![]() HX5062NL Pulse Electronics Network | In Stock |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | -40°C~85°C | Tube | 2013 | 0.689Lx0.480W 17.50mmx12.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | - | - | 1 | 16mm | - | - | - | L17.53XB12.19XH5.71 (mm) | - | 350μH | 650mOhm | Gull Wing | - | - | -1.2 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | 0.225 5.72mm | 17.53mm | 12.19mm | - | RoHS Compliant | - | ||
![]() TX3047NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | L25.4XB7.87XH7.11 (mm) | - | 100μH | - | Gull Wing | - | - | - | - | T3/E3 (Octal) | 1:1 | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | - | ||
![]() HX5012FNL Pulse Electronics Network | 61 |
| - | 12 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tube | 2014 | 1.095Lx0.590W 27.81mmx14.99mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() TX1681NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | 0.25oz 7.12g | - | -40°C~85°C | Tray | 2010 | 1.120Lx0.680W 28.45mmx17.27mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | L28.45XB17.27XH11.18 (mm) | - | 1.2mH | - | - | - | - | - | - | T1/E1 (16) | 1:1 | - | - | - | - | - | - | - | 0.458 11.63mm | 28.45mm | 17.27mm | No | RoHS Compliant | - | ||
![]() T1142T Pulse Electronics Network | 141 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 40 | 4.000004g | - | - | Tape & Reel (TR) | 2006 | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 16.26mm | - | - | BABT | L28.58XB12.32XH5.84 (mm) | - | 1mH | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:2.4 | 11 dB | - | - | - | - | - | 12.19mm | 0.230 5.84mm | 28.58mm | 12.32mm | - | Non-RoHS Compliant | - |