- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Current | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3011 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 6 | - | 340000kHz | -40°C~85°C | Rail/Tube | 2007 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | TAPE & REEL | - | - | 9.91mm | - | UL | - | 100μH | - | - | - | Gull Wing | 200kHz | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | 6.35mm | 0.250 6.35mm | - | 7mm | No | Non-RoHS Compliant | - | ||
![]() T3002T Pulse Electronics Network | 10000 | - | - | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | - | 500000kHz | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.91mm | - | UL | - | 40μH | - | - | - | Gull Wing | 250kHz | - | 1.5kV | TELECOM TRANSFORMER | 1:2 | - | - | 6.35mm | 0.250 6.35mm | - | 7mm | No | Non-RoHS Compliant | - | ||
![]() H1060NL Pulse Electronics Network | 1 | - | - | 14 Weeks | Surface Mount | Surface Mount | Module | 40 | 0.14oz 3.99g | - | 0°C~70°C | Bulk | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | - | 4 | 16mm | - | - | L28.58XB12.19XH5.84 (mm) | - | - | - | - | Gull Wing | - | -0.5 dB | - | LAN | 1:1 | -12 dB | - | - | 0.230 5.84mm | 28.58mm | 12.19mm | - | RoHS Compliant | Lead Free | ||
![]() PE-65832 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 10 | - | - | - | - | 2012 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | Unshielded | - | 14.22mm | - | - | - | 1.2mH | 700mOhm | - | - | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:1.36 | 11 dB | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | - | Non-RoHS Compliant | - | ||
![]() H1036LT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 4.000004g | - | - | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | 70°C | 0°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN | 1CT:1CT | - | - | 7.11mm | 0.230 5.84mm | - | - | - | Non-RoHS Compliant | - | ||
![]() H1053T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | - | 1.125Lx0.480W 28.58mmx12.19mm | no | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | 7.11mm | 0.280 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() E2457NL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | 16 | 0.03oz 0.85g | - | - | Tube | 2005 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, COMMON MODE CHOKES AVAILABLE | - | - | 1 | 9.4mm | - | - | L12.7XB7.11XH5.97 (mm) | 140μH, 140μH | - | - | - | Gull Wing | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1.41 | - | - | - | 0.241 6.12mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() HD8006FNL Pulse Electronics Network | 390 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 0°C~70°C | - | - | - | 0.698Lx0.625W 17.73mmx15.88mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | HDBase-T | 1:1 | - | - | - | 0.320 8.12mm | - | - | - | RoHS Compliant | - | ||
![]() PE-64943NL Pulse Electronics Network | 458 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | DIP | 6 | 0.07oz 1.99g | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | 8.89mm | - | UL | - | 1.2mH | 700mOhm | - | - | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() T1190T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | 16 | - | - | - | - | 2008 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1.36CT | TUBE | Unshielded | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | 11 dB | - | 6.22mm | - | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() HM2112ZNLT Pulse Electronics Network | In Stock |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | 0.579Lx0.478W 14.70mmx12.15mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH, 450μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | 0.136 3.45mm | - | - | - | RoHS Compliant | - | ||
![]() 23Z356SMQNLT Pulse Electronics Network | 22655 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1.414 | - | - | - | 0.215 5.46mm | 11.43mm | 6.73mm | - | RoHS Compliant | - | ||
![]() B8120A Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 2005 | SMART | 2.450Lx0.860W 62.23mmx21.84mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | L62.23XB21.84XH15.88 (mm) | - | - | 800Ohm | 100mA | - | - | - | - | ADSL | - | - | - | - | 0.625 15.88mm | 62.23mm | 21.84mm | No | Non-RoHS Compliant | - | ||
![]() TX1344NLT Pulse Electronics Network | 175 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 10.8mm | - | - | L25.4XB7.87XH7.49 (mm) | 1.2mH | - | - | - | Gull Wing | - | - | - | T1/E1 (Octal) | 1:1 | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | - | RoHS Compliant | - | ||
![]() PE-68025QNL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2009 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10 BASE-T | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | 12.7mm | - | - | L23.37XB12.7XH5.84 (mm) | - | - | - | - | Gull Wing | - | -6 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 1:1 | 5.84mm | 0.230 5.84mm | 23.37mm | - | No | RoHS Compliant | - | ||
![]() H1121NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | Gull Wing | - | -1.1 dB | - | Isolation and Data Interface (Encapsulated) | 1:1.414 | -11.5 dB | - | - | 0.245 6.22mm | - | - | No | RoHS Compliant | - | ||
![]() T3023 Pulse Electronics Network | 300 | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | TUBE | - | - | - | - | - | L12.83XB9.52XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | 6.22mm | - | 12.83mm | 9.53mm | No | RoHS Compliant | - | ||
![]() H1036L Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 0.14oz 3.99g | - | 0°C~70°C | Tray | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | no | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TUBE | Unshielded | 4 | - | - | - | L28.58XB12.19XH7.11 (mm) | - | - | - | - | - | - | - | 1.5kV | LAN | 1CT:1CT | - | 1:1; 1;1 | 7.11mm | 0.230 5.84mm | 28.58mm | 12.19mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() T1038 Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | 0°C~70°C | Tube | 2006 | - | 0.950Lx0.589W 24.13mmx14.96mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE AVAILABLE, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | Unshielded | - | 18.92mm | unknown | UL | 24.13mm X 18.92mm X 10.03mm | 1.2mH, 1.2mH | 1.2Ohm | - | - | Gull Wing | - | - | 3kV | TELECOM TRANSFORMER | 1CT:1CT Transmitter, 1CT:1.36CT Receiver | - | - | 10.03mm | 0.395 10.03mm | 24.13mm | - | - | Non-RoHS Compliant | - | ||
![]() PE-68861NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - |