- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Inductor Type | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-68841NL Pulse Electronics Network | 100 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 12 | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | - | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() PE-64943 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | 2012 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 8.89mm | - | - | - | 1.2mH | 700mOhm | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() PE-68882NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 12 | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1CT | - | - | - | - | 15.24mm | unknown | UL | L17.15XB11.58XH8.64 (mm) | 1.6mH, 1.6mH | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() LT6032 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | SMD/SMT | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | Unshielded | 3 | - | - | - | L20.39XB7.11XH5.13 (mm) | - | - | - | - | - | - | - | 2000V | PULSE TRANSFORMER | - | - | - | - | 110 µH | 1:1 | 2.4 V-us | 3ns | 5.13mm | - | 20.39mm | 7.11mm | - | Non-RoHS Compliant | ||
![]() PE-68023NLT Pulse Electronics Network | 272 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | 1Ohm | Gull Wing | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | 0.210 5.33mm | 12.7mm | 7.24mm | - | RoHS Compliant | ||
![]() HX6098FNL Pulse Electronics Network | 1 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 24 | - | - | -40°C~85°C | Tube | 2013 | - | 0.715Lx0.595W 18.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | - | - | - | L18.16XB15.11XH6.6 (mm) | 120μH | - | Gull Wing | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.260 6.60mm | 18.16mm | 15.11mm | No | RoHS Compliant | ||
![]() H7137FNLT Pulse Electronics Network | 2183 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | 0.698Lx0.585W 17.73mmx14.86mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.290 7.37mm | - | - | - | RoHS Compliant | ||
![]() H1102NLT Pulse Electronics Network | 57035 | - | Datasheet | 9 Weeks | Copper, Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 10/100 BASE-T; AUTOMDIX | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | Unshielded | 1 | 9.65mm | - | - | L12.7XB7.11XH5.99 (mm) | 350 μH | 650mOhm | Gull Wing | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | ||
![]() HD8008NLT Pulse Electronics Network | 300 |
| - | 19 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2015 | - | 0.539Lx0.480W 13.70mmx12.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | HDBase-T | 1CT:1CT | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | RoHS Compliant | ||
![]() H1260NLT Pulse Electronics Network | 2869 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Module | - | - | 16 | 0.1oz 2.85g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | Unshielded | 1 | 9.65mm | - | - | L12.7XB7.11XH6.0 (mm) | 350μH | 650mOhm | Gull Wing | - | - | - | -1.2 dB | 1.5kV | LAN 10G Base-T | 1:1 | -10 dB | - | - | - | - | - | - | 6mm | 0.235 5.97mm | 12.7mm | 7.11mm | No | RoHS Compliant | ||
![]() T1001NL Pulse Electronics Network | 2000 | - | - | - | - | Surface Mount | Surface Mount | - | - | - | 32 | - | - | 0°C~70°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | STANDARD: UL, BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | TAPE & REEL | - | - | 10.8mm | - | - | 25.4mm X 10.8mm X 7.11mm | 1.2mH | 700mOhm | Gull Wing | - | - | - | - | - | T3/E3 (Quad) | 1:1.36 | - | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | - | No | RoHS Compliant | ||
![]() H2260NLT Pulse Electronics Network | 25 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.1oz 2.85g | - | 0°C~70°C | Tape & Reel (TR) | 2007 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.65mm | - | - | L12.7XB7.11XH6.0 (mm) | - | - | Gull Wing | - | - | - | -1.1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | 1:1 | - | - | 6mm | 0.240 6.10mm | 12.7mm | 7.11mm | No | RoHS Compliant | ||
![]() PT5004 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TX1266 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 40 | - | - | - | Rail/Tube | 2008 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | SIGNAL | - | - | TAPE & REEL | - | - | 16.26mm | - | BABT | 28.58mm X 12.32mm X 5.84mm | 1.2mH | - | Gull Wing | - | - | - | - | 2121.32V | T1/E1 (Quad) | 1:2 | 11 dB | 8 | 8 | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | Non-RoHS Compliant | ||
![]() HM1225NL Pulse Electronics Network | 268 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~95°C | Tube | 2015 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | RoHS Compliant | ||
![]() PG1096.252NLT Pulse Electronics Power | 128 |
| - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | - | 1.024Lx1.024W 26.00mmx26.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | 2.25μH | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | ||
![]() 78Z1120B-01 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Module | - | - | - | - | 100000kHz | 0°C~70°C | - | 1998 | - | 1.000Lx0.400W 25.40mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | LAN; 10 BASE-T | - | - | TUBE | - | 1 | - | - | - | L25.4XB10.16XH6.35 (mm) | - | - | PC Pin | - | 1 dB | 1000kHz | - | 1500V | LAN 10G Base-T | 1:1 | - | 2 | - | - | - | - | - | - | 0.250 6.35mm | 25.4mm | 10.16mm | No | Non-RoHS Compliant | ||
![]() HX1098NL Pulse Electronics Network | 3 |
| - | 12 Weeks | - | - | Surface Mount | - | YES | - | - | - | - | -40°C~85°C | Tube | 2015 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEGHT DIM INCLUDES TERMINAL ALSO | - | - | - | 1 | - | - | - | - | 350μH | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 1:1 | - | - | - | 0.158 4.01mm | 12.7mm | 7.11mm | - | RoHS Compliant | ||
![]() HX6080NLT Pulse Electronics Network | 25 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | ||
![]() TX3036T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | 0.537Lx0.390W 13.64mmx9.91mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | TUBE | - | - | - | - | - | L13.64XB12.95XH5.74 (mm) | 100μH | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 5.74mm | 0.226 5.74mm | 13.64mm | 12.95mm | No | Non-RoHS Compliant |