- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Shielding | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Telecom IC Type | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1138NLT Pulse Electronics Network | 73400 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.11oz 3.13g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | - | - | 1 | - | - | - | - | - | L25.4XB12.83XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | 350 μH | 1CT:1CT | - | - | - | 0.245 6.22mm | 25.4mm | 12.83mm | No | RoHS Compliant | ||
![]() PE-68025T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 1 | 2.54mm | 12.7mm | - | 16 | - | - | - | - | - | - | Gull Wing | - | - | - | TELECOM CIRCUIT | -6 dB | - | LAN 10G Base-T | 1:1 | - | -18 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | No | Non-RoHS Compliant | ||
![]() PE-67583 Pulse Electronics Network | 60 | - | - | - | Surface Mount | - | - | - | 16 | - | - | - | Rail/Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 12.95mm | - | - | - | - | - | 1Ohm | - | - | Gull Wing | - | - | - | - | -10 dB | - | - | - | - | -9 dB | - | - | - | - | - | - | - | - | 25.4mm | - | No | RoHS Compliant | ||
![]() PE-65835 Pulse Electronics Network | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | DIP | - | 10 | - | - | 0°C~70°C | Rail/Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 14.22mm | - | - | UL | - | 1.2mH | 700mOhm | - | - | PC Pin | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2 | - | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | - | - | No | Non-RoHS Compliant | ||
![]() HX5149NLT Pulse Electronics Network | 562 |
| Datasheet | 11 Weeks | - | Surface Mount | SMD/SMT | YES | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 0.700Lx0.390W 17.78mmx9.91mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDING TERMINALS | - | - | TR | - | - | 4 | - | - | - | - | - | L17.78XB9.91XH3.2 (mm) | 360μH | - | - | - | Gull Wing | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 17.78mm | 9.91mm | No | RoHS Compliant | ||
![]() PE-68862NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2016 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1:1.36CT | - | - | - | - | - | - | - | 15.24mm | - | - | UL | L17.15XB11.58XH8.79 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() HM5004EFNL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~105°C | Tube | 2016 | - | 0.690Lx0.600W 17.53mmx15.24mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() PA0769NL Pulse Electronics Power | 9 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | 250kHz | -40°C~125°C | Bulk | 2007 | - | 0.860Lx1.150W 21.84mmx29.21mm | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 100W | - | - | - | - | - | 29.21mm | - | - | - | L29.21XB21.84XH11.43 (mm) | 89.2μH | - | - | - | Gull Wing | - | 36V | 75V | - | - | - | SMPS TRANSFORMER | 15:5 | 5V | - | 3 | 3 | - | - | - | - | - | 0.450 11.43mm | - | 21.84mm | No | RoHS Compliant | ||
![]() T1176NLT Pulse Electronics Network | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2.4CT; 1CT:1CT | - | - | - | - | - | - | - | 16mm | unknown | - | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Dual) | 1:2.4 | - | 11 dB | - | - | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | - | RoHS Compliant | ||
![]() HX1178NLT Pulse Electronics Network | 2033 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | - | - | - | - | 1 | - | 12.83mm | - | - | - | L25.4XB9.91XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | - | -1.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | 1CT:1CT; 1CT:1CT | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | RoHS Compliant | ||
![]() PE-68025QNLT Pulse Electronics Network | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | DIP | - | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 12.7mm | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | -6 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | - | RoHS Compliant | ||
![]() PE-61017 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8.599998g | - | 0°C~70°C | Bulk | 1999 | - | 0.775Lx0.940W 19.68mmx23.87mm | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | TUBE | - | - | 1 | - | - | - | - | UL | L23.87XB19.68XH20.58 (mm) | 1mH | 3Ohm | - | - | - | - | - | - | - | - | 2400V | PULSE TRANSFORMER | 2:1 | - | - | - | - | - | 2:1 | 700VμS | 700 V-us | 20.58mm | 0.821 20.85mm | 23.87mm | 19.68mm | - | Non-RoHS Compliant | ||
![]() H5149NLT Pulse Electronics Network | 23 |
| - | 12 Weeks | - | Surface Mount | - | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | 0.701Lx0.390W 17.80mmx9.91mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | COMPATIBLE WITH IEEE 802.3AB | - | - | - | - | - | 1 | - | - | - | - | - | L17.8XB9.91XH3.07 (mm) | - | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 1CT:1CT; 1CT:1CT | - | - | - | 0.126 3.20mm | 17.8mm | 9.91mm | - | RoHS Compliant | ||
![]() PT5007 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T1038NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 0.28oz 7.98g | - | 0°C~70°C | Tube | 2009 | - | 0.950Lx0.589W 24.13mmx14.96mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | TURNS RATIO: 1CT:1CT; 1CT:1.36CT | - | - | - | - | - | - | - | 18.92mm | - | - | UL | 24.13mm X 14.96mm X 9.65mm | 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | - | - | 0.405 10.29mm | 24.13mm | 14.96mm | No | RoHS Compliant | ||
![]() PA1558NLT Pulse Electronics Power | 861 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 11.5μH | - | - | - | - | 5V | 33V | 57V | - | - | - | SMPS TRANSFORMER | - | 3.3V | - | 3 | 3 | - | - | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | ||
![]() T3023NL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | -40°C~85°C | Tube | 2009 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | L12.83XB7.11XH6.22 (mm) | 40μH, 40μH | - | - | - | Gull Wing | - | - | - | - | - | - | T3/E3 (Dual) | 1:1 | - | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() T1144T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 1.000001g | - | - | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:2.4CT | - | - | TUBE | - | Unshielded | - | - | 9.53mm | - | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | 11 dB | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | ||
![]() B8042 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | -20°C~85°C | Tray | 2007 | SMART | 2.016Lx0.634W 51.20mmx16.10mm | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | 135Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L51.2XB16.2XH12.0 (mm) | - | - | 135Ohm | 60mA | - | - | - | - | - | - | - | ADSL | - | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.2mm | No | Non-RoHS Compliant | ||
![]() H2008NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 24 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.537Lx0.470W 13.64mmx11.94mm | - | yes | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | - | 2 | - | 11.94mm | - | - | UL | L13.64XB11.94XH6.22 (mm) | - | 3.5Ohm | - | - | Gull Wing | - | - | - | - | -1.2 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | - | - | - | - | - | - | - | 0.254 6.45mm | 13.64mm | - | No | RoHS Compliant |