- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Shielding | Number of Functions | Terminal Pitch | Depth | Pin Count | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Telecom IC Type | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7019FNL Pulse Electronics Network | 8500 |
| - | 9 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | 0°C~70°C | Tube | 2013 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | GENERAL PURPOSE | LENGTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 4 | - | 15.24mm | - | - | L15.2XB13.7XH5.72 (mm) | 200μH | - | - | - | - | Gull Wing | - | - | - | - | -1 dB | 1500V | LAN 10G Base-T | 1:1 | - | -25 dB | - | - | 1:1 | - | - | 0.230 5.85mm | 15.2mm | 13.7mm | - | RoHS Compliant | - | ||
![]() B6003T Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HM1331NL Pulse Electronics Network | 6 |
| - | 19 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | - | - | - | 0.500Lx0.600W 12.70mmx15.24mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() H1060T Pulse Electronics Network | 452 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | LAN | 1CT:1CT | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | 28.58mm | 12.19mm | - | Non-RoHS Compliant | - | ||
![]() B8042NL Pulse Electronics Network | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Module | - | - | - | -20°C~85°C | Tray | 2007 | SMART | 2.016Lx0.634W 51.20mmx16.10mm | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.2mm X 16.2mm X 12.0mm | - | - | 135Ohm | - | 60mA | - | - | - | - | - | - | - | ADSL | - | - | - | - | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.2mm | No | RoHS Compliant | - | ||
![]() PA2467NL Pulse Electronics Power | 15 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 10 | - | 250kHz | -40°C~130°C | - | 2008 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | - | - | 17.65mm | - | - | L14.0XB17.65XH12.07 (mm) | 37μH | - | - | - | - | Gull Wing | 12V | 37V | 57V | - | - | - | SMPS TRANSFORMER | 2:1.1 | - | - | 1 | 2 | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | - | ||
![]() PE-65848 Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | -40°C~85°C | - | 2006 | - | 0.496Lx0.496W 12.60mmx12.60mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | ECHELON NEURON CHIPS | COMPATIBLE WITH 3120; 3150 | - | - | TUBE | - | Unshielded | 1 | - | 15.24mm | - | - | - | 3.5mH | 1Ohm | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1CS:1CS | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 12.06mm | 12.06mm | No | Non-RoHS Compliant | - | ||
![]() T1073 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | 0.230 5.84mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HX5012FNLT Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() HX5062NLT Pulse Electronics Network | 901 |
| Datasheet | 11 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() B2232NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 10 | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2006 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC | 13.46mm X 13.11mm X 12.32mm | 410μH | 660mOhm | - | - | - | Gull Wing | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.485 12.32mm | 13.46mm | 13.11mm | No | RoHS Compliant | - | ||
![]() PA1269NLT Pulse Electronics Power | 23 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2007 | EP13 | 0.551Lx0.695W 14.00mmx17.65mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | 13.5W | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 77.4μH | - | - | - | - | - | 3.3V | 33V | 57V | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.182 | - | - | 1 | 2 | - | - | - | 0.500 12.70mm | 14mm | 17.65mm | No | RoHS Compliant | - | ||
![]() H5008NL Pulse Electronics Network | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | 0°C~70°C | Tube | 2008 | - | 0.743Lx0.538W 18.87mmx13.67mm | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | MEETS IEE 802.3 | - | - | TAPE & REEL | - | Unshielded | 4 | - | 18.8mm | - | - | - | 350μH | - | - | - | - | Gull Wing | - | - | - | - | 1 dB | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | - | -18 dB | - | - | - | - | 5.72mm | 0.231 5.87mm | - | 13.64mm | No | RoHS Compliant | Lead Free | ||
![]() E2023NL Pulse Electronics Network | 11800 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2009 | - | 0.495Lx0.280W 12.57mmx7.11mm | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | 10 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | Unshielded | 1 | - | 9.4mm | - | UL | L12.7XB7.24XH5.08 (mm) | 200μH | 400mOhm | - | - | - | Gull Wing | - | - | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | 22 | 2 | - | 0.6Ohm | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | - | ||
![]() H1197FNL Pulse Electronics Network | 16 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | 0°C~70°C | Tube | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 6mm | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68027 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | - | - | 0°C~70°C | Rail/Tube | 2007 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 1 | 2.54mm | 12.7mm | 16 | - | - | - | - | - | - | - | Gull Wing | - | - | - | TELECOM CIRCUIT | -6.5 dB | - | LAN 10G Base-T | 1:1 | - | -18 dB | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | No | Non-RoHS Compliant | - | ||
![]() PFX0890NLT Pulse Electronics Power | 1402 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | 0.319Lx0.280W 8.10mmx7.10mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mH | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | 3:4 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() PA1367NL Pulse Electronics Power | 25 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | 10 | - | 200kHz | -40°C~130°C | Bulk | 2008 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 66.1μH | - | - | Single | - | - | 24V | 9V | 16V | - | - | - | SMPS TRANSFORMER | 1:4.13 | 24V | - | 2 | 1 | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | No | RoHS Compliant | - | ||
![]() ST7033QNL Pulse Electronics Network | In Stock | - | - | 14 Weeks | - | Surface Mount | - | - | - | - | 0°C~70°C | - | 2009 | - | 0.455Lx0.275W 11.56mmx6.99mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() PE-65499NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2006 | - | 0.920Lx0.560W 23.37mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | - | PC Pin | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | 0.402 10.20mm | - | - | No | RoHS Compliant | - |