- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Max Input Voltage | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA1736NLT Pulse Electronics Power | 634 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 20.5μH | - | - | - | - | 12V | 36V | 72V | - | - | - | - | SMPS TRANSFORMER | 2.67:1.17 | - | - | 1 | 3 | - | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant | - | ||
![]() H0009 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0.05oz 1.42g | 100000kHz | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | Pin | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 1 | 17.01mm | - | - | L14.22XB14.22XH2.08 (mm) | - | - | - | - | Gull Wing | - | - | - | - | 30000kHz | -0.9 dB | 1.5kV | LAN | 1:1 | - | -16 dB | - | - | - | - | - | 2.08mm | 0.082 2.08mm | 14.22mm | 14.22mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() TX3036 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 24 | - | - | -40°C~85°C | Rail/Tube | 2003 | - | 0.537Lx0.390W 13.64mmx9.91mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | Unshielded | - | 12.95mm | - | UL | L13.64XB12.95XH5.74 (mm) | 100μH | - | - | - | Gull Wing | - | - | - | - | - | - | 2121.64V | TELECOM TRANSFORMER | 1:1 | - | - | 6 | 6 | - | 1:1 | - | - | 0.226 5.74mm | 13.64mm | - | No | Non-RoHS Compliant | - | ||
![]() TX1472 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | 2007 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | TURNS RATIO: 1:2.4; 1:1; BREADTH DIM INCLUDE TERMINAL ALSO | - | - | TUBE | - | - | - | - | - | 25.4mm X 10.79mm X 7.49mm | 1.2mH | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 25.4mm | 10.79mm | - | Non-RoHS Compliant | - | ||
![]() PE-65967 Pulse Electronics Network | 280 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 0.14oz 3.99g | 340000kHz | 0°C~70°C | Bulk | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | e0 | no | Obsolete | 3 (168 Hours) | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | - | SIGNAL | - | - | - | TUBE | - | - | 9.91mm | - | UL | - | 40μH | - | - | - | Gull Wing | - | - | - | - | 200kHz | - | 1.5kV | T3/E3 (Single) | 1:1 | - | - | 1 | 1 | - | 1:1 | - | 6.35mm | 0.245 6.23mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HX1198NLT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | TR | Unshielded | 1 | 9.53mm | - | - | L12.7XB7.11XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -20 dB | - | - | 350 μH | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() EX2024NL Pulse Electronics Network | 124 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2009 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | 8504.31.20.00 | - | - | Unshielded | 1 | 9.4mm | - | UL | L12.7XB7.24XH5.08 (mm) | 350μH | 600mOhm | - | - | Gull Wing | - | - | - | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | - | - | - | - | 2Ohm | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | - | ||
![]() H5084NL Pulse Electronics Network | In Stock |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0.02oz 0.57g | - | 0°C~70°C | Tube | 2007 | - | 0.600Lx0.300W 15.24mmx7.62mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin (Sn) | - | - | 1000 BASE-T; ETHERNET | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 4 | 6.35mm | - | UL | L15.11XB6.35XH4.01 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | 350 μH | - | - | 4.01mm | 0.163 4.14mm | 15.11mm | - | No | RoHS Compliant | - | ||
![]() PA1281NLT Pulse Electronics Power | 446 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP7 | 0.420Lx0.525W 10.67mmx13.34mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | - | 3W | - | - | - | 13.34mm | 20A | - | L10.67XB13.34XH9.27 (mm) | 310μH | 2.6Ohm | - | 20mA | Gull Wing | 12V | 33V | 57V | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:0.682 | 12V | - | 1 | 2 | - | - | - | 9.3mm | 0.365 9.27mm | 10.67mm | - | No | RoHS Compliant | - | ||
![]() PA3171NL Pulse Electronics Power | 25 |
| Datasheet | 9 Weeks | - | Surface Mount | SMD/SMT | - | - | - | - | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | - | ||
![]() PA2431NLT Pulse Electronics Power | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | 225kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 429.3μH | - | - | - | - | 5.1V | 30V | 60V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() HU4006NLT Pulse Electronics Network | 25 |
| Datasheet | 19 Weeks | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.540Lx0.600W 13.72mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() HU4102NLT Pulse Electronics Network | 25 |
| Datasheet | 19 Weeks | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1.100Lx0.430W 27.94mmx10.92mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.328 8.33mm | - | - | - | RoHS Compliant | - | ||
![]() HU4103NLT Pulse Electronics Network | 25 |
| Datasheet | 19 Weeks | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 1.100Lx0.430W 27.94mmx10.92mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.328 8.33mm | - | - | - | RoHS Compliant | - | ||
![]() HU4009NLT Pulse Electronics Network | 25 |
| Datasheet | 19 Weeks | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.715Lx0.630W 18.16mmx16.01mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() PA2291NL Pulse Electronics Power | 25 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | 250kHz | -40°C~125°C | - | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | - | 29.21mm | - | - | L29.21XB21.84XH11.43 (mm) | 57.6μH | - | Dual | - | Gull Wing | 5V | - | - | 72V | - | - | - | SMPS TRANSFORMER | - | 3.3V | - | 2 | 3 | - | - | - | - | 0.450 11.43mm | - | 21.84mm | - | RoHS Compliant | - | ||
![]() PE-65492NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2006 | - | 0.920Lx0.560W 23.37mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | PC Pin | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 0.402 10.20mm | 23.37mm | 14.22mm | No | RoHS Compliant | - | ||
![]() PE-68841T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 4.000004g | - | - | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | TUBE | Unshielded | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2CT, 1CT:2CT | - | 11 dB | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | Non-RoHS Compliant | - | ||
![]() PE-65389 Pulse Electronics Network | 5000 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | - | - | - | 2012 | - | 0.350Lx0.500W 8.89mmx12.70mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | 12.7mm | - | - | - | 1.5mH | 700mOhm | - | - | PC Pin | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | - | 11 dB | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | - | ||
![]() HX5014FNLT Pulse Electronics Network | 224 |
| - | 11 Weeks | - | Surface Mount | Module | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 4 | - | - | - | L27.81XB14.99XH7.24 (mm) | 350μH | - | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 1:1 | - | - | 0.285 7.24mm | 27.81mm | 14.99mm | - | RoHS Compliant | - |