- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1124T Pulse Electronics Network | 47690 | - | Datasheet | - | Surface Mount | - | - | - | - | 4.000004g | - | - | - | 2012 | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 70°C | 0°C | - | - | - | TAPE & REEL | Unshielded | - | - | BABT | L28.58XB12.32XH5.84 (mm) | - | - | - | Gull Wing | - | - | - | - | TELECOM TRANSFORMER | 1:2 | - | - | - | - | 12.19mm | - | 28.58mm | 16.26mm | No | RoHS Compliant | - | ||
![]() BX1194WNL Pulse Electronics Network | 431 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 10 | 0.22oz 6.27g | - | -40°C~85°C | Tray | 2010 | - | 0.530Lx0.555W 13.46mmx14.10mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 4.5CT:1 | - | - | - | - | 17.65mm | - | L14.1XB13.46XH12.32 (mm) | 3mH | - | - | Gull Wing | - | - | - | - | SHDSL | 4.5:1 | - | - | - | - | - | 0.485 12.32mm | 14.1mm | 13.46mm | No | RoHS Compliant | - | ||
![]() TX1252 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 85°C | -40°C | - | - | - | TUBE | - | - | - | UL | 12.7mm X 8.89mm X 6.35mm | 1.2mH | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1CT:1 | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | - | ||
![]() H1302FNL Pulse Electronics Network | 50 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Bulk | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | 650mOhm | - | - | - | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() T5005NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.25oz 7.12g | - | 0°C~70°C | Tube | 2009 | - | 0.950Lx0.580W 24.13mmx14.73mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 2 | 18.29mm | UL | L24.13XB14.73XH7.37 (mm) | 22mH | - | - | Gull Wing | - | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | - | - | - | 0.300 7.62mm | 24.13mm | 14.73mm | No | RoHS Compliant | - | ||
![]() H5012FNLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 48 | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | - | - | L27.81XB14.99XH7.24 (mm) | 350μH | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | 0.285 7.24mm | 27.81mm | 14.99mm | No | RoHS Compliant | - | ||
![]() ST7078-001 Pulse Electronics Network | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE-68877T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 4.000004g | - | - | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 15.24mm | - | - | 1.2mH | - | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | Non-RoHS Compliant | - | ||
![]() HM1188FNL Pulse Electronics Network | 363 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~105°C | Tube | 2014 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | - | ||
![]() PE-64972NL Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T1077 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 16 | - | - | - | Rail/Tube | 2008 | - | - | e0 | no | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1.5CT | - | - | Unshielded | - | 9.53mm | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | 11 dB | - | - | - | 6.22mm | - | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() T1176NL Pulse Electronics Network | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | -40°C~85°C | Tube | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2.4CT; 1CT:1CT | - | - | - | - | 16mm | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | - | Gull Wing | - | - | - | - | T1/E1 (Dual) | 1:2.4 | 11 dB | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() B4064T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | 6.200012g | - | - | - | 2006 | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | TAPE & REEL | Unshielded | - | - | - | L13.46XB13.11XH12.07 (mm) | - | 1Ohm | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:3.6 | - | - | - | - | 12.32mm | - | 17.65mm | 13.46mm | No | RoHS Compliant | - | ||
![]() PE-65948 Pulse Electronics Network | 290 | - | Datasheet | - | - | Through Hole | - | NO | 6 | 2.000002g | - | - | - | 2012 | - | 0.510Lx0.360W 12.95mmx9.15mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 85°C | -40°C | ECHELON NEURON CHIPS | COMPATIBLE WITH 3120; 3150 | - | TUBE | Unshielded | 1 | 12.95mm | - | - | 3.5mH, 6.5mH | 1Ohm | - | PC Pin | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1CT:1CT | - | - | - | - | 15.24mm | 0.250 6.35mm | - | 9.15mm | - | Non-RoHS Compliant | - | ||
![]() PA2669NL Pulse Electronics Power | 629 |
| - | 9 Weeks | - | Surface Mount | SMD/SMT | - | - | - | - | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 17.3μH | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | - | ||
![]() PE-65770 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | - | -40°C~85°C | - | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | TUBE | Unshielded | - | 8.89mm | UL | - | 1.5mH | 900mOhm | - | PC Pin | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.15 | 11 dB | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | Non-RoHS Compliant | - | ||
![]() PA1282NLT Pulse Electronics Power | 50 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | - | - | 15.24mm | - | - | 155μH | - | Single | Gull Wing | 3.3V | 33V | 57V | - | Isolation and Data Interface (Encapsulated) | 1:0.182 | - | 1 | 2 | - | - | 0.451 11.45mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68017S Pulse Electronics Network | 60 | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | 0.09oz 2.56g | - | - | - | 1998 | - | 1.000Lx0.210W 25.40mmx5.33mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | LAN; 10 BASE-T | - | - | TUBE | - | 1 | - | - | 25.4mm X 5.33mm X 11.43mm | - | - | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1CT:1CT | - | - | - | 1:1; 1:1 | 11.43mm | 0.450 11.43mm | 25.4mm | 5.33mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PE-68646NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 10 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 14.22mm | UL | - | 1.5mH | 700mOhm | - | PC Pin | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.58 | 11 dB | - | - | - | 10.2mm | 0.402 10.20mm | - | - | No | RoHS Compliant | - | ||
![]() PA1736NL Pulse Electronics Power | In Stock |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | 200kHz | -40°C~125°C | - | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 95W | - | - | - | 29.21mm | - | L29.21XB21.84XH11.43 (mm) | 20.5μH | - | - | Gull Wing | - | 36V | 72V | - | SMPS TRANSFORMER | 2.67:1.17 | - | 1 | 3 | - | - | 0.450 11.43mm | - | 21.84mm | No | RoHS Compliant | - |