- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Shielding | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | DC Resistance (DCR) (Max) | Telecom IC Type | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1068NLT Pulse Electronics Network | 2 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 16.26mm | unknown | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 12.32mm | - | RoHS Compliant | - | ||
![]() PE-64936 Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | DIP | - | 6 | - | - | 0°C~70°C | Rail/Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | UL | - | 1.2mH | 700mOhm | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | 11 dB | 1 | 1 | - | - | 0.7Ohm | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() T1090 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 1.000001g | - | -40°C~85°C | Bulk | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | TUBE | - | Unshielded | - | - | 9.53mm | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() E2009 Pulse Electronics Network | 5000 | - | - | - | Surface Mount | Surface Mount | Module | - | 16 | 0.09oz 2.56g | - | 0°C~70°C | - | 2009 | - | 1.000Lx0.385W 25.40mmx9.78mm | - | - | Obsolete | 3 (168 Hours) | 16 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 1 | 2.54mm | 12.7mm | - | - | 16 | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | TELECOM CIRCUIT | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 25.4mm | 9.78mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() HM1234FNL Pulse Electronics Network | 56 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~105°C | Tube | 2016 | - | 1.110Lx0.608W 28.19mmx15.44mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() T1006NL Pulse Electronics Network | 218 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | 32 | - | - | 0°C~70°C | Tube | 2006 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | STANDARD: UL, BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | TAPE & REEL | - | - | - | - | 10.8mm | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | 600mOhm | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | T3/E3 (Quad) | 1:2 | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() H1199NL Pulse Electronics Network | 13800 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | 350 μH | 650mOhm | - | - | - | - | Gull Wing | - | - | - | - | - | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | - | - | No | RoHS Compliant | - | ||
![]() H1100NL Pulse Electronics Network | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2007 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 9.53mm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 2:1 | -11.5 dB | - | - | - | - | - | 5.97mm | 0.245 6.22mm | - | - | No | RoHS Compliant | - | ||
![]() PA1837NL Pulse Electronics Power | 88 |
| Datasheet | 9 Weeks | - | Surface Mount | SMD/SMT | YES | 12 | - | 200kHz | -40°C~125°C | - | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | - | - | - | 29.21mm | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 4.5μH | - | - | - | - | - | Gull Wing | - | 9V | 36V | - | - | - | - | - | SMPS TRANSFORMER | - | - | 1 | 3 | - | - | - | - | 0.450 11.43mm | - | 21.84mm | - | RoHS Compliant | - | ||
![]() HX5084FNLT Pulse Electronics Network | 5356 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.600Lx0.385W 15.24mmx9.78mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | 4 | - | - | - | - | - | - | L15.24XB6.41XH4.14 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | 350 μH | 1:1 | - | - | 0.163 4.14mm | 15.24mm | 6.41mm | - | RoHS Compliant | - | ||
![]() H5201NL Pulse Electronics Network | 1200 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 4 | 0.18oz 5.13g | - | 0°C~70°C | Tray | 2009 | - | 0.580Lx0.680W 14.73mmx17.27mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 17.27mm | - | 8mA | - | - | - | 350 μH | 65mOhm | - | - | - | 8mA | - | - | - | - | - | - | - | -1.2 dB | 1.5kV | - | 1:1 | -18 dB | - | - | - | - | - | 10.92mm | 0.430 10.92mm | - | - | No | RoHS Compliant | - | ||
![]() T1071NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:1 | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | RoHS Compliant | - | ||
![]() H1060 Pulse Electronics Network | 8500 | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 40 | 0.14oz 3.99g | - | 0°C~70°C | Bulk | 2006 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | Obsolete | 4 (72 Hours) | - | Pin | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -0.5 dB | 1.5kV | LAN | 1:1 | -12 dB | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PE-65799 Pulse Electronics Network | 477 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Rail/Tube | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | Unshielded | 2 | - | 18.29mm | - | - | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | - | ||
![]() HX1178NL Pulse Electronics Network | 5000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | - | -40°C~85°C | Tube | 2008 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | - | - | - | Unshielded | 1 | - | 12.83mm | - | - | - | - | L25.4XB9.91XH5.97 (mm) | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | 1CT:1CT; 1CT:1CT | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | RoHS Compliant | - | ||
![]() B8849NL Pulse Electronics Network | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Module | - | 4 | - | - | - | - | 2010 | SmartER Splitter™ | 0.512Lx0.681W 13.00mmx17.30mm | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 70°C | 0°C | - | - | - | - | TRAY | - | - | 2 | - | - | unknown | - | - | - | - | - | - | 1.02kOhm | - | 80mA | - | - | - | - | - | TELECOM FILTER | 50Ohm | - | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | 0.453 11.50mm | 17.3mm | 13mm | - | RoHS Compliant | - | ||
![]() HX2019FNL Pulse Electronics Network | 3569 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | -40°C~85°C | - | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | UL | 12.7mm x 9.09mm x 5.99mm | 350μH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1.4 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | 6mm | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() PA2467NLT Pulse Electronics Power | 285 |
| - | 9 Weeks | Surface Mount | Surface Mount | DIP | - | 10 | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | - | 0.551Lx0.516W 14.00mmx13.11mm | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | 60W | - | - | - | - | - | 17.65mm | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 37μH | - | - | Single | - | - | Gull Wing | 12V | 37V | 57V | - | - | - | - | - | SMPS TRANSFORMER | 2:1.1 | - | 1 | 2 | - | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | - | ||
![]() H1187NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | 0.02oz 0.57g | - | 0°C~70°C | Tube | 2009 | - | 0.300Lx0.275W 7.62mmx7.00mm | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | Unshielded | 1 | - | 7mm | unknown | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | 6.35mm | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() H5149NL Pulse Electronics Network | 45 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 24 | - | - | 0°C~70°C | Tube | 2009 | - | 0.701Lx0.390W 17.80mmx9.91mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | COMPATIBLE WITH IEEE 802.3AB | - | - | - | - | - | 1 | - | 10.4mm | - | - | - | - | L17.8XB9.91XH3.07 (mm) | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | 0.126 3.20mm | 17.8mm | 9.91mm | No | RoHS Compliant | - |