- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | DC Resistance (DCR) (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H6101NL Pulse Electronics Network | 100 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tube | 2013 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | 8 | - | - | L27.81XB0.0XH6.99 (mm) | 120μH, 350μH | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | ||
![]() HX1224NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | 0.537Lx0.570W 13.64mmx14.48mm | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.245 6.22mm | - | - | - | RoHS Compliant | ||
![]() B8802NL Pulse Electronics Network | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 2010 | SmartER Splitter™ | 0.681Lx0.512W 17.30mmx13.00mm | - | Active | 1 (Unlimited) | PCB | EAR99 | 900Ohm | - | - | - | - | - | TRAY | - | - | - | - | L17.3XB13.0XH14.0 (mm) | - | - | - | - | 100mA | - | - | - | - | - | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | 17.3mm | 13mm | No | RoHS Compliant | ||
![]() HM1188FNLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | 0.500Lx0.358W 12.70mmx9.09mm | yes | Active | 1 (Unlimited) | - | - | - | - | - | ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR | - | 1 | - | AEC-Q200 | L12.7XB9.09XH5.99 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1:1; 1:1 | - | - | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | - | RoHS Compliant | ||
![]() P5009NL Pulse Electronics Power | 1022 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 10 | - | -30°C~110°C | - | 2007 | - | 0.717Lx0.630W 18.20mmx16.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 5.5W | TRAY | - | - | 16mm | - | L16.0XB18.2XH17.7 (mm) | - | - | - | Single | - | PC Pin | 12V | 85V | 265V | - | - | - | SMPS TRANSFORMER | 1:0.1 | 12V | 2 | 1 | - | - | - | - | - | 0.697 17.70mm | - | 18.2mm | No | RoHS Compliant | ||
![]() HM2106NL Pulse Electronics Network | 22330 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | 2017 | - | 0.335Lx0.663W 8.50mmx16.84mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 135μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.226 5.75mm | - | - | - | RoHS Compliant | ||
![]() HX5224CNL Pulse Electronics Network | 214 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | - | 2016 | - | 0.728Lx0.604W 18.50mmx15.34mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.385 9.77mm | - | - | - | RoHS Compliant | ||
![]() TX1192NL Pulse Electronics Network | 70 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | -40°C~85°C | Tube | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | - | - | - | - | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Dual) | 1:2.42 | - | - | - | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | ||
![]() PE-64999NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | 0°C~70°C | Tube | 2006 | - | 0.559Lx0.559W 14.20mmx14.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | 2.4Ohm | - | - | - | PC Pin | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | 0.402 10.20mm | - | - | No | RoHS Compliant | ||
![]() TX1320NL Pulse Electronics Network | 233 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | 0.02oz 0.57g | -40°C~85°C | Tube | 2003 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 9.91mm | - | - | 1.2mH | 800mOhm | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Single) | 1:1.36 | - | - | - | - | - | - | - | - | 0.250 6.35mm | 7.62mm | - | No | RoHS Compliant | ||
![]() PE-65799T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 2 | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | ||
![]() B8049E Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | Tray | 2007 | SMART | 1.929Lx0.524W 49.00mmx13.30mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | - | 2 | - | - | L49.0XB13.3XH12.5 (mm)/L1.929XB0.524XH0.492 (inch) | - | - | 270Ohm | - | 100mA | - | - | - | - | TELECOM FILTER | 40Ohm | - | ADSL | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 49mm | - | No | Non-RoHS Compliant | ||
![]() PE-5160X Pulse Electronics Network | 5000 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Bulk | 2006 | - | 0.650Lx0.443W 16.51mmx11.25mm | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | GENERAL PURPOSE | - | - | TUBE | - | 1 | - | - | L16.51XB11.25XH10.16 (mm) | 10mH | 11Ohm | - | - | - | - | - | - | - | - | - | 700V | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 224VμS | 224 V-us | 200ns | 10.16mm | 0.400 10.16mm | 16.51mm | 11.25mm | No | Non-RoHS Compliant | ||
![]() HM0068ANLT Pulse Electronics Network | 569 |
| - | 15 Weeks | - | Surface Mount | - | YES | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | 0.500Lx0.347W 12.70mmx8.81mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | TR | - | 2 | - | - | L12.7XB8.81XH2.08 (mm) | 350μH | - | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1CT:1CT; 1CT:1CT | - | - | - | - | 0.082 2.08mm | 12.7mm | 8.81mm | - | RoHS Compliant | ||
![]() T1105T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | BABT | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | Non-RoHS Compliant | ||
![]() P5000NL Pulse Electronics Power | 67 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | -30°C~110°C | - | 2007 | - | 0.717Lx0.630W 18.20mmx16.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 2W | TRAY | - | - | - | - | L16.0XB18.2XH17.7 (mm) | - | - | - | Single | - | - | 6V | 85V | 265V | - | - | - | SMPS TRANSFORMER | 1:0.07 | 6V | 2 | 1 | - | - | - | - | - | 0.697 17.70mm | 16mm | 18.2mm | No | RoHS Compliant | ||
![]() HX5224NL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | -40°C~85°C | - | 2014 | - | 0.537Lx0.570W 13.64mmx14.48mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.245 6.22mm | - | - | - | RoHS Compliant | ||
![]() PA2041NL Pulse Electronics Power | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | 2015 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.450 11.43mm | - | - | - | RoHS Compliant | ||
![]() HU4102NL Pulse Electronics Network | 11 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 0°C~70°C | Tube | 2016 | - | 1.100Lx0.430W 27.94mmx10.92mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 180 μH | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.328 8.33mm | - | - | - | RoHS Compliant | ||
![]() H1164FNL Pulse Electronics Network | 25548 |
| - | 11 Weeks | - | Surface Mount | Module | - | - | - | 0°C~70°C | Tube | 2013 | - | 1.110Lx0.608W 28.19mmx15.44mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant |