- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX1473NLT Pulse Electronics Network | 190 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | TR | - | - | - | - | L25.4XB7.87XH7.11 (mm) | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | - | ||
![]() PA1130NLT Pulse Electronics Power | 50 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 8 | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP7 | 0.420Lx0.525W 10.67mmx13.34mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 3W | - | - | - | 13.34mm | - | L10.67XB13.34XH9.27 (mm) | 500μH | - | - | - | - | Gull Wing | 8V | 33V | 57V | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.083 | 3.3V | - | 1 | 2 | - | - | - | - | 0.365 9.27mm | 10.67mm | - | No | RoHS Compliant | - | ||
![]() TX1322NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 0.14oz 3.99g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | 800mOhm | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Dual) | 1:2.42 | - | - | - | - | - | - | - | - | 0.227 5.76mm | - | - | No | RoHS Compliant | - | ||
![]() TX1295NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.14oz 3.99g | - | -40°C~85°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:1.26 | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() TX9025 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~85°C | Tube | 2004 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | L28.57XB16.26XH7.24 (mm) | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.57mm | 16.26mm | No | Non-RoHS Compliant | - | ||
![]() PE-68062LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 40 | - | - | 0°C~70°C | Tube | 2005 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1CT:1.41CT | - | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX1281 Pulse Electronics Network | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | - | 6 | - | - | -40°C~85°C | - | 2004 | - | 0.220Lx0.230W 5.59mmx5.84mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | TRAY | Unshielded | - | 7.25mm | - | L5.59XB7.75XH5.08 (mm) | 2mH | 2.7Ohm | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | 5.59mm | 7.75mm | No | Non-RoHS Compliant | - | ||
![]() B8859NL Pulse Electronics Network | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | - | 4kHz | - | - | 2010 | SmartER Splitter™ | 0.839Lx0.531W 21.30mmx13.50mm | - | - | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | TRAY | - | - | - | - | L21.3XB13.5XH11.5 (mm) | - | - | - | - | 80mA | - | - | - | - | 0.2kHz | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 21.3mm | 13.5mm | No | RoHS Compliant | - | ||
![]() H1263NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | 0°C~70°C | - | 2010 | - | 0.500Lx0.380W 12.70mmx9.65mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | BREADTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | 2 | 9.65mm | - | L12.7XB9.65XH5.99 (mm) | 350μH | 650mOhm | - | - | - | Gull Wing | - | - | - | - | -1.2 dB | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.236 5.99mm | 12.7mm | - | - | RoHS Compliant | - | ||
![]() PE-5156XNL Pulse Electronics Network | 30 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | DIP | 6 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2007 | - | 0.650Lx0.443W 16.51mmx11.25mm | 0.25% | - | - | Active | 1 (Unlimited) | Radial | - | - | 70°C | 0°C | - | - | - | - | Shielded | - | 11.25mm | - | - | 1.2mH | 1.1Ohm | 50Ohm | - | - | PC Pin | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 77VμS | 10.16mm | 0.400 10.16mm | 11.25mm | 16.51mm | No | RoHS Compliant | - | ||
![]() H5009NLT Pulse Electronics Network | 50 |
| Datasheet | - | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.537Lx0.600W 13.64mmx15.24mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | Unshielded | 4 | 18.8mm | - | L27.81XB12.19XH6.99 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | 1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | 1:1 | - | - | 0.235 5.97mm | 27.81mm | 12.19mm | No | RoHS Compliant | - | ||
![]() H5007EFNLT Pulse Electronics Network | 50 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | 0.689Lx0.600W 17.50mmx15.24mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() HX1224CNLT Pulse Electronics Network | 1355 |
| - | 19 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | μCom | 0.537Lx0.570W 13.64mmx14.48mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.245 6.22mm | - | - | - | RoHS Compliant | - | ||
![]() H1140NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 40 | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 4 | - | - | L28.58XB12.19XH7.11 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | 1CT:1CT | - | - | - | - | - | - | - | 5.84mm | 0.290 7.36mm | 28.58mm | 12.19mm | No | RoHS Compliant | Lead Free | ||
![]() T1075NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | 0°C~70°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 2CS:1.57/2; 2CS:1.57/2 | - | - | - | - | 9.53mm | UL | 12.83mm X 7.11mm X 6.22mm | 1.5mH, 1.5mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Dual) | 2CS:1.57/2, 2CS:1.57/2 | - | 11 dB | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H1089NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | 0.11oz 3.13g | 100000kHz | 0°C~70°C | Tube | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | e3 | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | - | - | 1 | 12.83mm | - | L25.4XB9.91XH5.97 (mm) | - | - | - | - | - | Gull Wing | - | - | - | 100kHz | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | 21 | - | - | - | - | - | 0.245 6.22mm | 25.4mm | 9.91mm | No | RoHS Compliant | - | ||
![]() H2008NL Pulse Electronics Network | 13800 | - | Datasheet | - | Surface Mount | Surface Mount | Module | 24 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2009 | - | 0.537Lx0.470W 13.64mmx11.94mm | - | e3 | yes | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | Tin (Sn) | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | - | UL | L13.64XB11.94XH6.22 (mm) | - | 3.5Ohm | - | - | - | Gull Wing | - | - | - | - | - | 1500V | LAN | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.254 6.45mm | 13.64mm | 11.94mm | No | RoHS Compliant | Lead Free | ||
![]() H1028NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 40 | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | yes | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | HEIGHT AND BREADTH DIMENSIONS INCLUDE TERMINALS ALSO | - | - | - | 2 | 16.26mm | IEEE | L28.58XB16.26XH5.84 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | -0.5 dB | 1500V | LAN | 1:1 | - | -12 dB | - | - | 350 μH | - | - | - | 0.230 5.84mm | 28.58mm | - | No | RoHS Compliant | Lead Free | ||
![]() B1074BT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 2004 | - | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | MATCHED TO GLOBESPANVIRATA ORION CHIPSET; TURNS RATIO: 1:5.4 | - | TRAY | - | - | - | - | L13.46XB13.11XH12.32 (mm) | - | 4.2Ohm | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 5.4:1 | - | - | - | - | - | - | - | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | - | ||
![]() PA1861NL Pulse Electronics Power | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | 10 | - | 200kHz | -40°C~130°C | Bulk | 2008 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 11W | - | - | - | 17.65mm | - | L14.0XB17.65XH12.07 (mm) | 115.5μH | - | - | Single | - | Gull Wing | 3.3V | 33V | 57V | - | - | - | SMPS TRANSFORMER | 6:2 | - | - | 1 | 2 | - | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | - |