- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1664FNL Pulse Electronics Network | 51 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tube | 2014 | 1.110Lx0.608W 28.19mmx15.44mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 350μH | 650mOhm | Gull Wing | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() TX1323NL Pulse Electronics Network | 23076 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 24 | 0.14oz 3.99g | - | -40°C~85°C | Tube | 2009 | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2CT; 1CT:1CT | - | - | - | 16mm | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | ||
![]() PA2417NL Pulse Electronics Power | 974 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 300kHz | -40°C~130°C | - | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 530μH | - | - | 5V | 36V | 72V | - | - | SMPS TRANSFORMER | - | - | 1 | 2 | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() PE-68629 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 2009 | 0.300Lx0.276W 7.62mmx7.00mm | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | TUBE | - | - | - | UL | L12.7XB8.89XH6.35 (mm) | 40μH | - | - | - | - | - | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | 0.245 6.23mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() HMU2102NL Pulse Electronics Network | 7200 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 2017 | 0.583Lx0.461W 14.81mmx11.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | ||
![]() H5015FNL Pulse Electronics Network | 353 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | 0°C~70°C | Tube | 2013 | 0.695Lx0.596W 17.66mmx15.14mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 15.75mm | - | - | 350μH | - | Gull Wing | - | - | - | -1.2 dB | - | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | 0.180 4.57mm | - | - | No | RoHS Compliant | ||
![]() PA2437NL Pulse Electronics Power | 1766 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 250kHz | -40°C~130°C | Bulk | 2008 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 80μH | - | - | 3.3V | 36V | 60V | - | - | SMPS TRANSFORMER | 3:3 | - | 1 | 3 | - | - | 0.485 12.32mm | 14mm | 17.65mm | No | RoHS Compliant | ||
![]() PFX0890NL Pulse Electronics Power | 57 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | -40°C~125°C | Tube | 2013 | 0.319Lx0.280W 8.10mmx7.10mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | 1 | - | - | L8.1XB7.1XH5.08 (mm) | 1.02mH | - | - | - | - | - | - | 2000V | PULSE TRANSFORMER | - | - | - | - | 1.33:1 | - | 0.200 5.08mm | 8.1mm | 7.1mm | - | RoHS Compliant | ||
![]() PE-68822T Pulse Electronics Network | 2500 | - | - | - | Surface Mount | - | - | - | - | 4.000004g | - | - | - | 2008 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | - | 800 nH | - | Gull Wing | - | - | - | - | 1.5kV | - | 1:2 | - | - | - | - | 8.64mm | - | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() 78Z1122B-01NL Pulse Electronics Network | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | DIP | - | 16 | 0.1oz 2.85g | - | 0°C~70°C | Tube | 1998 | 1.000Lx0.400W 25.40mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | Unshielded | - | 10.16mm | - | - | - | - | PC Pin | - | - | - | -1 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -15 dB | - | - | - | 10.16mm | 0.250 6.35mm | 25.4mm | 10.16mm | No | RoHS Compliant | ||
![]() PE-65495NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 16 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2006 | 0.920Lx0.560W 23.37mmx14.22mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 14.22mm | - | - | 22mH | - | PC Pin | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | 0.402 10.20mm | - | - | - | RoHS Compliant | ||
![]() T3021NLT Pulse Electronics Network | 9000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.04oz 1.14g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 40μH | - | Gull Wing | - | - | - | - | - | T3/E3 (Dual) | 1:2 | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() H7137FNL Pulse Electronics Network | 171 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 0°C~70°C | Tube | 2014 | 0.698Lx0.585W 17.73mmx14.86mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 180 μH | - | Gull Wing | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | 0.290 7.37mm | - | - | - | RoHS Compliant | ||
![]() TX1470NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | 10.8mm | - | - | 1.2mH | - | Gull Wing | - | - | - | - | - | T1/E1 (Octal) | 1:1.41 | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | ||
![]() B2088NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2005 | 0.525Lx0.555W 13.34mmx14.10mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 430μH | 450mOhm | Gull Wing | - | - | - | - | - | ADSL | 1:1 | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() PE-68884NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.36CT; 1CT:1.36CT | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.36 | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() HX6062FNLT Pulse Electronics Network | 1953 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.689Lx0.600W 17.50mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDING TERMINALS | TR | - | 4 | - | - | - | 325μH, 350μH | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | 17.5mm | - | No | RoHS Compliant | ||
![]() T1217NLT Pulse Electronics Network | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.144oz 4.08g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:2.42CT & 1CT:2.42CT | - | - | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | 600mOhm | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:2.42 | 11 dB | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() T3023T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | TAPE & REEL | - | - | - | - | L12.83XB7.11XH6.22 (mm) | - | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | 6.22mm | - | 12.83mm | 9.53mm | No | RoHS Compliant | ||
![]() PE-64940NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | 0.07oz 1.99g | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | 8.89mm | UL | - | 300μH | 800mOhm | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | 1.26CS:1, 1:1:1.58 | 11 dB | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant |