- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX8296NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | - | - | - | Tray | 2007 | - | 2.016Lx0.638W 51.20mmx16.20mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | 2 | - | - | - | L51.2XB16.2XH12.0 (mm)/L2.016XB0.638XH0.472 (inch) | - | 137mOhm | - | 90mA | - | - | - | - | TIP/RING FILTER | - | - | - | ADSL | - | - | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.2mm | No | RoHS Compliant | - | ||
![]() H5007ENLT Pulse Electronics Network | 3500 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2015 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | 650mOhm | - | - | Gull Wing | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() T1106NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.14oz 3.99g | - | - | -40°C~85°C | Tube | 2011 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() HX5004ENL Pulse Electronics Network | In Stock |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() T5038NLT Pulse Electronics Network | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Module | - | 20 | 0.25oz 7.12g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.170Lx0.500W 29.72mmx12.70mm | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mH | 3.4Ohm | - | - | Gull Wing | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | 0.326 8.28mm | 29.72mm | 12.7mm | - | RoHS Compliant | - | ||
![]() TX1192NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | - | - | - | - | - | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Dual) | 1:2.42 | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() T1064NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:1.14 | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() T1063NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | 70°C | - | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:1.36 | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() H1089NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | 12.83mm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | -1 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | 0.245 6.22mm | 25.4mm | 9.91mm | No | RoHS Compliant | - | ||
![]() PE-68874NL Pulse Electronics Network | 324 | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | - | -40°C~85°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() PE-68825NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1.15CT; 1CT:2CT | - | - | - | - | - | unknown | UL | L17.15XB11.58XH8.64 (mm) | 1.6mH, 1.6mH | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15CT, 1CT:2CT | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() PE-68617 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | 0°C~70°C | - | - | - | 0.550Lx0.600W 13.97mmx15.24mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | ISDN | - | - | TUBE | - | 1 | - | unknown | - | L13.97XB13.46XH9.91 (mm) | 1.7mH | - | - | - | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | 1CS:2 | - | - | - | - | - | 0.390 9.91mm | 13.97mm | 13.46mm | - | Non-RoHS Compliant | - | ||
![]() B2205 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 8 | 3.399987g | - | - | - | - | 2006 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | - | 15.24mm | - | - | - | - | 1.1Ohm | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1:1.9 | - | - | - | - | 15.24mm | - | 12.07mm | - | No | RoHS Compliant | - | ||
![]() T3027NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | - | 340000kHz | - | -40°C~85°C | Tube | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 9.91mm | - | UL | - | 40μH | - | - | - | Gull Wing | - | - | - | - | 200kHz | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | 0.250 6.35mm | - | 7mm | No | RoHS Compliant | - | ||
![]() H5014FNLT Pulse Electronics Network | 50 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PA2466NL Pulse Electronics Power | 513 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | - | 250kHz | - | -40°C~130°C | Bulk | 2008 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | 17.65mm | - | - | L14.0XB17.65XH12.07 (mm) | 37μH | - | Dual | - | Gull Wing | 3.3V | 37V | 57V | - | - | - | - | SMPS TRANSFORMER | 6.67:4 | - | 2 | 2 | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | - | ||
![]() BX4286LNL Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | - | 2014 | - | 0.315Lx0.315W 8.00mmx8.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | VDSL | 1.4:1 | - | - | - | - | - | 0.388 9.86mm | - | - | - | RoHS Compliant | - | ||
![]() H0056NLT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.01oz 0.28g | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | Star Magnetics™ | 0.504Lx0.280W 12.80mmx7.11mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.65mm | - | - | L12.8XB7.11XH2.24 (mm) | 300μH | - | - | - | Gull Wing | - | - | - | - | - | -0.9 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | 1:1 | - | 0.088 2.24mm | 12.8mm | 7.11mm | No | RoHS Compliant | - | ||
![]() T1076T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 1.000001g | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | TUBE | Unshielded | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.15 | 11 dB | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | - | ||
![]() PA2398NL Pulse Electronics Power | 248 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 250kHz | - | -40°C~125°C | Bulk | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 95W | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 100μH | - | - | - | - | 12V | 36V | 72V | - | - | - | - | SMPS TRANSFORMER | 2.1:1 | - | 1 | 2 | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant | - |