- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX3025NLT Pulse Electronics Network | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 100μH | - | Gull Wing | - | - | - | - | - | T3/E3 (Dual) | 1:1 | - | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | ||
![]() E2010 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 16 | - | - | - | - | 0°C~70°C | - | 1998 | 1.000Lx0.405W 25.40mmx10.29mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | LAN; 10 BASE-T | - | TUBE | - | 1 | 10.29mm | - | - | L25.4XB10.29XH7.87 (mm) | - | - | PC Pin | - | - | - | -6 dB | 1500V | LAN 10G Base-T | 1:1 | -15 dB | - | - | - | - | - | - | - | - | 0.310 7.87mm | 25.4mm | - | No | Non-RoHS Compliant | ||
![]() PE-61018 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 8.599998g | - | - | - | 0°C~70°C | Bulk | 1999 | 0.775Lx0.940W 19.68mmx23.87mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | TUBE | - | 1 | - | - | UL | L23.87XB19.68XH20.58 (mm) | 5mH | 6.3Ohm | - | - | - | - | - | 2400V | PULSE TRANSFORMER | 2:1 | - | - | - | - | 2:1 | 1500VμS | 1500 V-us | - | 20.58mm | 0.821 20.85mm | 23.87mm | 19.68mm | - | Non-RoHS Compliant | ||
![]() PA3493NLT Pulse Electronics Power | 2956 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2013 | 0.430Lx0.380W 10.92mmx9.65mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 656μH | - | - | - | - | - | - | - | PULSE TRANSFORMER | 1.25:1 | - | - | - | - | - | 23VμS | - | - | - | 0.105 2.67mm | - | - | - | RoHS Compliant | ||
![]() PA1309NL Pulse Electronics Power | 181 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | 200kHz | - | - | -40°C~130°C | - | 2008 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | 17.65mm | - | - | L14.0XB17.65XH12.07 (mm) | 16.4μH | - | Gull Wing | 3.3V | 9V | 50V | - | - | SMPS TRANSFORMER | 3:2.4 | - | 1 | 2 | - | - | - | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | ||
![]() PA2362NL Pulse Electronics Power | 20 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | - | 250kHz | - | - | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | - | - | 5V | 20V | 30V | - | - | SMPS TRANSFORMER | - | - | 1 | 2 | - | - | - | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | ||
![]() 23Z91SM-T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 16 | - | - | - | - | - | Tape & Reel (TR) | 2010 | 0.450Lx0.265W 11.43mmx6.73mm | - | no | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | - | - | - | Unshielded | - | 9.14mm | - | - | - | - | 300mOhm | Gull Wing | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | 2.4VμS | - | - | 9.14mm | 0.215 5.46mm | - | - | - | Non-RoHS Compliant | ||
![]() PA2004NL Pulse Electronics Power | 20000 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | 0.340Lx0.265W 8.64mmx6.73mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | TR | - | - | - | - | - | 8.6mm x 6.73mm x 3.56mm | 437μH | 850mOhm | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | 2 | 1 | - | - | 20VμS | 16 V-us | 0.85Ohm | - | 0.140 3.56mm | 8.63mm | 6.73mm | No | RoHS Compliant | ||
![]() PE-65558 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 2009 | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | - | - | TUBE | Unshielded | - | - | - | UL | L12.7XB8.89XH6.35 (mm) | 1.2mH | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:2.3CT | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() B6006L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 70°C | 0°C | - | DESIGNED FOR USE WITH AMD 79C978 PHONELINE/ETHERNET LAN CONTROLLER; TURNS RATIO: 1.41:1 | TUBE | - | - | - | - | - | 24.13mm X 14.73mm X 7.37mm | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 7.37mm | - | 24.13mm | 14.73mm | - | RoHS Compliant | ||
![]() HM1237NL Pulse Electronics Network | 10 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2017 | 0.455Lx0.375W 11.56mmx9.53mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 650μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() T1009NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | STANDARD: UL, BREADTH DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | - | - | - | - | - | 25.4mm X 10.8mm X 7.11mm | 1.2mH | 600mOhm | Gull Wing | - | - | - | - | - | T3/E3 (Quad) | 1:1.265 | - | - | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 10.8mm | No | RoHS Compliant | ||
![]() PE-68881NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tube | 2011 | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.3CT; 1CT:2CT | - | - | - | - | unknown | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2.3CT, 1CT:2CT | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() T1077NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | 0.505Lx0.280W 12.83mmx7.11mm | e3 | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1.5CT | - | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1CT, 1CT:1.5CT | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | ||
![]() BX2303WAT Pulse Electronics Network | 8700 | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2006 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | TAPE & REEL | - | - | - | - | - | L9.8XB9.1XH10.7 (mm) | - | - | Gull Wing | - | - | - | - | - | TELECOM TRANSFORMER | 1.4:1 | - | - | - | - | - | - | - | - | 10.7mm | - | 9.8mm | 9.1mm | No | RoHS Compliant | ||
![]() ST6200T Pulse Electronics Network | 225 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | 2 | - | - | - | L0.457XB0.26XH0.233 (inch) | - | 300mOhm | Gull Wing | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | 46 µH | - | - | - | - | 5.9182mm | - | 11.6078mm | 6.604mm | No | RoHS Compliant | ||
![]() E2467FNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:2CT Receiver | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | ||
![]() PE-65498NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tube | 2006 | 0.920Lx0.560W 23.37mmx14.22mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | PC Pin | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | - | - | - | - | - | - | - | 0.402 10.20mm | 23.37mm | 14.22mm | No | RoHS Compliant | ||
![]() E2467FNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:2CT Receiver | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | ||
![]() B1013T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | 1.5Ohm | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.65mm | 13.46mm | No | RoHS Compliant |