- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Current | Lead/Base Style | Filter Type | DC Resistance (DCR) (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2457FNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | - | 0°C~70°C | - | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.65mm | - | - | 140μH, 140μH | 300mOhm | - | - | Gull Wing | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1.414 | - | - | - | - | - | - | - | - | - | 0.241 6.12mm | - | - | No | RoHS Compliant | - | ||
![]() E2457FNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | UL | 12.7mm x 9.09mm x 5.99mm | 140μH, 140μH | 300mOhm | - | - | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1.414 | - | - | - | - | - | - | 0.3Ohm | - | - | 0.241 6.12mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() TX9027NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 0.18oz 5.13g | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | - | RoHS Compliant | - | ||
![]() B8049NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | - | Tray | 2010 | SMART | 1.929Lx0.524W 49.00mmx13.30mm | - | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | 2 | - | - | L50.9XB16.1XH15.74 (mm)/L2.004XB0.634XH0.62 (inch) | - | - | 270Ohm | 80mA | - | TELECOM FILTER | 40Ohm | - | - | - | ADSL | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 50.9mm | 16.1mm | No | RoHS Compliant | - | ||
![]() E2466NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2006 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, COMMON MODE CHOKES AVAILABLE | - | - | 1 | - | - | L12.7XB7.11XH5.97 (mm) | 20μH, 100μH | - | - | - | Gull Wing | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() BX2302WANL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.05oz 1.42g | - | - | -40°C~85°C | Tube | 2006 | - | 0.386Lx0.358W 9.80mmx9.10mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 410μH | - | - | - | Gull Wing | - | - | - | - | - | ADSL | 1.4:1 | - | - | - | - | - | - | - | - | - | 0.421 10.70mm | - | - | No | RoHS Compliant | - | ||
![]() BX4154LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | 0.05oz 1.42g | - | - | -40°C~85°C | Tube | 2012 | - | 0.315Lx0.315W 8.00mmx8.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 8mm | - | - | 340μH | - | - | - | Gull Wing | - | - | - | - | - | VDSL | 1:1.5 | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | 8mm | - | No | RoHS Compliant | - | ||
![]() H1121FNL Pulse Electronics Network | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | - | 0°C~70°C | Bulk | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | 9.65mm | UL | 12.7mm x 9.09mm x 5.99mm | 250μH | 600mOhm | - | - | Gull Wing | - | - | - | -1.2 dB | 1500V | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | 0.6Ohm | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() PE-68862NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | 12 | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1:1.36CT | - | - | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() PA2006NLT Pulse Electronics Power | 50 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 6 | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.340Lx0.460W 8.64mmx11.68mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | 2 | 11.68mm | - | - | 864μH | 820mOhm | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 26VμS | - | - | 28ns | - | 0.160 4.06mm | - | - | No | RoHS Compliant | - | ||
![]() PE-64998 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 2006 | - | 0.559Lx0.559W 14.20mmx14.20mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | ISDN | - | TUBE | Unshielded | 2 | - | UL | 14.20mm X 14.20mm X 10.20mm | 22mH | 2.5Ohm | - | - | - | - | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1CS:2.5CS | - | - | - | - | - | - | - | - | - | 0.402 10.20mm | 14.2mm | 14.2mm | - | Non-RoHS Compliant | - | ||
![]() PA3371NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 31μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | - | ||
![]() T1219NLT Pulse Electronics Network | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:2.4CT & 1CT:1CT | - | - | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | 900mOhm | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:2.4 | 11 dB | - | - | - | - | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() BX4107NL Pulse Electronics Network | 13 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | 0.06oz 1.71g | - | - | -40°C~85°C | Tube | 2005 | - | 0.413Lx0.276W 10.50mmx7.00mm | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 9.27mm | - | - | 8mH | - | - | - | - | - | - | - | - | - | VDSL | 1.33:1 | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | 10.5mm | 7mm | No | RoHS Compliant | - | ||
![]() PE-5763 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | 70°C | - | Bulk | - | - | - | - | - | Obsolete | - | SMD/SMT | EAR99 | - | - | - | GENERAL PURPOSE | - | TUBE | - | 1 | - | - | L12.7XB8.89XH6.35 (mm) | - | 900mOhm | - | - | - | - | - | - | - | 500V | PULSE TRANSFORMER | 1:1.1 | - | - | 200 µH | - | - | 5 V-us | - | 4.2ns | 6.35mm | - | 12.7mm | 8.89mm | No | RoHS Compliant | - | ||
![]() T1215NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | - | -40°C~85°C | Tube | 2009 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:1.41CT & 1CT:1.41CT | - | - | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | 700mOhm | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:1.41 | 11 dB | - | - | - | - | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() H1112NL Pulse Electronics Network | 25548 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | 12 | 0.06oz 1.71g | 100000kHz | - | 0°C~70°C | Tube | 2006 | - | 0.583Lx0.460W 14.81mmx11.68mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | Unshielded | 1 | 14.73mm | IEEE | L14.81XB11.68XH4.88 (mm) | 350 μH | - | - | - | Gull Wing | - | - | 100kHz | 1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | - | 4.88mm | 0.202 5.13mm | 14.81mm | 11.68mm | No | RoHS Compliant | Lead Free | ||
![]() HX1234 Pulse Electronics Network | 300 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | SMD/SMT | 40 | 0.17oz 4.84g | 200000kHz | - | -40°C~85°C | Bulk | 2008 | - | 1.125Lx0.480W 28.58mmx12.19mm | e2 | no | Active | 3 (168 Hours) | Pin | EAR99 | Tin/Copper (Sn/Cu) | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | TUBE | Unshielded | 4 | 16mm | UL | L28.58XB12.19XH7.11 (mm) | - | - | - | - | Gull Wing | - | - | 100kHz | -1.4 dB | 1.5kV | LAN | 1CT:1CT | -18 dB | 88 | 350 μH | - | - | - | - | - | 7.11mm | 0.290 7.36mm | 28.58mm | 12.19mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H1183NL Pulse Electronics Network | 5600 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2007 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-T; AUTOMDIX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | Unshielded | 1 | 9.53mm | - | L12.7XB7.11XH5.59 (mm) | - | - | - | - | Gull Wing | - | - | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H5084NLT Pulse Electronics Network | 3349 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.02oz 0.57g | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.600Lx0.300W 15.24mmx7.62mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | 10.01mm | - | - | - | - | - | - | Gull Wing | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | - | 4.01mm | 0.163 4.14mm | - | - | No | RoHS Compliant | - |