- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65535 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | 0°C~70°C | - | 2003 | - | 0.559Lx0.559W 14.20mmx14.20mm | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | GENERAL PURPOSE | - | TUBE | Unshielded | 1 | 14.2mm | - | L14.2XB14.2XH10.2 (mm) | 20mH | 2.65Ohm | PC Pin | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | 0.402 10.20mm | - | - | No | Non-RoHS Compliant | ||
![]() H5007EFNL Pulse Electronics Network | 578 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | 0°C~70°C | Tube | 2014 | - | 0.689Lx0.600W 17.50mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() H7018NL Pulse Electronics Network | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 24 | 0.04oz 1.14g | - | 0°C~70°C | Tube | 2009 | - | 0.537Lx0.480W 13.64mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | 4 | 15.24mm | - | L13.72XB12.19XH5.71 (mm) | - | - | Gull Wing | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | 120 μH | - | - | 0.250 6.35mm | 13.72mm | 12.19mm | No | RoHS Compliant | ||
![]() PE-68628 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 10 | - | - | -40°C~85°C | Bulk | 2007 | - | 0.800Lx0.450W 20.32mmx11.43mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | ISDN | COMMON MODE CHOKES AVAILABLE, PRIMARY INDUCTANCE 29.5 MICRO HENRY ALSO AVAILABLE | TUBE | Unshielded | 1 | 26.67mm | UL | L26.67XB24.13XH11.43 (mm) | - | 12Ohm | PC Pin | - | - | 2000V | DATACOM TRANSFORMER | 1.25:1 | 20 dB | - | - | 26500 μH | - | - | 1.050 26.67mm | - | 24.13mm | No | Non-RoHS Compliant | ||
![]() E2467NLT Pulse Electronics Network | 2017 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.03oz 0.85g | - | - | Tape & Reel (TR) | 2005 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 9.4mm | - | - | 20μH, 100μH | - | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | 0.241 6.12mm | 12.7mm | 7.11mm | No | RoHS Compliant | ||
![]() TX1287T Pulse Electronics Network | 632 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 1.000001g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | TUBE | Unshielded | - | 9.53mm | UL | L12.83XB7.11XH6.22 (mm) | 600 nH | - | Gull Wing | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2.42 | 11 dB | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | ||
![]() PE-65798 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | - | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | Unshielded | 2 | 18.29mm | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | Gull Wing | - | - | 2000V | DATACOM TRANSFORMER | 1:2.5 | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | ||
![]() H1068NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 2:1 | - | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | ||
![]() HM2101NLT Pulse Electronics Network | 727 |
| Datasheet | 9 Weeks | - | Surface Mount | - | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | 0.300Lx0.265W 7.62mmx6.73mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - hot dipped | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TR | - | 1 | - | AEC-Q200 | L7.62XB6.73XH5.72 (mm) | 150μH, 450μH | - | - | - | - | 4300V | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | 0.225 5.72mm | 7.62mm | 6.73mm | - | RoHS Compliant | ||
![]() PE-64952NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | DIP | - | 14 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | - | 0.800Lx0.386W 20.32mmx9.80mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | SIGNAL | - | - | - | - | 9.8mm | UL | 20.32mm x 9.8mm x 6.35mm | 1.2mH, 1.2mH | - | PC Pin | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | 11 | 2 | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | - | - | RoHS Compliant | ||
![]() HX2305NLT Pulse Electronics Network | 22655 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | 24 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 0.518Lx0.595W 13.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 2 | 18.67mm | - | L13.61XB15.11XH6.12 (mm) | - | - | Gull Wing | - | -1.4 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 0.251 6.37mm | 13.61mm | 15.11mm | No | RoHS Compliant | ||
![]() PE-68026NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 16 | - | 200000kHz | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10 BASE-T | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | 12.7mm | VDE | L23.37XB12.7XH5.84 (mm) | - | - | Gull Wing | 5000kHz | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | 1:1 | - | 0.230 5.84mm | 23.37mm | - | No | RoHS Compliant | ||
![]() T1071NL Pulse Electronics Network | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:1 | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | RoHS Compliant | ||
![]() TX1267NLT Pulse Electronics Network | 29 |
| - | 13 Weeks | Surface Mount | Surface Mount | - | - | 40 | 0.18oz 5.13g | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | 16.26mm | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | 0.275 6.99mm | 28.58mm | - | No | RoHS Compliant | ||
![]() PE-68822NL Pulse Electronics Network | 45 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1:1.36CT | - | - | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.6mH, 1.6mH | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() HX5014NLT Pulse Electronics Network | 5250 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 48 | 0.14oz 3.99g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | 4 | 15.24mm | - | L27.81XB12.19XH6.99 (mm) | - | - | Gull Wing | - | 1.4 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | 1:1 | 7.239mm | 0.295 7.49mm | 27.81mm | 12.19mm | No | RoHS Compliant | ||
![]() PE-68629NL Pulse Electronics Network | 1307 |
| - | 11 Weeks | Through Hole | Through Hole | DIP | - | 6 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2009 | - | 0.500Lx0.350W 12.70mmx8.89mm | e1 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | Unshielded | - | 8.89mm | UL | - | 40μH | - | PC Pin | - | - | 3kV | T3/E3 (Single) | 1:1 | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | ||
![]() PE-65968T Pulse Electronics Network | 283 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 599.989307mg | 500000kHz | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 9.91mm | UL | - | 19μH | - | Gull Wing | 250kHz | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | 9.91mm | 0.250 6.35mm | - | - | No | Non-RoHS Compliant | ||
![]() PE-65795T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL; TUBE | Unshielded | 2 | 18.29mm | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | Gull Wing | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | ||
![]() PE-65771NL Pulse Electronics Network | 8500 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | DIP | - | 6 | 0.14oz 3.99g | - | -40°C~85°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | 8.89mm | UL | - | 1.2mH | 1Ohm | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant |