- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Approval Agency | Physical Dimension | Input Voltage-Nom | Inductance | DC Resistance (DCR) | Max Output Voltage | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Max Input Voltage | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0926NL Pulse Electronics Power | 7 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | -40°C~130°C | - | 2008 | - | 0.260Lx0.315W 6.60mmx8.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | TUBE | - | 1 | 8mm | - | - | - | - | - | 300μH | 2Ohm | - | Gull Wing | - | - | - | - | - | - | 1.5kV | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 23.8VμS | 23.8 V-us | 5.33mm | 0.210 5.33mm | - | - | No | RoHS Compliant | - | ||
![]() H5077NL Pulse Electronics Network | 1000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0.04oz 1.14g | - | 0°C~70°C | Tube | 2007 | - | 0.550Lx0.495W 13.97mmx12.57mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 1000 BASE-T | BREADTH AND HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | Unshielded | 4 | 12.57mm | - | - | - | L13.97XB12.57XH4.57 (mm) | - | - | - | - | - | - | - | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | - | 4.57mm | 0.190 4.82mm | 13.97mm | - | No | RoHS Compliant | - | ||
![]() T1073NL Pulse Electronics Network | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | 16.26mm | - | - | - | L28.58XB12.32XH5.84 (mm) | - | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | 11 dB | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() TX1262T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | BABT | L28.58XB12.32XH5.84 (mm) | - | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | Non-RoHS Compliant | - | ||
![]() H1270NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0.05oz 1.42g | - | 0°C~70°C | Tube | 2009 | - | 0.515Lx0.500W 13.08mmx12.70mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 10/100 BASE-TX; AUTOMDIX | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 14.99mm | - | - | - | L13.08XB12.7XH3.43 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | -1.2 dB | 1.5kV | LAN | 1:1 | - | -18 dB | - | - | - | - | 3.68mm | 0.155 3.93mm | 13.08mm | 12.7mm | No | RoHS Compliant | Lead Free | ||
![]() HX1260FNL Pulse Electronics Network | 8501 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | -40°C~85°C | - | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.53mm | - | - | - | L12.7XB9.09XH5.99 (mm) | - | 350μH | - | - | Gull Wing | - | - | - | - | - | -1.1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | - | 6mm | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() PE-65948NL Pulse Electronics Network | 82 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | 6 | 0.14oz 3.99g | - | -40°C~85°C | Tube | 2006 | - | 0.510Lx0.360W 12.95mmx9.15mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | ECHELON NEURON CHIPS | COMPATIBLE WITH 3120; 3150 | - | - | - | 1 | 12.95mm | unknown | - | - | - | - | 3.5mH, 6.5mH | 1Ohm | - | PC Pin | - | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 9.15mm | - | RoHS Compliant | - | ||
![]() H6062NLT Pulse Electronics Network | 9000 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | 24 | 0.1oz 2.85g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | Star Magnetics™ | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | ETHERNET | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | Unshielded | 4 | 16mm | - | - | - | L17.53XB12.2XH5.51 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | -2 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() HX5020NL Pulse Electronics Network | 185 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 50 | 0.06oz 1.71g | - | -40°C~85°C | Tube | 2008 | - | 1.100Lx0.297W 27.94mmx7.54mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | MEETS IEE 802.3 | - | - | Unshielded | 4 | 10.92mm | - | - | UL | L27.94XB7.54XH8.33 (mm) | 57V | - | - | - | Gull Wing | - | - | - | - | - | 1 dB | 1.5kV | LAN 1000 Base-T | 1:1 | - | -18 dB | - | - | - | - | 8.33mm | 0.341 8.66mm | 27.94mm | 7.54mm | No | RoHS Compliant | Lead Free | ||
![]() HX1148 Pulse Electronics Network | 2000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | -40°C~85°C | Tube | 2008 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | no | Active | 4 (72 Hours) | Pin | EAR99 | - | 10/100 BASE-T | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | Unshielded | 1 | 12.83mm | - | 8mA | - | L25.4XB9.91XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | -1.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PE-65969NL Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | - | 6 | 0.14oz 3.99g | 500000kHz | 0°C~70°C | Tube | 2009 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 7mm | - | - | UL | - | - | 19μH | - | - | PC Pin | - | - | - | - | 250kHz | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | - | 0.245 6.23mm | - | - | - | RoHS Compliant | - | ||
![]() PA4065NL Pulse Electronics Power | 342 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | - | 2015 | EP13 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.5μH | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | - | ||
![]() PA1253NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | - | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | - | 253μH | - | - | - | 3.3V | 33V | 57V | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.042 | 1.8V | - | 2 | 2 | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | No | RoHS Compliant | - | ||
![]() PA2204NL Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 250kHz | -40°C~130°C | - | 2008 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | - | 5μH | - | - | - | 3.3V | 10V | 14V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 2 | 2 | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() PA1218NLT Pulse Electronics Power | 11 |
| - | 13 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 5W | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | - | 480μH | - | - | - | 5V | 33V | 57V | - | - | - | - | SMPS TRANSFORMER | - | 3.3V | - | 2 | 2 | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() PA1576NLT Pulse Electronics Power | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | 300kHz | -40°C~130°C | Tape & Reel (TR) | 2009 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | - | 230.4μH | - | 3.3V | - | - | - | - | 68V | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() PA3642NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.9μH | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | - | ||
![]() PA2627NL Pulse Electronics Power | 385 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | - | 2016 | - | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | - | 50.5μH | - | - | - | 3.3V | 18V | 75V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() PA1576NL Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | 10 | - | 300kHz | -40°C~130°C | - | 2012 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | 17.65mm | - | - | - | L14.0XB17.65XH12.07 (mm) | - | 230.4μH | - | - | Gull Wing | 3.3V | 26V | 68V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | 0.485 12.32mm | 14mm | - | - | RoHS Compliant | - | ||
![]() PA1218NL Pulse Electronics Power | 11 |
| - | 13 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 5W | TAPE & REEL | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | - | 480μH | - | - | - | 5V | 33V | 57V | - | - | - | - | SMPS TRANSFORMER | - | 3.3V | - | 2 | 2 | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - |