- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Physical Dimension | Inductance | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA2627NL Pulse Electronics Power | 385 |
| - | 9 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 50.5μH | - | - | 3.3V | 18V | 75V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant | ||
![]() PA1576NL Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | - | YES | 10 | 300kHz | -40°C~130°C | - | 2012 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | 17.65mm | - | L14.0XB17.65XH12.07 (mm) | 230.4μH | - | Gull Wing | 3.3V | 26V | 68V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | - | RoHS Compliant | ||
![]() PA1218NL Pulse Electronics Power | 11 |
| - | 13 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | - | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 5W | TAPE & REEL | - | - | L14.0XB17.65XH12.07 (mm) | 480μH | - | - | 5V | 33V | 57V | SMPS TRANSFORMER | - | 3.3V | 2 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA3642NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | 37.9μH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.485 12.32mm | - | - | RoHS Compliant | ||
![]() PA2669NLT Pulse Electronics Power | 11 |
| - | 11 Weeks | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | 17.3μH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.485 12.32mm | - | - | RoHS Compliant | ||
![]() PA1769NLT Pulse Electronics Power | 11 |
| - | 11 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 6.7μH | - | - | 5V | 36V | 60V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA2086NLT Pulse Electronics Power | 11 |
| - | 13 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 9.5W | - | - | - | L14.0XB17.65XH12.07 (mm) | 164μH | - | - | 12V | 33V | 57V | SMPS TRANSFORMER | - | 5V | 2 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA2362NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | - | YES | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | unknown | L13.08XB15.24XH11.45 (mm) | 25.2μH | - | - | 5V | 20V | 30V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant | ||
![]() PA1280NL Pulse Electronics Power | 50 |
| - | 11 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~125°C | - | 2014 | 0.421Lx0.525W 10.70mmx13.34mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 3W | - | - | - | L10.67XB13.34XH9.27 (mm) | 310μH | - | - | 12V | 33V | 57V | SMPS TRANSFORMER | - | 5V | 1 | 2 | 0.365 9.27mm | 10.67mm | 13.34mm | RoHS Compliant | ||
![]() PA2367NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | - | YES | - | 250kHz | -40°C~130°C | - | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 10W | - | - | - | L14.0XB17.65XH12.07 (mm) | 85μH | - | - | 5V | 36V | 57V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA1861NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 11W | - | - | unknown | L14.0XB17.65XH12.07 (mm) | 115.5μH | - | - | 3.3V | 33V | 57V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA2053NL Pulse Electronics Power | 20 |
| - | 9 Weeks | Surface Mount | - | YES | 12 | 330kHz | -40°C~125°C | - | 2008 | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | EAR99 | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 29.21mm | - | L29.21XB21.84XH11.43 (mm) | 292μH | Dual | Gull Wing | 6V | 41V | 56V | SMPS TRANSFORMER | - | 6V | 2 | 1 | 0.450 11.43mm | - | 21.84mm | RoHS Compliant | ||
![]() PA0751NL Pulse Electronics Power | 11 |
| - | 9 Weeks | Surface Mount | SMD/SMT | YES | 12 | 250kHz | -40°C~125°C | - | 2015 | 0.860Lx1.150W 21.84mmx29.21mm | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 13W | - | 26.16mm | - | L29.21XB21.84XH11.43 (mm) | 110μH | - | Gull Wing | 3.3V | 25V | 75V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.450 11.43mm | 29.21mm | 21.84mm | RoHS Compliant | ||
![]() HX1112QNLT Pulse Electronics Network | 20 |
| - | 19 Weeks | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 0.583Lx0.460W 14.81mmx11.68mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 0.192 4.88mm | - | - | RoHS Compliant | ||
![]() PA2364NL Pulse Electronics Power | 11 |
| - | 17 Weeks | Surface Mount | - | YES | - | 250kHz | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | - | - | 3.3V | 10V | 20V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant | ||
![]() PA3171NLT Pulse Electronics Power | 20 |
| - | 9 Weeks | Surface Mount | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.485 12.32mm | - | - | RoHS Compliant | ||
![]() PA2725NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | - | - | - | - | -40°C~130°C | - | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | 139.5μH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.485 12.32mm | - | - | RoHS Compliant | ||
![]() PA2070NLT Pulse Electronics Power | 11 |
| - | 11 Weeks | Surface Mount | - | YES | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 164μH | - | - | 5V | 36V | 60V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA1460NLT Pulse Electronics Power | 11 |
| - | 13 Weeks | Surface Mount | - | YES | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | EAR99 | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 40μH | - | - | 12V | 43V | 57V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.485 12.32mm | 14mm | 17.65mm | RoHS Compliant | ||
![]() PA2363NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | - | YES | - | 250kHz | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | - | - | 5V | 10V | 20V | SMPS TRANSFORMER | - | - | 1 | 2 | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant |