- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA3242NL Pulse Electronics Power | 11 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | - | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | ||
![]() PA2328NL Pulse Electronics Power | 3000 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 250kHz | -40°C~130°C | Bulk | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 100μH | - | Dual | - | 5V | 33V | 57V | - | - | SMPS TRANSFORMER | 4:2.14 | - | - | 1 | 2 | - | 0.485 12.32mm | 14mm | 17.65mm | No | RoHS Compliant | ||
![]() PA2437NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | unknown | - | L14.0XB17.65XH12.07 (mm) | 80μH | - | - | - | 3.3V | 36V | 60V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 3 | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() PA2398NLT Pulse Electronics Power | 581 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 0.860Lx1.150W 21.84mmx29.21mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.450 11.43mm | - | - | - | RoHS Compliant | ||
![]() B2064T Pulse Electronics Network | 371 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 6.200012g | - | - | Tape & Reel (TR) | 2012 | 0.530Lx0.516W 13.46mmx13.11mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 480μH | - | - | - | - | - | - | - | - | ADSL | 1:1 | - | - | - | - | 13.46mm | 0.485 12.32mm | 17.65mm | - | - | Non-RoHS Compliant | ||
![]() HM1331NLT Pulse Electronics Network | 20 |
| - | 19 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.500Lx0.600W 12.70mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.300 7.62mm | - | - | - | RoHS Compliant | ||
![]() PA2454NLT Pulse Electronics Power | 731 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | - | - | - | - | unknown | - | L13.08XB15.24XH11.45 (mm) | 24μH | - | - | - | 5V | 20V | 30V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | ||
![]() PE-68884 Pulse Electronics Network | 320 | - | - | - | Surface Mount | - | - | - | 12 | - | - | - | - | 2008 | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.36CT; 1CT:1.36CT | - | TUBE | Unshielded | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | - | - | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.36 | - | 11 dB | - | - | 8.64mm | - | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() HM2100NL Pulse Electronics Network | 7800 |
| - | 6 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 2017 | 0.579Lx0.459W 14.70mmx11.65mm | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | 0.136 3.45mm | - | - | - | RoHS Compliant | ||
![]() PA2456NL Pulse Electronics Power | 333 |
| - | 9 Weeks | - | Surface Mount | - | YES | 8 | - | 250kHz | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | TAPE & REEL | - | - | - | unknown | - | - | 24μH | - | - | - | 12V | 20V | 30V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | 0.451 11.45mm | - | 15.24mm | - | RoHS Compliant | ||
![]() H1259FNLT Pulse Electronics Network | 19608 | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 40 | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 1.110Lx0.608W 28.19mmx15.44mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() BX4175WNL Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 0.07oz 1.99g | 12000kHz | -40°C~85°C | Tube | 2006 | 0.386Lx0.358W 9.80mmx9.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | TRAY | - | - | - | unknown | - | L9.8XB9.1XH10.7 (mm) | 270μH | - | - | Gull Wing | - | - | - | 138kHz | - | VDSL | 1.33:1 | - | - | - | - | - | 0.421 10.70mm | 9.8mm | 9.1mm | - | RoHS Compliant | ||
![]() T9030T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 48 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 1.255Lx0.712W 31.88mmx18.08mm | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | ISDN | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, MATCHED TO LEVEL ONES LXT384LE/BE OCTAL T1/E1 TRANSCEIVER | - | TUBE | - | 4 | 21.64mm | - | UL | L31.88XB18.08XH7.75 (mm) | 1.2mH | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | - | - | 8 | 7.75mm | 0.305 7.75mm | 31.88mm | 18.08mm | No | Non-RoHS Compliant | ||
![]() BX4175WNLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 0.07oz 1.99g | 12000kHz | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.386Lx0.358W 9.80mmx9.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | L9.8XB9.1XH10.7 (mm) | 270μH | - | - | Gull Wing | - | - | - | 138kHz | - | VDSL | 1.33:1 | - | - | - | - | - | 0.421 10.70mm | 9.8mm | 9.1mm | - | RoHS Compliant | ||
![]() H1174FNLT Pulse Electronics Network | 22655 |
| - | 11 Weeks | - | Surface Mount | Module | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.515Lx0.574W 13.08mmx14.57mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.145 3.69mm | - | - | - | RoHS Compliant | ||
![]() PA2204NLT Pulse Electronics Power | 11 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 5μH | - | - | - | 3.3V | 10V | 14V | - | - | SMPS TRANSFORMER | - | - | - | 2 | 2 | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() PA2194NLT Pulse Electronics Power | 20 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | 15W | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 617.4μH | - | - | - | 5V | 33V | 57V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() TX1680NL Pulse Electronics Network | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | 0.25oz 7.12g | - | -40°C~85°C | Tray | 2010 | 1.120Lx0.680W 28.45mmx17.27mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L28.45XB17.27XH11.18 (mm) | 1.2mH | - | - | - | - | - | - | - | - | T1/E1 (16) | 1:2 | - | - | - | - | - | 0.458 11.63mm | 28.45mm | 17.27mm | No | RoHS Compliant | ||
![]() TX1314NL Pulse Electronics Network | 20 |
| - | - | Surface Mount | Surface Mount | - | - | 6 | 0.02oz 0.57g | - | -40°C~85°C | Tube | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | 9.91mm | - | - | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | - | - | - | T1/E1 (Single) | 1:1 | - | - | - | - | - | 0.250 6.35mm | - | 7mm | No | RoHS Compliant | ||
![]() PA2291NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~125°C | Tape & Reel (TR) | 2015 | 0.860Lx1.150W 21.84mmx29.21mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 57.6μH | - | - | - | 5V | 36V | 72V | - | - | SMPS TRANSFORMER | - | 3.3V | - | 2 | 3 | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant |