- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | DC Resistance (DCR) (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA2291NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~125°C | Tape & Reel (TR) | 2015 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 57.6μH | - | - | - | - | - | 5V | 36V | 72V | - | - | - | - | SMPS TRANSFORMER | - | 3.3V | - | 2 | 3 | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | ||
![]() T1096NLT Pulse Electronics Network | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.41CT; 1CT:1.41CT | - | - | - | - | 9.53mm | - | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.41 | - | 11 dB | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | ||
![]() PE-68864NLT Pulse Electronics Network | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1:1 | - | - | Unshielded | - | 15.24mm | UL | L17.15XB11.58XH8.81 (mm) | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | 11 dB | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() PA2221NL Pulse Electronics Power | 11 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 12W | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 152μH | - | - | - | - | - | 3.3V | 33V | 60V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() HM1190NLT Pulse Electronics Network | In Stock | - | - | 19 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | ||
![]() TX1267T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 Transmitter, 1:1 Receiver | - | - | - | - | 6.99mm | 0.275 6.99mm | - | - | - | Non-RoHS Compliant | ||
![]() PE-68822 Pulse Electronics Network | 2000 | - | - | - | Surface Mount | - | - | - | 12 | 4.000004g | - | - | - | 2008 | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 15.24mm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | - | 1:2 | - | 11 dB | - | - | 8.64mm | - | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() H1102NLS Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 0°C~70°C | - | - | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | 0.245 6.22mm | - | - | - | Non-RoHS Compliant | ||
![]() PE-68836 Pulse Electronics Network | 2973 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | - | - | - | Rail/Tube | 2012 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.5mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1/1.26, 1:1/1.26 | - | 11 dB | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | Non-RoHS Compliant | ||
![]() H7018FNL Pulse Electronics Network | 66 |
| - | 15 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | 0°C~70°C | Tube | 2013 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | 0.230 5.85mm | - | - | No | RoHS Compliant | ||
![]() PA2517NL Pulse Electronics Power | 2400 |
| - | 17 Weeks | - | Through Hole | - | NO | 10 | - | 60kHz | -40°C~130°C | - | 2011 | - | 0.717Lx0.630W 18.20mmx16.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | FLYBACK TRANSFORMER | 60W | - | - | - | 16mm | - | L18.2XB16.0XH18.0 (mm) | 1.2mH | - | - | - | - | PC Pin | 12V | - | 400V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | 0.709 18.00mm | 18.2mm | - | - | RoHS Compliant | ||
![]() HX1217NLT Pulse Electronics Network | 51 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | ||
![]() B4021NL Pulse Electronics Network | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | 6 | 0.02oz 0.57g | - | -40°C~85°C | Tube | 2002 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 9.91mm | - | - | 190μH | - | - | - | - | Gull Wing | - | - | - | - | - | 0.5 dB | - | VDSL | 1:1 | - | 18 dB | - | - | - | 0.250 6.35mm | 7.62mm | - | No | RoHS Compliant | ||
![]() B8245NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | - | Tray | 2007 | SMART | 2.016Lx0.634W 51.20mmx16.10mm | - | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | - | 2 | - | - | L51.2XB16.1XH12.0 (mm)/L2.016XB0.634XH0.472 (inch) | - | - | 220Ohm | - | 80mA | - | - | - | - | TELECOM FILTER | 12.5Ohm | - | - | ADSL | - | - | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.1mm | No | RoHS Compliant | ||
![]() PE-65838 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 10 | - | - | - | Rail/Tube | 2008 | - | - | - | - | Obsolete | Vendor Undefined | Through Hole | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 14.22mm | - | - | - | 700mOhm | - | - | - | PC Pin | - | - | - | - | - | - | 1.5kV | - | 1:1.14 | - | 11 dB | - | - | 10.2mm | - | 14.22mm | 14.22mm | No | RoHS Compliant | ||
![]() PE-65363 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 0.350Lx0.500W 8.89mmx12.70mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | - | - | - | 500μH | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:4CT | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() H5020FNL Pulse Electronics Network | 25548 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 50 | - | - | 0°C~70°C | Bulk | 2013 | - | 1.100Lx0.395W 27.94mmx10.03mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | 8 | 10.92mm | - | L27.94XB10.03XH8.33 (mm) | 350μH | 650mOhm | - | - | - | Gull Wing | - | - | - | - | - | -1.2 dB | - | LAN 10/100/1000 Base-T | 1:1 | - | -16 dB | - | - | - | 0.340 8.64mm | 27.94mm | 10.03mm | No | RoHS Compliant | ||
![]() ST6200FNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Bulk | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm | - | - | - | Gull Wing | - | - | - | - | - | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() P5001NL Pulse Electronics Power | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | - | - | - | -30°C~110°C | Bulk | 2007 | - | 0.717Lx0.630W 18.20mmx16.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 2W | TRAY | - | - | - | - | L16.0XB18.2XH17.7 (mm) | - | - | - | Single | - | - | 12V | 85V | 265V | - | - | - | - | SMPS TRANSFORMER | 1:0.1 | 12V | - | 2 | 1 | - | 0.697 17.70mm | 16mm | 18.2mm | No | RoHS Compliant | ||
![]() TX3047NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | e3 | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 25.4mm X 7.87mm X 7.11mm | 100μH | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | T3/E3 (Octal) | 1:1 | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant |