- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B4006NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | 0.04oz 1.14g | -40°C~85°C | Tube | 2003 | 0.500Lx0.350W 12.70mmx8.89mm | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 12.7mm | - | - | - | PC Pin | - | - | - | 0.5 dB | - | VDSL | 1:1 | - | 14 dB | - | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | ||
![]() BX2577LNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | 0.23oz 6.55g | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.537Lx0.622W 13.65mmx15.80mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 15.8mm | - | 701μH | - | Gull Wing | - | - | - | - | - | ADSL | 1:4 | - | - | - | - | - | - | - | 0.492 12.50mm | - | 13.65mm | No | RoHS Compliant | ||
![]() BX2900HNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 0.22oz 6.27g | -40°C~85°C | Tube | 2006 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | ||
![]() HM1238NLT Pulse Electronics Network | 2526 |
| Datasheet | - | - | Surface Mount | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | 0.330Lx0.303W 8.38mmx7.69mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.167 4.25mm | - | - | - | RoHS Compliant | ||
![]() P5004NL Pulse Electronics Power | 61 |
| - | 11 Weeks | - | Through Hole | - | NO | - | - | -30°C~110°C | - | 2007 | 0.717Lx0.630W 18.20mmx16.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4W | TRAY | - | - | - | L16.0XB18.2XH17.7 (mm) | - | - | - | 6V | 85V | 265V | - | - | SMPS TRANSFORMER | 1:0.07:0.07 | 5.5V | - | 2 | 1 | - | - | - | 0.697 17.70mm | 16mm | 18.2mm | - | RoHS Compliant | ||
![]() BX2302WANLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 8 | 0.05oz 1.42g | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.386Lx0.358W 9.80mmx9.10mm | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 9.1mm | - | 410μH | - | Gull Wing | - | - | - | - | - | ADSL | 1.4:1 | - | - | - | - | - | - | - | 0.421 10.70mm | 9.8mm | - | No | RoHS Compliant | ||
![]() BX4154LNLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.05oz 1.42g | -40°C~85°C | Tape & Reel (TR) | 2012 | 0.315Lx0.315W 8.00mmx8.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 340μH | - | Gull Wing | - | - | - | - | - | VDSL | 1:1.5 | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | No | RoHS Compliant | ||
![]() BX2916LNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE-65493NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 16 | 0.14oz 3.99g | 0°C~70°C | Tube | 2006 | 0.920Lx0.560W 23.37mmx14.22mm | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | 14.22mm | - | 22mH | - | PC Pin | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 0.402 10.20mm | 23.37mm | 14.22mm | No | RoHS Compliant | ||
![]() ST7033FNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | 0°C~70°C | - | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.53mm | - | 90μH | 900mOhm | Gull Wing | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() ST6200FNLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 200mOhm | Gull Wing | - | - | - | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() BX2913LNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.23oz 6.55g | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.537Lx0.622W 13.65mmx15.80mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | L15.8XB13.65XH12.5 (mm) | 1.4mH | - | - | - | - | - | - | - | ADSL | 4.2:1 | - | - | - | - | - | - | - | 0.492 12.50mm | 15.8mm | 13.65mm | No | RoHS Compliant | ||
![]() H1278NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 12 | 0.06oz 1.71g | 0°C~70°C | Tape & Reel (TR) | 2010 | 0.583Lx0.460W 14.81mmx11.68mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 14.73mm | L14.81XB11.68XH4.88 (mm) | - | - | Gull Wing | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | 1:1 | - | 0.202 5.13mm | 14.81mm | 11.68mm | No | RoHS Compliant | ||
![]() B6104NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.01oz 0.28g | -40°C~85°C | Tape & Reel (TR) | 2007 | 0.210Lx0.330W 5.33mmx8.38mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | L8.38XB5.33XH3.99 (mm) | 100μH | 500mOhm | Gull Wing | - | - | - | - | - | Data/Voice Coupling | 1:1 | - | - | - | - | - | - | - | 0.157 3.99mm | 8.38mm | 5.33mm | No | RoHS Compliant | ||
![]() H1278NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 12 | 0.06oz 1.71g | 0°C~70°C | Tube | 2010 | 0.583Lx0.460W 14.81mmx11.68mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 14.73mm | L14.81XB11.68XH4.88 (mm) | - | - | Gull Wing | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -16 dB | - | - | - | 1:1 | - | 0.202 5.13mm | 14.81mm | 11.68mm | No | RoHS Compliant | ||
![]() B4033NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | -40°C~85°C | Tube | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | 1.14Ohm | Gull Wing | - | - | - | - | - | VDSL | 1:3 | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() PT4084 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | 1998 | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | - | ISDN | - | - | - | Unshielded | 1 | - | L0.8XB1.02XH0.675 (inch) | - | 13.5Ohm | PC Pin | - | - | - | - | 2kV | DATACOM TRANSFORMER | 1:0.75 | - | - | - | - | 85000 µH | - | 17.15mm | - | 25.91mm | 20.32mm | No | RoHS Compliant | ||
![]() H5004ENLT Pulse Electronics Network | 20 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2015 | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() H1270FNLT Pulse Electronics Network | 22655 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.515Lx0.574W 13.08mmx14.58mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | 0.145 3.68mm | - | - | No | RoHS Compliant | ||
![]() H2019FNLT Pulse Electronics Network | 942 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.53mm | L12.7XB8.79XH6.00 (mm) | 350μH | 650mOhm | Gull Wing | - | - | - | -1.2 dB | 1.5kV | LAN 10G Base-T | 1:1 | - | -12 dB | - | - | - | - | 5.9944mm | 0.236 5.99mm | 12.7mm | 8.79mm | No | RoHS Compliant |