- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Output Current 1 | Load Resistance | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H2019FNLT Pulse Electronics Network | 942 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1 | 9.53mm | - | - | L12.7XB8.79XH6.00 (mm) | 350μH | 650mOhm | - | Gull Wing | - | -1.2 dB | 1.5kV | LAN 10G Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 5.9944mm | 0.236 5.99mm | 12.7mm | 8.79mm | No | RoHS Compliant | - | ||
![]() HX5400NL Pulse Electronics Network | In Stock |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 8 | 0.35oz 9.97g | - | -40°C~85°C | Tray | 2009 | 1.120Lx0.680W 28.45mmx17.27mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 17.27mm | - | - | - | 350μH | 650mOhm | - | - | - | -1.2 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -16 dB | - | - | - | - | - | - | - | - | 11.18mm | 0.438 11.12mm | - | - | No | RoHS Compliant | - | ||
![]() HX1188FNL Pulse Electronics Network | 22000 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | -40°C~85°C | Tube | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1 | 9.53mm | - | - | L12.7XB9.09XH5.99 (mm) | 350 μH | - | - | Gull Wing | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 6mm | 0.241 6.12mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() H5120NL Pulse Electronics Network | 3 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | 0°C~70°C | Tube | 2009 | 0.650Lx0.365W 16.51mmx9.27mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 10/100/1000 BASE-T; ETHERNET | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | 4 | 9.65mm | 8mA | - | L16.51XB9.27XH2.08 (mm) | 350 μH | 65mOhm | 8mA | Gull Wing | - | 1 dB | 1.5kV | DATACOM TRANSFORMER | 1:1 | -10 dB | - | - | - | - | - | - | - | - | 2.08mm | 0.082 2.08mm | 16.51mm | 9.27mm | No | RoHS Compliant | - | ||
![]() TX1315NLT Pulse Electronics Network | 1521 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 6 | 0.02oz 0.57g | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | SIGNAL | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 9.91mm | - | - | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | 1500V | T1/E1 (Single) | 1:1 | - | 1 | 1 | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | No | RoHS Compliant | - | ||
![]() P0584NL Pulse Electronics Power | In Stock |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | 6 | - | - | -40°C~125°C | Tray | 2006 | 0.810Lx0.480W 20.57mmx12.19mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Matte Tin (Sn) | GATE DRIVE | - | - | - | 1 | 12.19mm | - | UL | L20.57XB12.19XH19.05 (mm) | 450μH | 80mOhm | - | PC Pin | - | - | 3kV | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 95VμS | - | - | - | - | 19.05mm | 0.750 19.05mm | 20.57mm | - | No | RoHS Compliant | - | ||
![]() HX5201NL Pulse Electronics Network | 1020 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 4 | 0.18oz 5.13g | - | -40°C~85°C | Tray | 2009 | 0.580Lx0.680W 14.73mmx17.27mm | - | - | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | Unshielded | - | 17.27mm | - | - | - | 350μH | 650mOhm | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -16 dB | - | - | - | - | - | - | - | - | 10.67mm | 0.430 10.92mm | - | - | No | RoHS Compliant | - | ||
![]() H5401NL Pulse Electronics Network | 85000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | 8 | 0.35oz 9.97g | - | 0°C~70°C | Tray | 2009 | 1.120Lx0.680W 28.45mmx17.27mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | 17.27mm | 8mA | - | - | 350 μH | 65mOhm | 8mA | - | - | -1.2 dB | 1.5kV | - | 1:1 | -18 dB | - | - | - | - | - | - | - | - | 10.92mm | 0.438 11.12mm | - | - | No | RoHS Compliant | - | ||
![]() T1145NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tube | 2009 | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1mH, 1mH | - | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() H0009T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | 100000kHz | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | 1 | 17.01mm | - | - | L14.22XB14.22XH2.08 (mm) | - | - | - | Gull Wing | 30000kHz | -0.9 dB | 1500V | LAN 10/100 Base-T | 1:1 | -11 dB | - | - | - | - | - | - | - | - | - | 0.082 2.08mm | 14.22mm | 14.22mm | No | Non-RoHS Compliant | - | ||
![]() TX1287NL Pulse Electronics Network | 85479 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.04oz 1.14g | - | -40°C~85°C | Tube | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | - | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2.42 | 11 dB | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() P0544NLT Pulse Electronics Power | 4100 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | 0.355Lx0.340W 9.02mmx8.64mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | Unshielded | 1 | 8.64mm | - | - | - | 3.3mH | 1.6Ohm | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 45.1VμS | 45.1 V-us | - | - | - | 2.49mm | 0.300 7.62mm | - | - | No | RoHS Compliant | - | ||
![]() HX1198FNLT Pulse Electronics Network | 7200 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 9.53mm | - | - | - | 350μH | - | - | Gull Wing | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 5.9944mm | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() H2019FNL Pulse Electronics Network | 22 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | 0°C~70°C | - | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 9.53mm | - | - | - | 350μH | - | - | Gull Wing | - | -1.2 dB | 1.5kV | LAN 10G Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 6mm | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() HX6096NL Pulse Electronics Network | 378 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 24 | - | - | -40°C~85°C | Tube | 2009 | 0.715Lx0.480W 18.16mmx12.20mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HEIGHT DIM. INCLUDE TERMINALS ALSO | - | - | 1 | 16mm | - | UL | L18.2XB12.2XH6.6 (mm) | 350μH | - | - | Gull Wing | - | -2 dB | 1500V | Power over Ethernet (PoE) | 1:1 | -10 dB | - | - | - | - | - | 0.72A | - | - | - | 0.260 6.60mm | 18.2mm | 12.2mm | No | RoHS Compliant | - | ||
![]() HX5401NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | 0.35oz 9.97g | - | -40°C~85°C | Tray | 2009 | 1.120Lx0.680W 28.45mmx17.27mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 17.27mm | - | - | - | 350μH | 65mOhm | - | Gull Wing | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | - | 11.18mm | 0.438 11.12mm | - | - | No | RoHS Compliant | - | ||
![]() H5004NLT Pulse Electronics Network | 298 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | Unshielded | 4 | 16mm | - | - | L17.53XB12.2XH5.26 (mm) | - | - | - | Gull Wing | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() 23Z91SMNL-T Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2010 | 0.450Lx0.265W 11.43mmx6.73mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | LAN; ETHERNET | - | - | - | 3 | 9.14mm | - | - | 11.43mm X 6.73mm X 5.46mm | 100μH | 300mOhm | - | Gull Wing | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | 1:1 | 2.4VμS | 2.4 V-us | - | - | 3ns | - | 0.215 5.46mm | 11.43mm | 6.73mm | No | RoHS Compliant | - | ||
![]() TX1287 Pulse Electronics Network | 50 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 16 | 0.04oz 1.14g | - | -40°C~85°C | Bulk | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | SIGNAL | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | TUBE | Unshielded | - | 9.53mm | - | UL | 12.83mm X 7.11mm X 6.22mm | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2.42 | 11 dB | 2 | 2 | - | - | - | - | 0.7Ohm | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HX5020 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 50 | 0.06oz 1.71g | - | -40°C~85°C | Bulk | - | 1.100Lx0.297W 27.94mmx7.54mm | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO | TUBE | Unshielded | 4 | 10.92mm | 8mA | - | L27.54XB7.54XH8.33 (mm) | - | - | - | Gull Wing | - | 1 dB | 1.5kV | LAN 1000 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | - | - | 8.66mm | 0.341 8.66mm | 27.54mm | 7.54mm | No | Non-RoHS Compliant | Contains Lead |