- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1112 Pulse Electronics Network | 50 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 12 | 0.06oz 1.71g | - | - | 0°C~70°C | Bulk | 2006 | 0.583Lx0.460W 14.81mmx11.68mm | - | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | TUBE | Unshielded | 1 | 14.73mm | 8mA | - | L14.81XB11.68XH4.88 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | 1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | 350 μH | - | - | - | 4.88mm | 0.202 5.13mm | 14.81mm | 11.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H5004 Pulse Electronics Network | 25 | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 24 | 0.06oz 1.71g | - | - | 0°C~70°C | Bulk | 2007 | 0.690Lx0.480W 17.53mmx12.20mm | e0 | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | TUBE | Unshielded | 4 | 16mm | 8mA | IEEE | L17.53XB12.2XH5.51 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | 1 dB | 1.5kV | LAN 1000 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | 5.51mm | 0.235 5.97mm | 17.53mm | 12.2mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() TX3051T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 1.120Lx0.480W 28.45mmx12.19mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | L28.45XB12.19XH7.11 (mm) | 60μH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T3/E3 (Twelve) | 1:1 | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 28.45mm | 12.19mm | No | Non-RoHS Compliant | - | ||
![]() H1199FNL Pulse Electronics Network | 22655 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | - | 0°C~70°C | Bulk | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 9.65mm | - | - | - | 350μH | 650mOhm | - | - | - | Gull Wing | - | - | - | - | -1.2 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 5.9944mm | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() B1015 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX6101NLT Pulse Electronics Network | 209 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 1.095Lx0.480W 27.81mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() H5014FNL Pulse Electronics Network | 25548 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 48 | - | - | - | 0°C~70°C | Tube | 2013 | 1.095Lx0.590W 27.81mmx14.99mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 15.37mm | - | - | - | 350μH | 650mOhm | - | - | - | Gull Wing | - | - | - | - | -1.2 dB | - | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | No | RoHS Compliant | - | ||
![]() PA1477NL Pulse Electronics Power | 537 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | 200kHz | - | -40°C~125°C | Bulk | 2008 | 0.860Lx1.150W 21.84mmx29.21mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | - | 29.21mm | - | - | L29.21XB21.84XH11.43 (mm) | 38.3μH | - | - | Single | - | Gull Wing | 3.3V | 36V | 72V | - | - | - | SMPS TRANSFORMER | 8:4 | - | 1 | 3 | - | - | - | - | - | 0.450 11.43mm | - | 21.84mm | No | RoHS Compliant | - | ||
![]() H7229FNL Pulse Electronics Network | 1242 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | 0°C~70°C | - | 2017 | 0.545Lx0.591W 13.84mmx15.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | ETHERNET | - | - | - | - | - | 1 | - | - | IEEE | - | 120μH | - | - | - | - | - | - | - | - | - | - | 1500V | LAN 10G Base-T | 1:1 | - | - | - | - | 1:1 | - | - | - | 0.250 6.35mm | 15mm | 13.84mm | - | RoHS Compliant | - | ||
![]() TX1342NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.1oz 2.85g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Octal) | 1:1.15 | - | - | - | - | - | - | - | - | 0.295 7.49mm | - | - | No | RoHS Compliant | - | ||
![]() PE-65837NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | L14.22XB14.22XH10.2 (mm) | 1.5mH | 70Ohm | - | - | - | PC Pin | - | - | - | - | - | - | T1/E1 (Single) | 1:1.08 | - | - | - | - | - | - | - | - | 0.402 10.20mm | 14.22mm | 14.22mm | No | RoHS Compliant | - | ||
![]() PE-64954 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2009 | 0.800Lx0.386W 20.32mmx9.80mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 1.2mH, 1.2mH | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2CT, 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | - | Non-RoHS Compliant | - | ||
![]() PE-65415 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | - | - | - | - | 2008 | 0.350Lx0.500W 8.89mmx12.70mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | 8.89mm | - | - | - | 1.2mH | 700mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | - | Non-RoHS Compliant | - | ||
![]() TX1099NLT Pulse Electronics Network | 20000 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.04oz 1.14g | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1:0.8; 1CT:1:0.8 | - | - | - | - | - | 9.53mm | - | - | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() T1063T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 70°C | - | - | 2012 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | - | TAPE & REEL | - | - | - | - | BABT | 28.58mm X 12.32mm X 5.84mm | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | TELECOM TRANSFORMER | 1:1.36 | - | - | - | - | - | - | - | 5.84mm | - | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() HX2358NLS Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-65831NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 10 | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | 14.22mm | - | - | - | 800μH | 500mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1CS:1 | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | No | RoHS Compliant | - | ||
![]() BX8214VNL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 4kHz | - | -40°C~85°C | Tray | 2007 | 2.016Lx0.640W 51.20mmx16.26mm | - | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | 100Ohm | - | - | - | - | - | 50nF | - | - | - | - | - | - | - | L51.2XB16.26XH12.0 (mm) | - | - | 800Ohm | - | 100mA | - | - | - | - | 0.2kHz | - | - | ADSL | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.26mm | No | RoHS Compliant | - | ||
![]() PE-65541NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 8 | 0.14oz 3.99g | - | - | - | Tube | 2009 | 0.558Lx0.558W 14.17mmx14.17mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.17mm | - | - | - | 6mH | 1.4Ohm | - | - | - | PC Pin | - | - | - | - | - | - | T1/E1 (Single) | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | 14.17mm | - | No | RoHS Compliant | - | ||
![]() PA2777NLT Pulse Electronics Power | 985 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2013 | 0.291Lx0.248W 7.40mmx6.30mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GATE DRIVE | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | - | - | 1 | - | - | - | L7.1XB6.1XH5.5 (mm) | 335.2μH | - | - | - | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | - | 1:1 | 9.3VμS | 9.3 V-us | - | 0.232 5.90mm | 7.1mm | 6.1mm | - | RoHS Compliant | - |