- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Current | Lead/Base Style | Filter Type | DC Resistance (DCR) (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX2516W Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 0.408:1 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() PE-65762 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H1174FNL Pulse Electronics Network | 20 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | 0°C~70°C | - | 2013 | - | 0.515Lx0.574W 13.08mmx14.57mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 0.145 3.69mm | - | - | No | RoHS Compliant | ||
![]() HX1112QNL Pulse Electronics Network | 22655 |
| - | 19 Weeks | - | Surface Mount | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~85°C | - | 2015 | - | 0.583Lx0.460W 14.81mmx11.68mm | yes | Active | 1 (Unlimited) | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | 0.192 4.88mm | - | - | - | RoHS Compliant | ||
![]() B6106NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.01oz 0.28g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.210Lx0.330W 5.33mmx8.38mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | L8.38XB5.33XH3.99 (mm) | 177μH | 600mOhm | - | - | Gull Wing | - | - | - | - | Data/Voice Coupling | 1.15:1 | - | - | - | - | - | - | 0.157 3.99mm | 8.38mm | 5.33mm | No | RoHS Compliant | ||
![]() TX1252NL Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | DIP | 6 | 0.07oz 1.99g | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | 8.89mm | UL | - | 1.2mH | 1Ohm | - | - | PC Pin | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | ||
![]() PE-61015 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8.599998g | - | - | - | 0°C~70°C | Bulk | 2007 | - | 0.775Lx0.940W 19.68mmx23.87mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | TUBE | 1 | - | UL | L23.87XB19.68XH20.58 (mm) | 5mH | 6.3Ohm | - | - | - | - | - | - | 2400V | PULSE TRANSFORMER | 1:1 | - | - | 1:1 | 1500VμS | 1500 V-us | 20.58mm | 0.821 20.85mm | 23.87mm | 19.68mm | - | Non-RoHS Compliant | ||
![]() BX4082WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.06oz 1.71g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.378Lx0.354W 9.60mmx9.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | L9.6XB9.0XH11.0 (mm) | 220μH | - | - | - | Gull Wing | - | - | - | - | VDSL | 3:1 | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() T1129NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | 70°C | - | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:1.36 | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | ||
![]() T1063NL Pulse Electronics Network | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | 70°C | - | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:1.36 | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | ||
![]() T1023NL Pulse Electronics Network | 90 | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.41CT; 1CT:1.41CT | - | - | 9.53mm | UL | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | - | - | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1.41CT, 1CT:1.41CT | 11 dB | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() H1138NL Pulse Electronics Network | 15 | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | 0.11oz 3.13g | - | - | - | 0°C~70°C | Tube | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | 1 | 12.83mm | - | L25.4XB12.83XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | -0.8 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | 350 μH | 1CT:1CT | - | - | 9.4mm | 0.245 6.22mm | 25.4mm | - | No | RoHS Compliant | ||
![]() BX4090WANLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.07oz 1.99g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.378Lx0.354W 9.60mmx9.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | L9.6XB9.0XH11.0 (mm) | 200μH | - | - | - | Gull Wing | - | - | - | - | VDSL | 3.5:1 | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() BX4090WANL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.07oz 1.99g | - | - | - | -40°C~85°C | Tube | 2006 | - | 0.378Lx0.354W 9.60mmx9.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | TRAY | - | - | - | L9.6XB9.0XH11.0 (mm) | 200μH | - | - | - | Gull Wing | - | - | - | - | VDSL | 3.5:1 | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() B8046NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | - | - | Tray | 2010 | SMART | 2.004Lx0.634W 50.90mmx16.10mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | 2 | - | - | L50.9XB16.1XH15.74 (mm)/L2.004XB0.634XH0.62 (inch) | - | - | 320Ohm | 100mA | - | TELECOM FILTER | 50Ohm | - | - | ADSL | - | - | - | - | - | - | - | 0.620 15.74mm | 50.9mm | 16.1mm | No | RoHS Compliant | ||
![]() PE-64994NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tube | 2006 | - | 0.559Lx0.559W 14.20mmx14.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22mH | 2.5Ohm | - | - | PC Pin | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1.8 | - | - | - | - | - | - | 0.402 10.20mm | - | - | No | RoHS Compliant | ||
![]() H0055NL Pulse Electronics Network | 2600 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 0.01oz 0.28g | - | - | - | 0°C~70°C | Tube | 2010 | Star Magnetics™ | 0.465Lx0.340W 11.81mmx8.63mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 1 | - | - | L11.81XB8.63XH2.16 (mm) | 200μH | - | - | - | Gull Wing | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 0.085 2.16mm | 11.81mm | 8.63mm | No | RoHS Compliant | ||
![]() BX4082WNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.06oz 1.71g | - | - | - | -40°C~85°C | Tube | 2006 | - | 0.378Lx0.354W 9.60mmx9.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | TRAY | - | - | - | L9.6XB9.0XH11.0 (mm) | 220μH | - | - | - | Gull Wing | - | - | - | - | VDSL | 3:1 | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() T1145NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 40 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | 16.26mm | - | L28.58XB12.32XH5.84 (mm) | 1mH, 1mH | - | - | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | ||
![]() H0055NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 12 | 0.01oz 0.28g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 0.465Lx0.340W 11.81mmx8.63mm | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 1 | - | - | L11.81XB8.63XH2.16 (mm) | 200μH | - | - | - | Gull Wing | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 0.085 2.16mm | 11.81mm | 8.63mm | No | RoHS Compliant |