- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Approval Agency | Physical Dimension | Voltage | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65848FNL Pulse Electronics Network | 2240 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | 8 | - | - | - | -40°C~85°C | Bulk | 2013 | 0.475Lx0.566W 12.07mmx14.37mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | 3.5mH | 500mOhm | - | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 0.340 8.64mm | - | - | - | - | RoHS Compliant | - | ||
![]() PA2006NL Pulse Electronics Power | 1450 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~130°C | Tube | 2008 | 0.340Lx0.460W 8.64mmx11.68mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | 2 | - | - | - | L8.64XB11.68XH4.06 (mm) | - | 864μH | 820mOhm | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 26VμS | - | 28ns | - | 0.160 4.06mm | 8.64mm | 11.68mm | No | - | RoHS Compliant | - | ||
![]() TX1315NL Pulse Electronics Network | 366 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 6 | 0.02oz 0.57g | - | - | -40°C~85°C | Tube | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | e3 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | - | 9.91mm | - | - | - | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | 1.5kV | T1/E1 (Single) | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 7mm | No | - | RoHS Compliant | - | ||
![]() H1012NL Pulse Electronics Network | 53 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.11oz 3.13g | - | 100000kHz | 0°C~70°C | Tube | 2007 | 1.000Lx0.390W 25.40mmx9.91mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 12.83mm | - | IEEE | L25.4XB12.83XH5.97 (mm) | - | - | - | - | Gull Wing | 100kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -20 dB | - | 350 μH | - | - | - | - | 9.4mm | 0.245 6.22mm | 25.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ST7010QNL Pulse Electronics Network | 121 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | - | 0°C~70°C | Tube | 1998 | 0.455Lx0.275W 11.56mmx6.99mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | - | - | - | - | - | - | - | - | 9.53mm | 3.6A | - | - | - | 18μH, 60μH, 80μH, 175μH | 900mOhm | 3.6A | Gull Wing | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | - | RoHS Compliant | - | ||
![]() E2458NL Pulse Electronics Network | 571 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2006 | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | - | - | 9.4mm | - | - | - | - | 160μH, 160μH | 300mOhm | - | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1.41 | - | - | - | - | - | - | - | 5.9944mm | 0.241 6.12mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | ||
![]() H1019NL Pulse Electronics Network | 5000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | - | - | - | 0°C~70°C | Tube | 2005 | 1.000Lx0.390W 25.40mmx9.91mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | - | - | 1 | 12.83mm | - | - | 25.4mm X 9.91mm X 5.97mm | - | - | - | - | Gull Wing | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -20 dB | - | 350 μH | 1CT:1CT; 1CT:1CT | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | - | RoHS Compliant | - | ||
![]() H6096FNL Pulse Electronics Network | 83 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 24 | - | Plastic | - | 0°C~70°C | Bulk | 2013 | 0.715Lx0.595W 18.16mmx15.11mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | 350μH | 300mOhm | - | Gull Wing | - | -1.2 dB | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 6.6mm | 0.260 6.60mm | - | - | No | - | RoHS Compliant | - | ||
![]() PA0184NLT Pulse Electronics Power | 2100 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | 599.989307mg | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | 0.355Lx0.340W 9.02mmx8.64mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 8.64mm | - | - | - | 1.5kV | 1.2mH | 910mOhm | - | - | - | - | 1.5kV | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 27.2VμS | 27.2 V-us | - | 7.6mm | 0.300 7.62mm | 9mm | - | No | - | RoHS Compliant | - | ||
![]() HX5004NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | 100000kHz | -40°C~85°C | Tube | 2008 | 0.690Lx0.480W 17.53mmx12.20mm | e3 | yes | Active | 4 (72 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | Unshielded | 4 | 16mm | - | - | L17.53XB12.2XH5.26 (mm) | - | 350 μH | - | - | Gull Wing | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 4 | - | - | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() H5187NL Pulse Electronics Network | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | General Purpose | 1:1 | - | - | - | - | - | - | - | - | 0.385 9.77mm | - | - | - | - | RoHS Compliant | - | ||
![]() H6096FNLT Pulse Electronics Network | 2962 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 24 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.715Lx0.595W 18.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() T3001NL Pulse Electronics Network | 145 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | - | - | 340000kHz | -40°C~85°C | Tube | 2007 | 0.300Lx0.275W 7.62mmx7.00mm | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 9.91mm | - | UL | - | - | 100μH | - | - | Gull Wing | 200kHz | - | 1.5kV | T3/E3 (Single) | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() H2017NLT Pulse Electronics Network | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 48 | 0.18oz 5.13g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 1.120Lx0.480W 28.45mmx12.19mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 12.19mm | - | - | L28.45XB12.19XH7.11 (mm) | - | - | 3.5Ohm | - | Gull Wing | - | -1.2 dB | 1.8kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | 7.11mm | 0.290 7.36mm | 28.45mm | - | No | - | RoHS Compliant | - | ||
![]() H5400NL Pulse Electronics Network | 85000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 8 | 0.35oz 9.97g | - | - | 0°C~70°C | Tray | 2009 | 1.120Lx0.680W 28.45mmx17.27mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | - | 4 | 17.27mm | 8mA | - | - | - | 350 μH | 65mOhm | 8mA | - | - | -1.2 dB | 1.5kV | DATACOM TRANSFORMER | 1:1 | -18 dB | - | - | - | - | - | - | 10.92mm | 0.438 11.12mm | - | - | No | - | RoHS Compliant | - | ||
![]() PA2005NLT Pulse Electronics Power | 850 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 6 | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | 0.340Lx0.460W 8.64mmx11.68mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | 8504.31.20.00 | TR | - | 3 | 11.68mm | - | - | - | - | 840μH | 1.05Ohm | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 26VμS | - | 28ns | - | 0.160 4.06mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-68788NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 10 | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2008 | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 14.22mm | - | UL | - | - | 1.2mH | 600mOhm | - | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:1.41 | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | - | - | No | - | RoHS Compliant | - | ||
![]() HX1188 Pulse Electronics Network | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | 16 | 0.03oz 0.85g | - | - | -40°C~85°C | Bulk | - | 0.500Lx0.280W 12.70mmx7.11mm | e0 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | 10/100 BASE-T | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | Unshielded | 1 | 9.53mm | 8mA | - | L12.7XB7.11XH5.97 (mm) | - | - | - | - | Gull Wing | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -20 dB | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HX5009NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 0.06oz 1.71g | - | - | -40°C~85°C | Tube | 2008 | 0.537Lx0.600W 13.64mmx15.24mm | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:1CT | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | - | RoHS Compliant | - | ||
![]() T9030NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 48 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 1.255Lx0.712W 31.88mmx18.08mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 21.64mm | - | - | - | - | 1.2mH | - | - | Gull Wing | - | - | - | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | - | 0.305 7.75mm | 31.88mm | - | No | - | RoHS Compliant | - |