- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Current | Lead/Base Style | Filter Type | DC Resistance (DCR) (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Primary Inductance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-68866NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.5mH | - | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() PE-68645NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | UL | L12.7XB8.89XH6.35 (mm) | 700μH | 500mOhm | - | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.36 | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | ||
![]() PE-68866NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.83 (mm) | 1.2mH, 1.5mH | - | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() B2189NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 450μH | 1.3Ohm | - | - | Gull Wing | - | - | - | - | - | ADSL | 1.8:1 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() B2064NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 480μH | 1Ohm | - | - | Gull Wing | - | - | - | - | - | ADSL | 1:1 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() B2064NL Pulse Electronics Network | 200 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 480μH | 1Ohm | - | - | Gull Wing | - | - | - | - | - | ADSL | 1:1 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() TX1320NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.02oz 0.57g | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | 800mOhm | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Single) | 1CT:1.36CT | - | - | - | 0.250 6.35mm | - | - | No | RoHS Compliant | ||
![]() B4033NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1mH | 1.14Ohm | - | - | Gull Wing | - | - | - | - | - | VDSL | 1:3 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() T3011NL Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 6 | - | 340000kHz | -40°C~85°C | Tube | 2007 | 0.300Lx0.275W 7.62mmx7.00mm | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 9.91mm | unknown | UL | - | 100μH | - | - | - | Gull Wing | - | - | 200kHz | - | - | T3/E3 (Single) | 1:1 | - | - | - | 0.250 6.35mm | - | 7mm | - | RoHS Compliant | ||
![]() TX1474NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Octal) | 1:1.42 | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | ||
![]() H1049NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 40 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2009 | 1.125Lx0.480W 28.58mmx12.19mm | yes | Obsolete | 4 (72 Hours) | - | EAR99 | 10/100 BASE-TX | HEIGHT AND BREADTH DIMENSIONS INCLUDE TERMINALS ALSO | - | - | 2 | 16.26mm | - | - | L28.58XB16.26XH5.84 (mm) | - | - | - | - | Gull Wing | - | - | - | -0.5 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | 350 μH | - | 0.230 5.84mm | 28.58mm | - | No | RoHS Compliant | ||
![]() BX2483WNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2003 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 410μH | - | - | - | Gull Wing | - | - | - | - | - | ADSL | 2:1 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() BX2900WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | L14.1XB13.34XH12.07 (mm) | 100μH | - | - | - | Gull Wing | - | - | - | - | - | ADSL | 2:1 | - | - | - | 0.485 12.32mm | 14.1mm | 13.34mm | No | RoHS Compliant | ||
![]() BX2900WNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2006 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | TRAY | - | - | - | - | - | L14.1XB13.34XH12.07 (mm) | 100μH | - | - | - | Gull Wing | - | - | - | - | - | ADSL | 2:1 | - | - | - | 0.485 12.32mm | 14.1mm | 13.34mm | No | RoHS Compliant | ||
![]() TX1474NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Octal) | 1:1.42 | - | - | - | 0.295 7.49mm | 25.4mm | 10.8mm | No | RoHS Compliant | ||
![]() BX2479WNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2006 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | TRAY | - | - | - | - | - | L14.1XB13.34XH12.07 (mm) | 1.5mH | - | - | - | Gull Wing | - | - | - | - | - | ADSL | 2:1 | - | - | - | 0.485 12.32mm | 14.1mm | 13.34mm | No | RoHS Compliant | ||
![]() BX8214NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | 4kHz | -40°C~85°C | Tray | 2007 | 2.016Lx0.640W 51.20mmx16.26mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | - | L51.2XB16.26XH12.0 (mm) | - | - | 800Ohm | 100mA | - | - | - | 0.2kHz | - | - | ADSL | - | - | - | - | 0.472 12.00mm | 51.2mm | 16.26mm | No | RoHS Compliant | ||
![]() B2088NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 430μH | 450mOhm | - | - | Gull Wing | - | - | - | - | - | ADSL | 1:1 | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() BX8270NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | Tray | 2007 | 2.460Lx0.870W 62.48mmx22.10mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | 2 | - | - | - | L62.48XB22.1XH16.5 (mm)/L2.46XB0.87XH0.65 (inch) | - | - | - | 100mA | - | TIP/RING FILTER | 25Ohm | - | - | - | ADSL | - | - | - | - | 0.650 16.50mm | 62.48mm | 22.1mm | No | RoHS Compliant | ||
![]() PE-68874T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | TUBE | Unshielded | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.15 | 11 dB | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | Non-RoHS Compliant |