- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Lead/Base Style | Filter Type | DC Resistance (DCR) (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Return Loss | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX8270NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | - | Tray | 2007 | - | 2.460Lx0.870W 62.48mmx22.10mm | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | - | 2 | - | - | L62.48XB22.1XH16.5 (mm)/L2.46XB0.87XH0.65 (inch) | - | - | 100mA | - | TIP/RING FILTER | 25Ohm | - | - | - | ADSL | - | - | - | - | - | - | - | - | 0.650 16.50mm | 62.48mm | 22.1mm | No | RoHS Compliant | - | ||
![]() PE-68874T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | TUBE | Unshielded | - | 15.24mm | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | 1:1.15 | 11 dB | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | Non-RoHS Compliant | - | ||
![]() EX2001NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | 0.930Lx0.390W 23.62mmx9.91mm | - | Obsolete | Vendor Undefined | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 12.95mm | - | - | - | - | - | Gull Wing | - | - | - | -1 dB | - | LAN 10G Base-T | - | 1:1 | -15 dB | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | - | ||
![]() PE-64950 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 2009 | - | 1.000Lx0.386W 25.40mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 85°C | -40°C | - | TURNS RATIO: 1CT:1CT; 1CT:3CT:1 | - | TUBE | Unshielded | - | - | UL | L25.4XB9.8XH7.37 (mm) | 1.2mH, 600μH | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | - | 1CT:1CT, 1CT:3CT:1 | - | - | - | - | - | 7.37mm | 0.290 7.37mm | 25.4mm | 9.8mm | - | Non-RoHS Compliant | - | ||
![]() PE-64996NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2006 | - | 0.559Lx0.559W 14.20mmx14.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | 2.5Ohm | - | PC Pin | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | - | 1:2.5 | - | - | - | - | - | - | 0.402 10.20mm | - | - | No | RoHS Compliant | - | ||
![]() PE-65836NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | Unshielded | - | - | UL | L14.22XB14.22XH10.2 (mm) | 600μH | 700mOhm | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | - | 1:3 | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | No | RoHS Compliant | - | ||
![]() PE-68664NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | 8.89mm | UL | - | 1.5mH | 900mOhm | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | - | 1:1 | 11 dB | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() PE-68618NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.09oz 2.56g | - | -40°C~85°C | Tube | 2008 | - | 1.000Lx0.386W 25.40mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1.2mH, 32mH | - | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Dual) | - | 1:1 | - | - | - | - | - | 7.37mm | 0.290 7.37mm | 25.4mm | 9.8mm | No | RoHS Compliant | - | ||
![]() H0009NLT Pulse Electronics Network | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.05oz 1.42g | 100000kHz | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.560Lx0.560W 14.22mmx14.22mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 17.01mm | - | L14.22XB14.22XH2.08 (mm) | - | - | - | Gull Wing | - | - | 30000kHz | -0.9 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | 1:1 | -11 dB | - | - | - | - | 2.08mm | 0.082 2.08mm | 14.22mm | 14.22mm | No | RoHS Compliant | - | ||
![]() PE-68884NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.09oz 2.56g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.36CT; 1CT:1.36CT | - | - | - | - | - | UL | L17.15XB11.58XH8.73 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | - | 1:1.36 | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() B2189NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2003 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450μH | 1.3Ohm | - | Gull Wing | - | - | - | - | - | ADSL | - | 1.8:1 | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | - | ||
![]() T5039NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 0.25oz 7.12g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.170Lx0.500W 29.72mmx12.70mm | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mH | 3.4Ohm | - | Gull Wing | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | - | 1:2.5 | - | - | - | - | - | - | 0.326 8.28mm | 29.72mm | 12.7mm | No | RoHS Compliant | - | ||
![]() H5089NL Pulse Electronics Network | 3500 | - | Datasheet | - | Surface Mount | Surface Mount | Module | 48 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | 4 | 18.8mm | - | L15.24XB13.64XH5.47 (mm) | - | - | - | Gull Wing | - | - | - | 1.4 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | 1:1 | -10 dB | 1:1 | - | - | - | - | 0.295 7.49mm | 15.24mm | 13.64mm | No | RoHS Compliant | - | ||
![]() H0056NL Pulse Electronics Network | 2600 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.01oz 0.28g | - | 0°C~70°C | Tube | 2007 | Star Magnetics™ | 0.504Lx0.280W 12.80mmx7.11mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | Unshielded | 1 | 9.65mm | - | L12.8XB7.11XH2.24 (mm) | 300μH | - | - | Gull Wing | - | - | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | - | 1:1 | -10 dB | 1:1 | - | - | - | 2.24mm | 0.088 2.24mm | 12.8mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H1101NL Pulse Electronics Network | 1000000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | Unshielded | 1 | - | - | L12.7XB7.11XH5.97 (mm) | - | - | - | Gull Wing | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | - | 1.25:1 | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() PE-65856NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.02oz 0.57g | 340000kHz | 0°C~70°C | Tube | 2009 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | L7.62XB7.0XH6.23 (mm) | 50μH | - | - | PC Pin | - | - | 200kHz | - | - | T3/E3 (Single) | - | 1:1.73 | - | - | - | - | - | - | 0.245 6.23mm | 7.62mm | 7mm | No | RoHS Compliant | - | ||
![]() TX9032NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.255Lx0.712W 31.88mmx18.08mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | L31.88XB21.64XH7.75 (mm) | 1.2mH | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Quad) | - | 1:1 | - | - | - | - | - | - | 0.315 8.00mm | 31.88mm | 21.64mm | No | RoHS Compliant | - | ||
![]() H0009NL Pulse Electronics Network | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.05oz 1.42g | 100000kHz | 0°C~70°C | Tube | 2009 | - | 0.560Lx0.560W 14.22mmx14.22mm | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | 17.01mm | - | L14.22XB14.22XH2.08 (mm) | - | - | - | Gull Wing | - | - | 30000kHz | -0.9 dB | 1500V | DATACOM TRANSFORMER | - | 1:1 | -16 dB | - | - | - | - | 2.08mm | 0.082 2.08mm | 14.22mm | 14.22mm | No | RoHS Compliant | Lead Free | ||
![]() PE-64956NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | - | 0.800Lx0.386W 20.32mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 800μH, 800μH | - | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Dual) | - | 1:1 | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | No | RoHS Compliant | - | ||
![]() PE-5158X Pulse Electronics Network | 5000 | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 4.000004g | - | 0°C~70°C | Bulk | 2007 | - | 0.650Lx0.443W 16.51mmx11.25mm | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | GENERAL PURPOSE | - | 2W | TUBE | Shielded | 1 | 16.51mm | - | L16.51XB11.25XH10.16 (mm) | 1mH | 1.8Ohm | - | PC Pin | - | - | - | - | 700V | PULSE TRANSFORMER | Single | 1:1 | - | - | 77VμS | 77 V-us | 21ns | 10.16mm | 0.400 10.16mm | - | 11.25mm | No | Non-RoHS Compliant | - |