- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Inductor Type | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-64950 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2009 | 1.000Lx0.386W 25.40mmx9.80mm | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | 85°C | -40°C | - | TURNS RATIO: 1CT:1CT; 1CT:3CT:1 | - | TUBE | Unshielded | - | - | UL | L25.4XB9.8XH7.37 (mm) | 1.2mH, 600μH | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1CT, 1CT:3CT:1 | - | - | - | - | - | - | - | 7.37mm | 0.290 7.37mm | 25.4mm | 9.8mm | - | Non-RoHS Compliant | ||
![]() PE-65839 Pulse Electronics Network | 5000 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | - | - | - | - | 2008 | 0.560Lx0.560W 14.22mmx14.22mm | Obsolete | 1 (Unlimited) | Through Hole | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 14.22mm | - | - | 1.5mH | 700mOhm | PC Pin | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | - | Non-RoHS Compliant | ||
![]() PE-68646 Pulse Electronics Network | 62 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | - | - | - | - | 2009 | 0.560Lx0.560W 14.22mmx14.22mm | Obsolete | 1 (Unlimited) | Through Hole | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 14.22mm | - | - | 1.5mH | 700mOhm | PC Pin | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.58 | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | - | Non-RoHS Compliant | ||
![]() PA1323NLT Pulse Electronics Power | 50 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2013 | 0.280Lx0.375W 7.11mmx9.52mm | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | - | 1 | - | - | L9.5XB7.1XH5.3 (mm) | 600μH | - | - | - | 50kHz | - | 1500V | PULSE TRANSFORMER | 1:1 | - | 1 | 1 | 1:1 | 21.7VμS | 21.7 V-us | 1.25Ohm | - | 0.210 5.33mm | 9.5mm | 7.1mm | - | RoHS Compliant | ||
![]() PE-65866NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-64950NL Pulse Electronics Network | 8000 | - | - | - | Through Hole | Through Hole | - | - | - | - | 0.14oz 3.99g | - | - | Tube | 2008 | 1.000Lx0.386W 25.40mmx9.80mm | Active | 1 (Unlimited) | Through Hole | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1.2mH, 600μH | - | PC Pin | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | 7.37mm | 0.290 7.37mm | 25.4mm | 9.8mm | No | RoHS Compliant | ||
![]() H6200NL Pulse Electronics Network | 2600 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tube | - | 0.580Lx0.680W 14.73mmx17.27mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.440 11.18mm | - | - | - | RoHS Compliant | ||
![]() PG1096.473NLT Pulse Electronics Power | 90 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | 1.024Lx1.024W 26.00mmx26.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 42.3μH | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | ||
![]() TX1344 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 32 | - | - | - | - | 2007 | 1.000Lx0.310W 25.40mmx7.87mm | Obsolete | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | - | - | - | TUBE | - | - | 10.8mm | - | 25.4mm X 10.79mm X 7.49mm | 1.2mH | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 25.4mm | 10.79mm | - | Non-RoHS Compliant | ||
![]() PE-68827NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.6mH, 1.6mH | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() TX1342NL Pulse Electronics Network | 97 | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | Gull Wing | - | - | - | - | T1/E1 (Octal) | 1:1.15 | - | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 10.8mm | No | RoHS Compliant | ||
![]() E2001QNLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2001 | 1.000Lx0.385W 25.40mmx9.78mm | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | 12.7mm | - | - | - | - | Gull Wing | - | - | -5.5 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | 0.230 5.84mm | 25.4mm | 9.78mm | No | RoHS Compliant | ||
![]() BX4091WANLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.07oz 1.99g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 0.378Lx0.354W 9.60mmx9.00mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L9.6XB9.0XH11.0 (mm) | 200μH | - | Gull Wing | - | - | - | - | VDSL | 3.5:1 | - | - | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() TX9025T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | UL | L28.58XB12.32XH7.24 (mm) | 1.2mH | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | No | Non-RoHS Compliant | ||
![]() PE-64944 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 8.89mm | - | RoHS Compliant | ||
![]() B4004NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 10 | 0.22oz 6.27g | - | -40°C~85°C | Tube | 2003 | 0.530Lx0.516W 13.46mmx13.11mm | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 17.65mm | - | - | - | - | Gull Wing | - | - | 1 dB | - | VDSL | 1CS:1CS | 10 dB | - | - | - | - | - | - | - | 0.485 12.32mm | 13.46mm | - | No | RoHS Compliant | ||
![]() E2454NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.500Lx0.280W 12.70mmx7.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, COMMON MODE CHOKES AVAILABLE | - | - | - | 1 | - | - | L12.7XB7.11XH5.97 (mm) | 50μH, 200μH | - | Gull Wing | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-65762T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | DATA COUPLING | - | TUBE | - | - | - | UL | L17.2XB12.1XH8.64 (MM) | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HX1188NLST Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.500Lx0.280W 12.70mmx7.11mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.245 6.22mm | - | - | - | Non-RoHS Compliant | ||
![]() PA1323NL Pulse Electronics Power | 1524 |
| - | 13 Weeks | - | Surface Mount | SMD/SMT | YES | - | - | - | - | -40°C~130°C | - | 2014 | 0.280Lx0.375W 7.11mmx9.52mm | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | - | 1 | - | - | L9.5XB7.1XH5.3 (mm) | 600μH | - | - | - | 50kHz | - | 1500V | PULSE TRANSFORMER | 1:1 | - | 1 | 1 | 1:1 | 21.7VμS | 21.7 V-us | 1.25Ohm | - | 0.210 5.33mm | 9.5mm | 7.1mm | - | RoHS Compliant |