- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Number of Functions | Depth | Frequency | Approval Agency | Physical Dimension | Inductance | Impedance | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Inductor Type | Input Voltage (Max) | Filter Type | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65866NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | 0.14oz 3.99g | - | 0°C~70°C | Tape & Reel (TR) | 2006 | 0.505Lx0.280W 12.83mmx7.11mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 9.53mm | - | - | 12.83mm X 7.11mm X 6.22mm | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | 11 dB | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() T3002NLT Pulse Electronics Network | 1000 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | 500000kHz | -40°C~85°C | Tape & Reel (TR) | 2007 | 0.300Lx0.275W 7.62mmx7.00mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | - | 40μH | - | - | Gull Wing | - | - | - | - | - | - | 250kHz | - | - | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | 0.250 6.35mm | - | 7mm | No | RoHS Compliant | - | ||
![]() PA1721NL Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | 8 | - | 200kHz | -40°C~130°C | - | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | 185μH | - | - | - | 3.3V | 33V | - | 55V | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | 0.451 11.45mm | - | 15.24mm | - | RoHS Compliant | - | ||
![]() PA2086NL Pulse Electronics Power | 11 |
| - | 13 Weeks | Wire | Surface Mount | - | - | - | - | 200kHz | -40°C~130°C | - | 2014 | 0.551Lx0.516W 14.00mmx13.11mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | 9.5W | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 164μH | - | - | - | 12V | 33V | - | 57V | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | 5V | - | 2 | 2 | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() T7004 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PG1096.683NLT Pulse Electronics Power | 630 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | 1.024Lx1.024W 26.00mmx26.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 61μH | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() 23Z467SMFNL Pulse Electronics Network | 618 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | - | - | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2013 | 0.450Lx0.265W 11.43mmx6.73mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 140μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | 0.215 5.46mm | - | - | - | RoHS Compliant | - | ||
![]() PG1096.183NLT Pulse Electronics Power | 687 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | 1.024Lx1.024W 26.00mmx26.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 16μH | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() E2001QNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | 16 | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2009 | 1.000Lx0.385W 25.40mmx9.78mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10 BASE-T | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | 12.7mm | - | - | L25.40XB12.7XH5.84 (mm) | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | -5.5 dB | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | 1:1 | - | 0.230 5.84mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() CX4002 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | Obsolete | - | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | 1GHz | - | - | - | 75Ohm | - | - | - | - | - | - | - | SPLITTER AND COMBINER | - | 1.3 | - | 30dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA1370NL Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | - | 2007 | 0.515Lx0.600W 13.08mmx15.24mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 10W | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 20.4μH | - | - | - | 12V | 33V | - | 57V | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() T5034NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | 0.25oz 7.12g | - | - | Tape & Reel (TR) | 2007 | 1.170Lx0.500W 29.72mmx12.70mm | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT, 1CT:2CT | - | - | - | - | - | - | 0.326 8.28mm | - | - | - | RoHS Compliant | - | ||
![]() PA1692NLT Pulse Electronics Power | 50 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 250kHz | -40°C~125°C | Tape & Reel (TR) | 2008 | 0.860Lx1.150W 21.84mmx29.21mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 73μH | - | - | - | 3.3V | 18V | - | 50V | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 3 | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | - | ||
![]() H1053NL Pulse Electronics Network | 191 | - | - | - | Surface Mount | Surface Mount | Module | - | 40 | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2001 | 1.125Lx0.480W 28.58mmx12.19mm | yes | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | -0.5 dB | - | - | LAN | 1:1 | - | -12 dB | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() HM6098FNLT Pulse Electronics Network | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | 0.715Lx0.595W 18.16mmx15.11mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() PA1735NL Pulse Electronics Power | 1500 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | 200kHz | -40°C~125°C | Bulk | 2008 | 0.860Lx1.150W 21.84mmx29.21mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 28.5μH | - | Single | Gull Wing | 5V | 36V | - | 72V | - | - | - | - | - | - | - | SMPS TRANSFORMER | 2.67:2.67 | - | - | 1 | 3 | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant | - | ||
![]() PT5006 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T1190NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | 0°C~70°C | Tube | 2009 | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1.36CT | - | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | Lead Free | ||
![]() PE-64955NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | 0.800Lx0.386W 20.32mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 800μH, 800μH | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.26 | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | No | RoHS Compliant | - | ||
![]() PE-64953NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | 0.800Lx0.386W 20.32mmx9.80mm | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 2mH, 2mH | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | No | RoHS Compliant | - |