- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Frequency | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-64933NL Pulse Electronics Network | 3530 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.07oz 1.99g | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | - | UL | L12.7XB8.89XH6.35 (mm) | 1.2mH | 700mOhm | PC Pin | - | 1.5kV | T1/E1 (Single) | 1:3 | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | ||
![]() PE-68995NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tube | 2006 | 0.750Lx0.750W 19.05mmx19.05mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | 3Ohm | PC Pin | - | - | Isolation and Data Interface (Encapsulated) | 1CS:2 | - | - | - | - | - | - | - | 0.500 12.70mm | 19.05mm | 19.05mm | No | RoHS Compliant | ||
![]() PE-65379NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | e2 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | - | - | - | UL | L12.7XB8.89XH6.35 (mm) | 1.2mH | 700mOhm | PC Pin | - | 1.5kV | T1/E1 (Single) | 1:1.14 | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | ||
![]() HX5020T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 50 | 0.06oz 1.71g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 1.100Lx0.297W 27.94mmx7.54mm | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | - | Unshielded | 4 | 10.92mm | - | - | - | L27.54XB7.54XH8.33 (mm) | - | - | Gull Wing | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | 1:1 | - | 8.33mm | 0.341 8.66mm | 27.54mm | 7.54mm | No | Non-RoHS Compliant | ||
![]() H1028NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 40 | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 1.125Lx0.485W 28.58mmx12.32mm | - | yes | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | 2 | 16.26mm | - | - | - | L28.58XB12.32XH5.84 (mm) | - | - | Gull Wing | -0.5 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | 350 μH | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | ||
![]() H1036LNLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 40 | 0.14oz 3.99g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | 16mm | - | - | - | - | - | - | Gull Wing | -0.5 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.19mm | No | RoHS Compliant | ||
![]() BX2913LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 12 | 0.23oz 6.55g | - | -40°C~85°C | Tube | 2006 | 0.537Lx0.622W 13.65mmx15.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | TRAY | - | - | 15.8mm | - | - | - | - | 1.4mH | - | - | - | - | ADSL | 4.2:1 | - | - | - | - | - | - | - | 0.492 12.50mm | - | 13.65mm | No | RoHS Compliant | ||
![]() PE-68827NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.68 (mm) | 1.6mH, 1.6mH | - | Gull Wing | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() TX3052NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 48 | - | - | -40°C~85°C | Tube | 2009 | 1.120Lx0.480W 28.45mmx12.19mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | TRAY | - | - | - | - | - | UL | L28.45XB12.19XH7.11 (mm) | 40μH | - | Gull Wing | - | - | T3/E3 (Twelve) | 1:2 | - | - | - | - | - | - | - | 0.290 7.36mm | 28.45mm | 12.19mm | No | RoHS Compliant | ||
![]() BX4091WANL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.07oz 1.99g | - | -40°C~85°C | Tube | 2006 | 0.378Lx0.354W 9.60mmx9.00mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | TRAY | - | - | - | - | - | - | L9.6XB9.0XH11.0 (mm) | 200μH | - | Gull Wing | - | - | VDSL | 3.5:1 | - | - | - | - | - | - | - | 0.433 11.00mm | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() ST7032QNLT Pulse Electronics Network | 22655 | - | - | 14 Weeks | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 0.455Lx0.275W 11.56mmx6.99mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67μH | - | - | - | - | LAN 10G Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() PE-65567NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | -40°C~85°C | Tube | 2008 | 0.800Lx0.386W 20.32mmx9.80mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.2mH, 1.5mH | - | PC Pin | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | 7.37mm | 0.290 7.37mm | 20.32mm | 9.8mm | No | RoHS Compliant | ||
![]() H5019FNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 24 | - | Plastic | 0°C~70°C | Bulk | 2013 | 0.780Lx0.750W 19.81mmx19.05mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | Unshielded | 4 | 19.56mm | unknown | - | - | L19.81XB19.05XH2.54 (mm) | 350μH | - | Gull Wing | -1.2 dB | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | 2.54mm | 0.100 2.54mm | 19.81mm | 19.05mm | - | RoHS Compliant | ||
![]() BX4052W Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | TRAY | - | - | - | - | - | - | L9.6XB9.0XH11.0 (mm) | - | - | Gull Wing | - | 1.5kV | TELECOM TRANSFORMER | 3:1 | - | - | - | - | - | - | 11mm | - | 9.6mm | 9mm | No | RoHS Compliant | ||
![]() PE-65848FNLT Pulse Electronics Network | 1000 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.475Lx0.566W 12.07mmx14.37mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | HEIGHT DIMENSIONS INCLUDES TERMINALS ALSO | - | - | - | - | - | - | UL | L12.06XB14.38XH8.64 (mm) | 3.5mH | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1CS:1CS Transmitter, 1CS:1CS Receiver | - | 2 | 2 | - | 1 | 0.5Ohm | - | 0.340 8.64mm | 12.06mm | 14.38mm | - | RoHS Compliant | ||
![]() C2267FNL Pulse Electronics Network | 1191 |
| - | 13 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tube | 2013 | 0.386Lx0.354W 9.80mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.4mm | - | 100kHz | - | - | 15μH | 200mOhm | Gull Wing | - | - | RF TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | RoHS Compliant | ||
![]() HX1098NLT Pulse Electronics Network | 3500 | - | - | 12 Weeks | - | Surface Mount | - | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEGHT DIM INCLUDES TERMINAL ALSO | TR | - | 1 | - | - | - | - | - | 350μH | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 1:1 | - | - | 0.158 4.01mm | 12.7mm | 7.11mm | - | RoHS Compliant | ||
![]() HM1234FNLT Pulse Electronics Network | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | 1.110Lx0.608W 28.19mmx15.44mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() ST7010FNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | - | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | 18μH, 60μH, 80μH, 175μH | 900mOhm | Gull Wing | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() HX5007T Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.697Lx0.480W 17.65mmx12.20mm | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | Non-RoHS Compliant |