- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Inductor Type | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG1096.823NLT Pulse Electronics Power | 105 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | 1.024Lx1.024W 26.00mmx26.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 73.5μH | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | ||
![]() TX1682NL Pulse Electronics Network | 22 | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.25oz 7.12g | - | - | -40°C~85°C | Tube | 2010 | 1.120Lx0.680W 28.45mmx17.27mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L28.45XB17.27XH11.18 (mm) | 1.2mH | - | - | - | - | - | - | - | - | T1/E1 (16) | 1:2 | - | - | - | - | - | - | - | 0.458 11.63mm | 28.45mm | 17.27mm | No | RoHS Compliant | ||
![]() PA3342NLT Pulse Electronics Power | 50 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 90μH | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | RoHS Compliant | ||
![]() PA3948.002NL Pulse Electronics Power | 50 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | - | -40°C~130°C | - | - | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 32μH, 40μH | - | - | 5V | 18V | - | 42V | - | - | SMPS TRANSFORMER | - | 5V | - | 2 | 2 | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | ||
![]() H2017T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | 1.120Lx0.480W 28.45mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.280 7.11mm | - | - | - | Non-RoHS Compliant | ||
![]() PE-68882NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1CT | - | - | - | - | unknown | UL | L17.15XB11.58XH8.72 (mm) | 1.6mH, 1.6mH | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1.15CT, 1CT:1CT | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() PE-68056QNL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | - | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2009 | 0.920Lx0.385W 23.37mmx9.78mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | - | RoHS Compliant | ||
![]() BX2243HNL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 0.22oz 6.27g | - | - | -40°C~85°C | Tray | 2006 | 0.547Lx0.550W 13.89mmx13.97mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 13.97mm X 13.89mm X 12.7mm | 400μH | - | PC Pin | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.500 12.70mm | 13.97mm | 13.89mm | No | RoHS Compliant | ||
![]() PE-65661NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.14oz 3.99g | - | 70°C | - | Tape & Reel (TR) | 1996 | 0.300Lx0.300W 7.62mmx7.62mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | UL | 7.62mm X 10.54mm X 5.08mm | 35μH | - | - | - | - | - | - | - | - | T3/E3 (Single) | 1:2CT | - | - | - | - | - | - | - | 0.210 5.33mm | 7.62mm | 10.54mm | - | RoHS Compliant | ||
![]() E2007QNL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2007 | 1.000Lx0.385W 25.40mmx9.78mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 10 BASE-T | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | 12.7mm | - | - | L25.40XB12.7XH5.84 (mm) | - | - | Gull Wing | - | - | - | - | -5 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | 1:1 | - | - | 0.230 5.84mm | 25.4mm | - | No | RoHS Compliant | ||
![]() B6105NL Pulse Electronics Network | 9800 | - | - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 0.01oz 0.28g | - | - | -40°C~85°C | Tube | 2007 | 0.210Lx0.330W 5.33mmx8.38mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | - | L8.38XB5.33XH3.99 (mm) | 177μH | 600mOhm | Gull Wing | - | - | - | - | - | 1.5kV | Data/Voice Coupling | 1.33:1 | - | - | - | - | - | - | 3.99mm | 0.157 3.99mm | 8.38mm | 5.33mm | - | RoHS Compliant | ||
![]() PA2777NL Pulse Electronics Power | 857 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | - | 2014 | 0.291Lx0.248W 7.40mmx6.30mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 335.2μH | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | 1:1 | - | - | - | - | - | 9.3VμS | - | 0.232 5.90mm | - | - | - | RoHS Compliant | ||
![]() H5007BNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PA1735NLT Pulse Electronics Power | 70 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 0.860Lx1.150W 21.84mmx29.21mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 28.5μH | - | - | 5V | 36V | - | 72V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 3 | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | ||
![]() PE-65769T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE-65340NL Pulse Electronics Network | 175 | - | - | - | Through Hole | Through Hole | DIP | - | 6 | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | 8.89mm | - | UL | - | 1.2mH | 900mOhm | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.36 | - | 11 dB | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | ||
![]() T1065NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 40 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 1.125Lx0.485W 28.58mmx12.32mm | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | 16.26mm | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | 11 dB | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | ||
![]() BX2276WNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H0022NL Pulse Electronics Network | 16500 | - | Datasheet | 8 Weeks | - | Surface Mount | - | YES | - | 0.01oz 0.28g | - | - | 0°C~70°C | Tube | 2009 | 0.465Lx0.340W 11.81mmx8.63mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | - | unknown | - | L11.81XB8.63XH2.16 (mm) | - | - | - | - | - | - | - | - | 1500V | LAN | 1CT:1CT | - | - | - | - | 1:1; 1:1 | - | - | 0.085 2.16mm | 11.81mm | 8.63mm | - | RoHS Compliant | ||
![]() BX2479HNL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.22oz 6.27g | - | - | -40°C~85°C | Tray | 2006 | 0.547Lx0.550W 13.89mmx13.97mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | L13.97XB13.89XH12.7 (mm) | 1.5mH | - | PC Pin | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.500 12.70mm | 13.97mm | 13.89mm | No | RoHS Compliant |