- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1343NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 32 | - | - | -40°C~85°C | Tube | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.5mH | - | Gull Wing | - | - | - | - | T1/E1 (Octal) | 1:1.266 | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 10.8mm | No | RoHS Compliant | ||
![]() A6802NLT Pulse Electronics Network | 383 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 210mOhm | Gull Wing | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 12.7mm | - | - | RoHS Compliant | ||
![]() B1040AT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | TURNS RATIO: 2CS:1, HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH CONEXANT CHIPSET RS8973 | - | TAPE & REEL | - | - | - | - | 13.46mm X 13.11mm X 12.32mm | - | 1.6Ohm | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | - | - | - | - | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | ||
![]() H1664FNLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | 1.110Lx0.608W 28.19mmx15.44mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() 23Z356SMFNLT Pulse Electronics Network | 22655 | - | - | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR | 1 | - | - | - | L11.56XB8.74XH5.72 (mm) | 68μH, 160μH | - | - | - | - | - | 1500V | LAN 10G Base-T | 1CT:1.414CT Transmitter, 1CT:1CT Receiver | - | - | - | 1CT:1CT; 1CT:1.414CT | - | 0.225 5.72mm | 11.56mm | 8.74mm | - | RoHS Compliant | ||
![]() 23Z467SMFNLT Pulse Electronics Network | 22655 | - | - | 11 Weeks | - | Surface Mount | SMD/SMT | - | - | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.450Lx0.265W 11.43mmx6.73mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | 140μH | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.215 5.46mm | - | - | - | RoHS Compliant | ||
![]() PA2271NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2014 | 0.551Lx0.516W 14.00mmx13.11mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 13W | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 10μH | - | - | 5V | 7V | 57V | - | SMPS TRANSFORMER | - | - | 1 | 2 | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | ||
![]() HX1259FNL Pulse Electronics Network | 2655 | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 40 | - | - | -40°C~85°C | Tube | 2013 | 1.110Lx0.608W 28.19mmx15.44mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() H1164FNLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Surface Mount | Module | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | 1.110Lx0.608W 28.19mmx15.44mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | ||
![]() TX3051NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 48 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.120Lx0.480W 28.45mmx12.19mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | UL | L28.45XB12.19XH7.11 (mm) | 60μH | - | Gull Wing | - | - | - | - | T3/E3 (Twelve) | 1:1 | - | - | - | - | - | 0.290 7.36mm | 28.45mm | 12.19mm | - | RoHS Compliant | ||
![]() BX4285LNL Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | - | 2014 | 0.315Lx0.315W 8.00mmx8.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 16mH | - | - | - | - | - | - | VDSL | 1.4:1 | - | - | - | - | - | 0.388 9.86mm | - | - | - | RoHS Compliant | ||
![]() ST7010FNLT Pulse Electronics Network | 22655 | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18μH, 60μH, 80μH, 175μH | 900mOhm | - | - | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() PE-68861NLT Pulse Electronics Network | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2006 | 0.675Lx0.456W 17.15mmx11.58mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | - | 15.24mm | - | UL | L17.15XB11.58XH8.78 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() H5019EFNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | 0.780Lx0.750W 19.81mmx19.05mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR | 4 | - | - | - | L19.81XB19.05XH2.54 (mm) | 350μH | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1 Transmitter, 1CT:1 Receiver | - | - | - | 1:1 | - | 0.100 2.54mm | 19.81mm | 19.05mm | - | RoHS Compliant | ||
![]() C2268NLT Pulse Electronics Network | 11 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | 2012 | 0.500Lx0.275W 12.70mmx6.99mm | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | 7.5μH | - | - | - | - | - | - | RF TRANSFORMER | 1:1 | - | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant | ||
![]() T1075NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 2CS:1.57; 2CS:2; 2CS:1.57; 2CS:2 | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1.5mH, 1.5mH | - | Gull Wing | - | - | - | - | T1/E1 (Dual) | 2CS:1.57/2, 2CS:1.57/2 | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-68874NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | UL | L17.15XB11.58XH8.7 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() H1044NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.14oz 3.99g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 1.125Lx0.480W 28.58mmx12.19mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | ||
![]() PE-68881NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.3CT; 1CT:2CT | - | - | - | - | unknown | UL | 17.15mm X 11.58mm X 8.75mm | 1.2mH, 1.2mH | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2.3CT, 1CT:2CT | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() PE-68865NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2011 | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1.15CT; 1CT:2CT | - | - | - | - | unknown | UL | 17.15mm X 11.58mm X 8.82mm | 1.2mH, 1.5mH | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15CT, 1CT:2CT | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant |