- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Rated Current | DC Resistance (DCR) (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Impedance | Return Loss | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | Load Resistance | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1075NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.505Lx0.280W 12.83mmx7.11mm | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 2CS:1.57; 2CS:2; 2CS:1.57; 2CS:2 | - | - | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1.5mH, 1.5mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | T1/E1 (Dual) | 2CS:1.57/2, 2CS:1.57/2 | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-68874NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.7 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() H1044NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | ||
![]() PE-68881NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.3CT; 1CT:2CT | - | - | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.75mm | 1.2mH, 1.2mH | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2.3CT, 1CT:2CT | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() PE-68865NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1.15CT; 1CT:2CT | - | - | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.82mm | 1.2mH, 1.5mH | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15CT, 1CT:2CT | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | ||
![]() H1141NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.495Lx0.475W 12.57mmx12.07mm | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | 15.24mm | - | - | - | L12.57XB12.07XH5.84 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | - | -12 dB | - | - | - | - | - | - | 0.230 5.84mm | 12.57mm | 12.07mm | No | RoHS Compliant | ||
![]() PA1134NLT Pulse Electronics Power | 1150 |
| - | 9 Weeks | Surface Mount | Surface Mount | 125 | - | - | 8 | - | 200kHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | Unshielded | - | 15.24mm | - | 20mA | - | - | 253μH | 480mOhm | Single | 20mA | Gull Wing | 5V | 33V | 55V | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:0.125 | - | - | 1 | 2 | - | - | - | 11.5mm | 0.451 11.45mm | - | - | No | RoHS Compliant | ||
![]() PA2009NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | 3 | - | - | - | - | L9.02XB8.64XH7.62 (mm) | 1.49mH | 1.15Ohm | - | - | - | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 2.5:1 | - | - | - | - | 47VμS | - | 55.5ns | - | 0.300 7.62mm | 9.02mm | 8.64mm | No | RoHS Compliant | ||
![]() B6001 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2479W Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | TURNS RATIO: 2:1 COMPATIBLE WITH AR7; AU7; AP7 | - | TRAY | - | - | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | RoHS Compliant | ||
![]() PE-68644NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | DIP | - | - | 6 | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | UL | - | 700μH | 200mOhm | - | - | PC Pin | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | - | 11 dB | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | ||
![]() B4004NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | 0.530Lx0.516W 13.46mmx13.11mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | VDSL | 1CS:1CS | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() PE-65661NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tube | 1996 | - | 0.300Lx0.300W 7.62mmx7.62mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | 10.54mm | - | - | UL | - | 35μH | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | - | - | 0.210 5.33mm | - | - | No | RoHS Compliant | ||
![]() BX2542LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 12 | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tray | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | - | - | 400μH | - | - | - | - | - | - | - | - | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | - | - | - | 0.492 12.50mm | 13.65mm | - | No | RoHS Compliant | ||
![]() H1141NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | 0°C~70°C | Tube | 2009 | - | 0.495Lx0.475W 12.57mmx12.07mm | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | 15.24mm | - | - | IEEE | L12.57XB12.07XH5.84 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | - | -12 dB | - | - | - | - | - | - | 0.230 5.84mm | 12.57mm | 12.07mm | No | RoHS Compliant | ||
![]() PE-68026QNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | - | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tube | 2009 | - | 0.920Lx0.385W 23.37mmx9.78mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 0.230 5.84mm | 23.37mm | 9.78mm | - | RoHS Compliant | ||
![]() PE-68998NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tube | 2006 | - | 0.750Lx0.750W 19.05mmx19.05mm | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 19.05mm | - | - | - | - | 22mH | 3Ohm | - | - | PC Pin | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CS:2.5CS | - | - | - | - | - | - | - | - | 0.500 12.70mm | 19.05mm | 19.05mm | No | RoHS Compliant | ||
![]() ST7032FNL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 16 | - | - | - | - | 0°C~70°C | Bulk | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67μH | 300mOhm | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | ||
![]() B8887NL Pulse Electronics Network | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2010 | SmartER Splitter™ | 0.827Lx0.531W 21.00mmx13.50mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | TRAY | - | 2 | - | - | - | - | L21.0XB13.5XH8.0 (mm)/L0.827XB0.531XH0.315 (inch) | - | - | - | - | - | - | - | - | TIP/RING FILTER | 0.1A | 25Ohm | - | - | ADSL, VDSL | - | 600Ohm Ω | - | - | - | - | - | - | - | 0.315 8.00mm | 21mm | 13.5mm | - | RoHS Compliant | ||
![]() E2458FNLT Pulse Electronics Network | 22655 | - | - | - | - | Surface Mount | SMD/SMT | YES | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | UL | 12.7mm x 9.09mm x 5.99mm | 160μH, 160μH | - | - | - | - | - | - | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1CT:1.41CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | 0.3Ohm | - | - | 0.241 6.12mm | 12.7mm | 9.09mm | - | RoHS Compliant |