- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX9023 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 5.000005g | - | - | - | - | - | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | SIGNAL | COMPATIBLE WITH PMC-SIERRAS PM 4318 OCTLIU; TURNS RATIO: 1:2; 1:2 | - | TUBE | Unshielded | - | - | - | UL | L28.57XB16.26XH7.24 (mm) | 1.2mH | - | - | - | - | - | - | - | 2121.32V | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | 8 | - | 1:2/1:2 | - | 10 V-us | - | - | 0.285 7.24mm | 28.57mm | 16.26mm | - | Non-RoHS Compliant | ||
![]() PA1134NLT Pulse Electronics Power | 1150 |
| - | 9 Weeks | Surface Mount | Surface Mount | 125 | - | - | 8 | - | 200kHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | Unshielded | - | 15.24mm | 20mA | - | - | 253μH | 480mOhm | Single | 20mA | Gull Wing | 5V | 33V | 55V | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:0.125 | - | 1 | 2 | - | - | - | - | 11.5mm | 0.451 11.45mm | - | - | No | RoHS Compliant | ||
![]() PA2009NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | 3 | - | - | - | L9.02XB8.64XH7.62 (mm) | 1.49mH | 1.15Ohm | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 2.5:1 | - | - | - | - | 47VμS | - | 55.5ns | - | 0.300 7.62mm | 9.02mm | 8.64mm | No | RoHS Compliant | ||
![]() B6001 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2479W Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | TURNS RATIO: 2:1 COMPATIBLE WITH AR7; AU7; AP7 | - | TRAY | - | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | RoHS Compliant | ||
![]() BX4148LNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H1116NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1601NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1297NL Pulse Electronics Power | 47 |
| - | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | 200kHz | - | - | -40°C~130°C | Tray | 2009 | - | 1.100Lx1.150W 27.94mmx29.21mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH DIM. INCLUDES TERMINALS ALSO; FLYBACK TRANSFORMER | - | - | - | - | - | - | - | L29.21XB27.94XH20.82 (mm) | 380μH | - | - | - | - | 28V | 90V | 380V | - | SMPS TRANSFORMER | - | - | 1 | 2 | - | - | - | - | - | 0.820 20.82mm | 29.21mm | 27.94mm | - | RoHS Compliant | ||
![]() PE-68624NLS Pulse Electronics Network | 76 | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 0.260Lx0.340W 6.60mmx8.64mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47μH | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | 0.097 2.46mm | - | - | - | - | ||
![]() PE-68668 Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | 70°C | 0°C | - | - | - | - | Unshielded | - | - | - | - | - | - | 13Ohm | - | - | PC Pin | - | - | - | 2.5kV | - | 1.25:1 | - | - | - | - | - | - | - | 11.43mm | - | - | - | No | RoHS Compliant | ||
![]() PT5022 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX2919WNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B2231NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B2233NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2276WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B8274NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2478WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX4289LNL Pulse Electronics Network | In Stock | - | - | 16 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2013 | - | 0.386Lx0.354W 9.80mmx9.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | VDSL | 1.4:1 | - | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | RoHS Compliant | ||
![]() PE-68841NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 12 | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | - | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant |