- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Additional Feature | Power Rating | Packing Method | Shielding | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B4064NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.134mH | 1Ohm | - | Gull Wing | - | - | - | - | - | VDSL | 1:3.6 | - | - | - | - | 0.485 12.32mm | 17.65mm | 13.11mm | No | RoHS Compliant | - | ||
![]() T1215NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:1.41CT & 1CT:1.41CT | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | 700mOhm | - | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:1.41 | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() T1343NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mH | - | - | Gull Wing | - | - | - | - | - | T1/E1 (Octal) | 1:1.266 | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | - | ||
![]() PA1132NLT Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP7 | 0.420Lx0.525W 10.67mmx13.34mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 3W | - | - | 13.34mm | - | - | L10.67XB13.34XH9.27 (mm) | 521μH | - | - | Gull Wing | 12V | 33V | 57V | - | - | Isolation and Data Interface (Encapsulated) | 1:0.286 | 8V | 1 | 2 | - | 0.365 9.27mm | 10.67mm | - | No | RoHS Compliant | - | ||
![]() BX2919WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PB2115NLT Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 300kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 10W | - | - | - | - | - | L13.08XB15.24XH11.43 (mm) | 25.2μH | - | - | - | 5V | 36V | 72V | - | - | Isolation and Data Interface (Encapsulated) | 1:0.1 | 3.3V | 2 | 2 | - | 0.450 11.43mm | 13.08mm | 15.24mm | No | RoHS Compliant | - | ||
![]() T3027NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 6 | - | - | - | 340000kHz | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 9.91mm | - | UL | - | 40μH | - | - | Gull Wing | - | - | - | 200kHz | - | T3/E3 (Single) | 1:1 | - | - | - | - | 0.250 6.35mm | - | 7mm | No | RoHS Compliant | - | ||
![]() B4064NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tray | 2006 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | L13.46XB13.11XH12.07 (mm) | 1.134mH | 1Ohm | - | Gull Wing | - | - | - | - | - | VDSL | 1:3.6 | - | - | - | - | 0.485 12.32mm | 13.46mm | 13.11mm | No | RoHS Compliant | - | ||
![]() PH0400NL Pulse Electronics Power | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 2015 | - | 0.402Lx0.295W 10.20mmx7.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.75μH, 2.5μH | - | - | - | - | - | - | - | - | - | 2.5:1 | - | - | - | - | 0.433 11.00mm | - | - | - | RoHS Compliant | - | ||
![]() PA1066NLT Pulse Electronics Power | In Stock | - | - | - | - | Surface Mount | SMD/SMT | YES | - | - | - | - | 550kHz | -40°C~125°C | Tape & Reel (TR) | 2015 | - | 0.860Lx1.150W 21.84mmx29.21mm | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | BREADTH DIM INCLUDES TERMINALS ALSO | 45W | - | - | - | unknown | - | 21.84mm X 29.21mm X 11.18mm | 137μH | - | - | - | 12V | 30V | 75V | - | - | SMPS TRANSFORMER | - | 5V | 2 | 3 | - | 0.450 11.43mm | 21.84mm | 29.21mm | - | RoHS Compliant | - | ||
![]() B2233NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 99Z44903A Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T7051T Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B1011 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5028 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA2653NL Pulse Electronics Power | 61 |
| - | 11 Weeks | - | Through Hole | - | NO | 9 | - | - | - | - | -40°C~130°C | - | 2011 | - | 0.920Lx0.960W 23.37mmx24.38mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24.38mm | - | - | L24.38XB23.37XH20.57 (mm) | 910μH | - | - | PC Pin | 24V | 85V | 253V | - | - | SMPS TRANSFORMER | - | - | 2 | 5 | - | 0.810 20.57mm | - | 23.37mm | - | RoHS Compliant | - | ||
![]() H1190FNL Pulse Electronics Network | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | - | - | 0°C~70°C | - | 2013 | - | 0.300Lx0.340W 7.62mmx8.64mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 9.27mm | - | - | - | 400μH | 300mOhm | - | Gull Wing | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() T3001 Pulse Electronics Network | 20 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | 599.989307mg | - | - | 340000kHz | -40°C~85°C | Bulk | 2006 | - | 0.300Lx0.275W 7.62mmx7.00mm | e0 | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | TUBE | Unshielded | 9.91mm | - | UL | - | 100μH | - | - | Gull Wing | - | - | - | 200kHz | 1.5kV | T3/E3 (Single) | 1:1 | - | - | - | 6.99mm | 0.250 6.35mm | - | 7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H7800NL Pulse Electronics Network | 70 |
| Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA1277NLT Pulse Electronics Power | 21610 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | - | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 10W | - | - | 15.24mm | - | - | - | 20.4μH | - | Single | Gull Wing | 3.3V | 9V | 50V | - | - | Isolation and Data Interface (Encapsulated) | 1:0.222 | - | 1 | 2 | - | 0.451 11.45mm | - | - | No | RoHS Compliant | - |