- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HX1188FNLT Pulse Electronics Network | 5195 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | Plastic | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR | - | 1 | 9.53mm | - | - | - | L12.7XB9.09XH5.99 (mm) | 350 μH | 1.5Ohm | - | Gull Wing | - | - | - | - | -1 dB | 1.65kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | - | - | - | - | - | 5.97mm | 0.241 6.12mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() HX2326NLT Pulse Electronics Network | 3249 | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | - | - | 0.04oz 1.14g | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 10/100 BASE-TX; ETHERNET | - | - | - | - | 1 | - | - | - | - | L12.70XB7.11XH5.97 (mm) | - | - | - | - | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1CT:1CT | - | - | - | - | - | 1:1; 1:1 | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | - | RoHS Compliant | - | ||
![]() HX1198FNL Pulse Electronics Network | 516 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | -40°C~85°C | - | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | 350μH | - | - | Gull Wing | - | - | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | - | - | 6mm | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() HX5200NL Pulse Electronics Network | In Stock |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 4 | 0.18oz 5.13g | - | - | -40°C~85°C | Tray | 2009 | - | 0.580Lx0.680W 14.73mmx17.27mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 17.27mm | - | - | - | - | 350 μH | 650mOhm | - | - | - | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -16 dB | - | - | - | - | - | 10.92mm | 0.430 10.92mm | - | - | No | RoHS Compliant | - | ||
![]() PA1276NLT Pulse Electronics Power | 93 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | - | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2007 | EP13 | 0.551Lx0.695W 14.00mmx17.65mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 13.5W | - | Unshielded | - | 17.65mm | - | 20mA | - | L14.0XB17.65XH12.07 (mm) | 77.4μH | - | Single | Gull Wing | 12V | 33V | 57V | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:0.682 | - | - | 1 | 2 | - | - | - | 12.7mm | 0.500 12.70mm | 14mm | - | No | RoHS Compliant | - | ||
![]() T3001T Pulse Electronics Network | 268 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 6 | 599.989307mg | - | 340000kHz | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | Unshielded | - | 9.91mm | - | - | UL | - | 100μH | - | - | Gull Wing | - | - | - | 200kHz | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 6.99mm | 0.250 6.35mm | - | 7mm | No | Non-RoHS Compliant | - | ||
![]() 23Z114SMNL Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | 0°C~70°C | Tube | 2010 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 9.14mm | - | - | - | - | 200μH | 300mOhm | - | Gull Wing | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.215 5.46mm | 11.43mm | - | No | RoHS Compliant | - | ||
![]() H1200NLT Pulse Electronics Network | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Module | - | 40 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | yes | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | 10/100 BASE-TX | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | 16.26mm | - | - | - | 28.58mm X 12.32mm X 5.84mm | - | - | - | Gull Wing | - | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | - | - | 350 μH | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() PE-65870NLT Pulse Electronics Network | 1000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.14oz 3.99g | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | unknown | - | - | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() 23Z356SM-T Pulse Electronics Network | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Obsolete | 3 (168 Hours) | Through Hole | - | - | - | - | - | ISOLATION | - | - | - | Unshielded | - | 9.14mm | - | - | - | 11.43mm x 6.73mm x 5.46mm | 200μH | 600mOhm | - | Gull Wing | - | - | - | - | - | 2000V | LAN 10G Base-T | 1:1.414 | - | - | 2 | 2 | - | - | 0.6Ohm | 9.14mm | 0.215 5.46mm | 11.43mm | 6.73mm | No | Non-RoHS Compliant | - | ||
![]() H1012 Pulse Electronics Network | 7 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | - | 0°C~70°C | Bulk | 2003 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | e0 | no | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 10/100 BASE-T | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | Unshielded | 1 | 12.83mm | - | 8mA | - | L25.4XB9.91XH6.22 (mm) | - | - | - | Gull Wing | - | - | - | - | -1 dB | 1.5kV | LAN | 1:1 | - | -14 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H5007 Pulse Electronics Network | 1198 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 24 | 0.06oz 1.71g | - | 100000kHz | 0°C~70°C | Tube | 2008 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | no | Obsolete | 3 (168 Hours) | Pin | EAR99 | - | - | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 16mm | - | 8mA | - | L17.53XB12.2XH5.51 (mm) | - | - | - | Gull Wing | - | - | - | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | 4 | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H1062 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 40 | 0.14oz 3.99g | - | - | 0°C~70°C | Tray | - | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | - | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | - | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TUBE | Unshielded | 4 | 16mm | - | - | - | L28.58XB12.19XH7.11 (mm) | - | - | - | Gull Wing | - | - | - | - | -0.5 dB | 1.5kV | LAN | 1:1 | - | -21 dB | - | - | - | - | - | 7.11mm | 0.230 5.84mm | 28.58mm | 12.19mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 23Z356SM Pulse Electronics Network | 2000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 850.003752mg | - | - | 0°C~70°C | Tube | 2006 | - | 0.450Lx0.265W 11.43mmx6.73mm | 5% | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | Unshielded | - | 9.14mm | - | - | - | - | 200μH | 600mOhm | - | Gull Wing | - | - | - | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | - | 0.215 5.46mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PE-68517L Pulse Electronics Network | 900 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 3.500004g | - | - | 0°C~70°C | - | 2005 | - | 1.000Lx0.350W 25.40mmx8.89mm | - | - | no | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | Unshielded | 1 | 12.95mm | - | - | - | L25.4XB8.89XH9.4 (mm) | - | - | - | Gull Wing | - | - | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | - | - | 9.4mm | 0.370 9.40mm | 25.4mm | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() PE-65726NL Pulse Electronics Network | 840 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | DIP | - | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2007 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | Unshielded | 2 | 9.4mm | - | - | - | L12.7XB7.24XH5.08 (mm) | 200μH | 300mOhm | - | Gull Wing | - | - | - | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | - | ||
![]() HX2326NL Pulse Electronics Network | In Stock |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.04oz 1.14g | - | - | -40°C~85°C | Tube | 2010 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10/100 BASE-TX; ETHERNET | - | - | - | - | 1 | 9.65mm | - | - | - | L12.70XB7.11XH5.97 (mm) | - | 750mOhm | - | Gull Wing | - | - | - | - | -1.2 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | 120 μH | - | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() B1035 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1366NLT Pulse Electronics Power | 50 |
| - | 14 Weeks | - | Surface Mount | - | YES | - | - | - | 150kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 10μH | - | - | - | 48V | 10V | 14V | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | - | ||
![]() PA3855.005NL Pulse Electronics Power | 1457 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | 200kHz | -40°C~130°C | - | - | - | 0.571Lx0.695W 14.50mmx17.65mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | - | - | - | - | - | - | - | L17.65XB14.5XH14.0 (mm) | 21μH | - | - | - | 5V | 9V | 57V | - | - | - | SMPS TRANSFORMER | - | 5V | - | 2 | 2 | - | - | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - |