- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7037NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | 0.698Lx0.480W 17.73mmx12.19mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | 0.295 7.49mm | - | - | - | RoHS Compliant | - | ||
![]() BX2483WNLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.525Lx0.555W 13.34mmx14.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410μH | - | - | Gull Wing | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | - | ||
![]() H1093 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.11oz 3.13g | - | - | 0°C~70°C | Bulk | 2006 | 1.000Lx0.395W 25.40mmx10.03mm | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | COMPATIBLE WITH KENDIN KS8761, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | TUBE | - | 1 | - | - | - | 25.4mm X 10.03mm X 5.84mm | - | - | - | Gull Wing | - | - | - | 1500V | LAN | 1.141:1 | - | - | 350 μH | - | - | - | 5.84mm | 0.230 5.84mm | 25.4mm | 10.03mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H2305FNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.703Lx0.518W 17.86mmx13.16mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.241 6.12mm | - | - | - | RoHS Compliant | - | ||
![]() H2305FNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 0°C~70°C | Bulk | 2013 | 0.703Lx0.518W 17.86mmx13.16mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.241 6.12mm | - | - | - | RoHS Compliant | - | ||
![]() E2466FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 0°C~70°C | - | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 70μH | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:2CT Receiver | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | - | ||
![]() TX1472NLT Pulse Electronics Network | 9685 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 32 | 0.1oz 2.85g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.000Lx0.310W 25.40mmx7.87mm | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 10.8mm | - | - | - | 1.2mH | - | - | Gull Wing | - | - | - | - | T1/E1 (Octal) | 1:2.4 | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | - | RoHS Compliant | - | ||
![]() H1664NL Pulse Electronics Network | 133 |
| - | 13 Weeks | - | Surface Mount | - | YES | - | - | - | - | 0°C~70°C | - | - | 1.110Lx0.480W 28.19mmx12.19mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | - | - | - | 2 | - | - | - | L28.45XB12.19XH5.71 (mm) | 350μH | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1:1 | - | - | - | 0.225 5.72mm | 28.45mm | 12.19mm | - | RoHS Compliant | - | ||
![]() PE-68884T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 1.5kV | - | 1:1.36 | - | - | - | - | - | - | 8.64mm | - | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() TX1192T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | TAPE & REEL | Unshielded | - | - | - | UL | L17.53XB16.0XH5.51 (mm) | - | 800mOhm | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2.42 | - | - | - | - | - | - | 5.51mm | - | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() HX6015FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 0.517Lx0.595W 13.13mmx15.11mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() PA0185NL Pulse Electronics Power | 134 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | 0.340Lx0.460W 8.64mmx11.68mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | - | - | - | L11.8XB8.8XH4.0 (mm) | 980μH | 880mOhm | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 17.2VμS | 17.2 V-us | - | 0.160 4.06mm | 11.8mm | 8.8mm | No | RoHS Compliant | - | ||
![]() HX1334NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5011NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5003 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68648T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1045 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1071 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | - | - | 0°C~70°C | Bulk | 2006 | 1.125Lx0.480W 28.58mmx12.19mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PA1672NL Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 200kHz | - | -40°C~130°C | Bulk | 2005 | 0.930Lx0.860W 23.62mmx21.84mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | TAPE & REEL | - | - | - | - | - | 29.21mm X 21.84mm X 11.43mm | 7.75μH | - | Single | - | 48V | 12V | 18V | - | SMPS TRANSFORMER | 1:4 | 1 | 1 | - | - | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant | - | ||
![]() H1187T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | 70°C | - | Tape & Reel (TR) | 2012 | 0.300Lx0.276W 7.62mmx7.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 1 | - | - | - | 7.62mm X 7.0mm X 6.35mm | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | 0.250 6.35mm | 7.62mm | 7mm | - | Non-RoHS Compliant | - |