- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF1020-001 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T4032T Pulse Electronics Network | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 25°C | 0°C | ISDN | - | TRAY | - | 1 | - | - | - | L13.46XB13.11XH12.07 (mm) | - | 6.4Ohm | Gull Wing | 1.5kV | DATACOM TRANSFORMER | - | - | - | - | 11900 µH | 1.25CS:1CT | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | - | ||
![]() B1074B Pulse Electronics Network | In Stock | - | - | Surface Mount | - | - | - | - | 10 | - | - | - | - | - | 2004 | - | e0 | no | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | TRAY | Unshielded | - | 17.65mm | - | - | L13.46XB13.11XH12.32 (mm) | - | 4.2Ohm | Gull Wing | 1.5kV | TELECOM TRANSFORMER | 1:5.4 | 15 dB | - | - | - | - | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | - | ||
![]() B4011NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2375T Pulse Electronics Network | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | TAPE & REEL | - | - | - | - | - | 15.24mm X 12.07mm X 11.43mm | - | 650mOhm | Gull Wing | 1.5kV | TELECOM TRANSFORMER | 1:1.9 | - | - | - | - | - | 11.43mm | - | 15.24mm | 12.07mm | No | RoHS Compliant | - | ||
![]() BX2542WT Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINALS ALSO; TURNS RATIO: 4.25:1; 1:1 | TAPE & REEL | - | - | - | - | - | L13.75XB16.75XH12.7 (mm) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 12.7mm | - | 13.75mm | 16.75mm | - | RoHS Compliant | - | ||
![]() BX2606LT Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINALS ALSO; TURNS RATIO: 4.25:1; 1:1 | TAPE & REEL | - | - | - | - | - | 13.65mm X 15.8mm X 12.5mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 12.5mm | - | 13.65mm | 15.8mm | - | RoHS Compliant | - | ||
![]() PE-68999NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2006 | 0.750Lx0.750W 19.05mmx19.05mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | Isolation and Data Interface (Encapsulated) | 1CS:2 | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | ||
![]() TX1315 Pulse Electronics Network | In Stock | - | Datasheet | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | -40°C~85°C | Rail/Tube | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 9.91mm | - | - | - | 1.2mH | 800mOhm | Gull Wing | - | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | 0.250 6.35mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PE-65542NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 0.14oz 3.99g | - | - | - | Tube | 2009 | 0.558Lx0.558W 14.17mmx14.17mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | T1/E1 (Single) | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | ||
![]() TX1492 Pulse Electronics Network | In Stock | - | - | Surface Mount | - | - | - | - | 6 | - | - | - | - | Bulk | 2004 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 85°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 2CT:1 | TRAY | - | - | 7.75mm | - | - | L5.59XB7.75XH5.08 (mm) | - | 2.3Ohm | Gull Wing | - | TELECOM TRANSFORMER | 2:1 | - | - | - | - | - | 5.08mm | - | 5.59mm | - | No | RoHS Compliant | - | ||
![]() PE-68628NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX1471 Pulse Electronics Network | In Stock | - | - | Surface Mount | - | SMD/SMT | - | - | 32 | - | - | - | - | - | 2007 | - | e0 | no | Obsolete | Vendor Undefined | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | SIGNAL | - | TUBE | - | - | 10.8mm | - | UL | 25.4mm X 10.79mm X 7.49mm | - | - | Gull Wing | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | 8 | 8 | 1200 µH | - | 7.11mm | - | 26.4mm | 10.8mm | - | Non-RoHS Compliant | - | ||
![]() BX2479H Pulse Electronics Network | In Stock | - | - | Through Hole | - | DIP | - | - | 10 | - | - | - | - | - | 2012 | - | - | - | Obsolete | Vendor Undefined | - | - | - | 85°C | -40°C | - | - | - | - | - | 13.97mm | - | - | - | - | - | PC Pin | 1.5kV | - | 2:1 | - | - | - | - | - | - | - | 13.89mm | - | - | Non-RoHS Compliant | - | ||
![]() BX2516WT Pulse Electronics Network | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 85°C | -40°C | - | - | 2009 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | TAPE & REEL | - | - | - | - | - | L9.8XB9.1XH10.7 (mm) | - | - | Gull Wing | - | TELECOM TRANSFORMER | 0.408:1 | - | - | - | - | - | 10.7mm | - | 9.8mm | 9.1mm | No | RoHS Compliant | - | ||
![]() PE-68993NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2006 | 0.750Lx0.750W 19.05mmx19.05mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | Isolation and Data Interface (Encapsulated) | 1CS:1 | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | ||
![]() T5034NL Pulse Electronics Network | 161 | - | - | Surface Mount | Surface Mount | Module | - | - | - | 0.25oz 7.12g | - | - | - | Tube | - | 1.170Lx0.500W 29.72mmx12.70mm | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mH | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT, 1CT:2CT | - | - | - | - | - | - | 0.326 8.28mm | - | - | - | RoHS Compliant | - | ||
![]() ST7010T Pulse Electronics Network | In Stock | - | Datasheet | - | - | SOIC | YES | SURFACE MOUNT | 16 | - | - | - | 0°C~70°C | Bulk | 2008 | 0.447Lx0.360W 11.36mmx9.15mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | 2 | 9.53mm | unknown | - | L11.61XB6.6XH5.91 (mm) | - | - | Gull Wing | 2kV | DATACOM TRANSFORMER | 1:1 | - | - | - | 80 μH | - | 5.91mm | 0.233 5.91mm | 11.61mm | 6.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PE-68992NL Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2006 | 0.750Lx0.750W 19.05mmx19.05mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | Isolation and Data Interface (Encapsulated) | 1CS:2CT | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | ||
![]() PE-68630 Pulse Electronics Network | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | 2009 | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | 5.08mm | 0.245 6.23mm | 7.62mm | 7.62mm | - | Non-RoHS Compliant | - |