- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-68628NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA3948.003NL Pulse Electronics Power | 11 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | - | - | -40°C~130°C | - | - | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 32μH, 40μH | - | - | - | 3.3V | 8V | 36V | - | SMPS TRANSFORMER | - | 3.3V | 2 | 2 | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() TX1341NLST Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 1.000Lx0.310W 25.40mmx7.87mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | 0.295 7.49mm | - | - | - | - | - | ||
![]() B1040T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | DATA COUPLING | TRAY | - | - | - | L13.11XB13.46XH12.32 (mm) | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 12.32mm | - | 13.11mm | 13.46mm | - | - | - | ||
![]() B8274NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BX2282CT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68626 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T1003 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EX2022T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1092 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | 0°C~70°C | Bulk | 2007 | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 10/100 BASE-T | - | TAPE & REEL | 4 | - | - | 28.58mm X 16.26mm X 5.84mm | - | - | - | - | - | - | - | 1500V | LAN | 2CT:1CT | - | - | - | - | 1.414:1; 1:1 | 5.84mm | 0.230 5.84mm | 28.58mm | 16.26mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST7011FNLT Pulse Electronics Network | 22655 | - | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 175μH | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1.414CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() ST7011FNL Pulse Electronics Network | 22655 | - | - | - | Surface Mount | Surface Mount | - | - | - | 16 | - | - | - | 0°C~70°C | Bulk | 2013 | 0.455Lx0.344W 11.56mmx8.74mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 175μH | 900mOhm | - | - | - | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() HX1291CNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX9023T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 85°C | -40°C | - | COMPATIBLE WITH PMC-SIERRAS PM 4318 OCTLIU; TURNS RATIO: 1:2; 1:2 | TUBE | - | - | - | L28.57XB16.26XH7.24 (mm) | 1.2mH | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | - | - | - | - | 7.24mm | 0.285 7.24mm | 28.57mm | 16.26mm | - | Non-RoHS Compliant | - | ||
![]() TX1492T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 85°C | -40°C | - | - | 2004 | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1 | TAPE & REEL | - | - | - | L5.84XB5.59XH5.08 (mm) | - | 2.3Ohm | - | Gull Wing | - | - | - | - | TELECOM TRANSFORMER | 2:1 | - | - | - | - | - | 5.08mm | - | 5.84mm | 5.59mm | No | RoHS Compliant | - | ||
![]() PE-64950.001 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4008 Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 85°C | -40°C | ISDN | APPROVED BY LUCENT FOR T7234, T7237, T7256, AND T7264 TRANSCEIVER ICS | TRAY | 1 | - | UL | 26.42mm X 22.86mm X 12.19mm | - | - | - | PC Pin | - | - | - | 2kV | DATACOM TRANSFORMER | 1.5:1 | - | - | - | 73000 µH | - | 12.19mm | - | 26.42mm | 22.86mm | No | RoHS Compliant | - | ||
![]() T4043T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2003 | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 25°C | 0°C | ISDN | - | TRAY | 1 | - | - | L13.46XB13.11XH12.07 (mm) | - | 7Ohm | - | Gull Wing | - | - | - | 1.5kV | DATACOM TRANSFORMER | - | - | - | - | 13500 µH | 2CS:1CS | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | - | ||
![]() T7002 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | 6 | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | 85°C | -40°C | GENERAL PURPOSE | MATCHED TO LEVEL ONE LXT441 | - | 1 | 17.65mm | - | - | - | - | Single | Gull Wing | - | - | - | 1500V | DATACOM TRANSFORMER | 1:1 | - | - | - | 40000 µH | - | 12.07mm | - | 13.46mm | 13.11mm | No | RoHS Compliant | - | ||
![]() TX1294NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | 1:1CT; 1:1CT, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | TAPE & REEL | - | - | - | 28.58mm X 12.32mm X 5.84mm | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 5.84mm | - | 28.58mm | 12.32mm | - | RoHS Compliant | - |