- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX2285C Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 85°C | -40°C | - | - | - | TRAY | - | - | 12mm | - | 12mm X 9.6mm X 11.5mm | - | 4Ohm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | 1.41:1 | - | - | - | - | - | - | - | - | - | 11.5mm | - | 9.6mm | - | - | RoHS Compliant | - | ||
![]() BX2286C Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | TURNS RATIO: 2:1, LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH BCM6410; BCM6420 | - | TRAY | - | - | - | - | 12.0mm X 9.6mm X 11.5mm | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | 12mm | 9.6mm | - | RoHS Compliant | - | ||
![]() BX2303WA Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2006 | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | TRAY | - | - | - | - | L9.8XB9.1XH10.7 (mm) | - | - | - | Gull Wing | - | - | - | - | - | TELECOM TRANSFORMER | 1.4:1 | - | - | - | - | - | - | - | - | - | 10.7mm | - | 9.8mm | 9.1mm | No | RoHS Compliant | - | ||
![]() BX2479WT Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | - | - | 2012 | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | TURNS RATIO: 2:1 COMPATIBLE WITH AR7; AU7; AP7 | - | TAPE & REEL | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | RoHS Compliant | - | ||
![]() BX2577L Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | TURNS RATIO: 1:4; 1:2, HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH GLOBESPAN CHIPSET | - | TRAY | - | - | - | - | 15.8mm X 13.65mm X 12.5mm | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | 15.8mm | 13.65mm | - | RoHS Compliant | - | ||
![]() PB2089NL Pulse Electronics Power | 2500 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | 12 | - | 250kHz | - | - | -40°C~125°C | - | 2015 | EP13 | 0.860Lx1.150W 21.84mmx29.21mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 33W | - | - | - | 21.84mm | - | L29.21XB21.84XH11.43 (mm) | 112μH | - | Dual | Gull Wing | 3.3V | 36V | 72V | - | - | SMPS TRANSFORMER | - | 2.2V | - | 2 | 3 | - | - | - | - | - | - | 0.450 11.43mm | 29.21mm | - | - | RoHS Compliant | - | ||
![]() T3029NL Pulse Electronics Network | 1977 | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | 340000kHz | - | - | -40°C~85°C | Tube | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | 7.62mm X 7.0mm X 6.35mm | 40μH | - | - | Gull Wing | - | - | - | 200kHz | - | T3/E3 (Single) | 1:1.155 | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 7.62mm | 7mm | No | RoHS Compliant | - | ||
![]() T1001NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | STANDARD: UL, BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | 25.4mm X 10.8mm X 7.11mm | 1.2mH | 700mOhm | - | Gull Wing | - | - | - | - | - | T3/E3 (Quad) | 1:1.36 | - | - | - | - | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 10.8mm | No | RoHS Compliant | - | ||
![]() TX1467NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | 9.53mm | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | 11 dB | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H1092 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-T | - | - | TAPE & REEL | - | 4 | - | - | 28.58mm X 16.26mm X 5.84mm | - | - | - | - | - | - | - | - | 1500V | LAN | 2CT:1CT | - | - | - | - | - | 1.414:1; 1:1 | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 16.26mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST7011FNLT Pulse Electronics Network | 22655 | - | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175μH | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1CT:1.414CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() ST7011FNL Pulse Electronics Network | 22655 | - | - | - | Surface Mount | Surface Mount | - | - | - | 16 | - | - | - | - | 0°C~70°C | Bulk | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 175μH | 900mOhm | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() 23Z91SMFNL Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | - | 0.03oz 0.85g | - | - | - | 0°C~70°C | Tube | 2013 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 2.4VμS | - | - | - | 0.215 5.46mm | - | - | - | RoHS Compliant | - | ||
![]() C2580NL Pulse Electronics Network | In Stock | - | - | 14 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2014 | - | 0.169Lx0.106W 4.30mmx2.70mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() BX4290LNL Pulse Electronics Network | In Stock | - | - | 16 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2013 | - | 0.315Lx0.315W 8.00mmx8.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | VDSL | 1.25:1 | - | - | - | - | - | - | - | - | - | - | 0.388 9.86mm | - | - | - | RoHS Compliant | - | ||
![]() HX1291CNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX9023T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | COMPATIBLE WITH PMC-SIERRAS PM 4318 OCTLIU; TURNS RATIO: 1:2; 1:2 | - | TUBE | - | - | - | - | L28.57XB16.26XH7.24 (mm) | 1.2mH | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | - | - | - | - | - | - | - | - | 7.24mm | 0.285 7.24mm | 28.57mm | 16.26mm | - | Non-RoHS Compliant | - | ||
![]() PE-2228X Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 70°C | - | - | Bulk | - | - | - | e3 | no | Obsolete | Vendor Undefined | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | - | TUBE | - | 1 | - | - | L16.51XB11.25XH10.16 (mm) | - | 3.6Ohm | - | - | - | - | - | - | 700V | PULSE TRANSFORMER | 1:1 | - | - | - | - | 1300 µH | - | - | 84 V-us | 30ns | 10.16mm | - | 16.51mm | 11.25mm | No | RoHS Compliant | - | ||
![]() B1056 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 85°C | -40°C | - | LENGTH DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1CT:3CS | - | TRAY | - | - | 17.65mm | - | 17.65mm X 13.46mm X 12.32mm | - | 2.05Ohm | - | Gull Wing | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 16 dB | - | - | - | - | - | - | - | 12.32mm | - | 13.46mm | - | - | RoHS Compliant | - | ||
![]() TX1491T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1 | - | TAPE & REEL | Unshielded | - | - | - | L5.84XB5.59XH5.08 (mm) | - | 2.7Ohm | - | Gull Wing | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | 5.08mm | - | 5.59mm | 5.84mm | No | RoHS Compliant | - |