- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Approval Agency | Physical Dimension | DC Resistance (DCR) | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Transformer Type | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | DC Unbalance Current-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65825 Pulse Electronics Network | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Obsolete | Vendor Undefined | EAR99 | DATA COUPLING | - | TUBE | - | UL | L17.2XB12.1XH8.64 (MM) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE-65825T Pulse Electronics Network | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Obsolete | Vendor Undefined | EAR99 | DATA COUPLING | - | TUBE | - | UL | L17.2XB12.1XH8.64 (MM) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T1232 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1232T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1338T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EX2021NLST Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4115NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4115 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX4115T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4148WT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4148W Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B1044 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1049T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | compliant | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | ||
![]() B1045T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2112 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2157 Pulse Electronics Network | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Obsolete | Vendor Undefined | EAR99 | DATA COUPLING | - | TRAY | - | - | L13.11XB13.46XH12.07 (mm) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 12.07mm | 13.11mm | 13.46mm | - | ||
![]() B2135T Pulse Electronics Network | In Stock | - | - | YES | SURFACE MOUNT | 200kHz | 125°C | -40°C | Obsolete | Vendor Undefined | EAR99 | LENGTH & HEIGHT DIM INCLUDES TERMINAL ALSO | 0.5W | TAPE & REEL | - | - | L12.1XB10.7XH6.6 (mm) | - | 5V | 20V | 30V | SMPS TRANSFORMER | 5V | 2 | 2 | 814 µH | - | 6.6mm | 12.1mm | 10.7mm | Non-RoHS Compliant | ||
![]() B2497W Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8123T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | 42mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B8041NL Pulse Electronics Network | In Stock | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TRAY | - | - | L51.2XB16.1XH12.0 (mm) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 80mA | 12mm | 51.2mm | 16.1mm | - |