- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T4033NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1020 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | DATA COUPLING | - | TRAY | - | - | - | - | - | 13.97mm X 13.89mm X 12.7mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 12.7mm | - | 13.97mm | 13.89mm | - | Non-RoHS Compliant | - | ||
![]() PE-65693 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-65696 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-67585T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | TOKEN RING | SUPPORTS TI380C30/C60 TRANSCEIVERS, HEIGHT INCLUDES TERMINAL ALSO | - | TUBE | - | 1 | - | - | - | 25.52mm X 15.87mm X 5.46mm | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | 5.46mm | - | 25.52mm | 15.87mm | - | Non-RoHS Compliant | - | ||
![]() PE-65886 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68654 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PT5019 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PT5011 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA2531NL Pulse Electronics Power | 12 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | 300kHz | - | - | -40°C~130°C | - | 2011 | 0.717Lx0.630W 18.20mmx16.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | FLYBACK TRANSFORMER | - | - | - | - | - | - | - | L18.2XB16.0XH18.0 (mm) | 4.5μH | - | - | 12V | - | 12V | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | - | - | 0.709 18.00mm | 18.2mm | 16mm | - | RoHS Compliant | - | ||
![]() PA3855.002NL Pulse Electronics Power | 54 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | 200kHz | - | - | -40°C~130°C | - | - | 0.571Lx0.695W 14.50mmx17.65mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | - | - | - | - | - | - | L17.65XB14.5XH14.0 (mm) | 48μH | - | - | 5V | 33V | 57V | - | SMPS TRANSFORMER | - | 5V | - | 2 | 2 | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA3855.001NL Pulse Electronics Power | 897 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | - | - | -40°C~130°C | - | - | 0.571Lx0.695W 14.50mmx17.65mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | - | - | - | - | L17.65XB14.5XH14.0 (mm) | 54μH | - | - | - | 33V | 57V | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() P5008NL Pulse Electronics Power | 83 |
| - | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | - | - | -30°C~110°C | - | 2007 | 0.717Lx0.630W 18.20mmx16.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 5.5W | TRAY | - | - | - | - | - | L16.0XB18.2XH17.7 (mm) | - | - | - | 6V | 85V | 265V | - | SMPS TRANSFORMER | 1:0.07:0.07 | 6V | - | 2 | 1 | - | - | 0.697 17.70mm | 16mm | 18.2mm | - | RoHS Compliant | - | ||
![]() T7015NLT Pulse Electronics Network | 980 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | - | 12 | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | 0.675Lx0.456W 17.15mmx11.58mm | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | 20mH | 2.8Ohm | Gull Wing | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | 0.340 8.64mm | - | - | - | RoHS Compliant | - | ||
![]() ST6129T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | 1998 | 0.988Lx0.505W 25.10mmx12.83mm | Obsolete | 3 (168 Hours) | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.1Ohm | - | - | - | - | 1.5kV | - | 2CT:1CT | - | - | - | - | - | 6.15mm | 0.242 6.15mm | 25.1mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST6122T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | 1998 | 0.988Lx0.505W 25.10mmx12.83mm | Obsolete | 3 (168 Hours) | Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | 1CT:1CT | - | - | - | - | - | 24.84mm | 0.242 6.15mm | 25.1mm | 12.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() T1106NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | 0.14oz 3.99g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 1:2; 1:2CT, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | - | - | - | - | - | compliant | - | L28.58XB12.32XH5.84 (mm) | 1.2mH | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 Transmitter, 2CT:1 Receiver | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | - | - | ||
![]() ST6118T Pulse Electronics Network | 2782 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | 16 | - | - | - | - | - | - | 1998 | 0.988Lx0.505W 25.10mmx12.83mm | Obsolete | 3 (168 Hours) | Solder | EAR99 | 85°C | -40°C | GENERAL PURPOSE | - | - | - | - | 1 | 13.08mm | unknown | - | - | - | - | Gull Wing | - | - | - | 2kV | DATACOM TRANSFORMER | 1CT:1CT | - | - | - | - | 350 μH | 5.65mm | 0.242 6.15mm | 25.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() E2023 Pulse Electronics Network | 5000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | - | - | 16 | 820.009956mg | - | - | - | 0°C~70°C | - | 2010 | 0.500Lx0.285W 12.70mmx7.24mm | Obsolete | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 9.4mm | - | - | - | 200μH | 400mOhm | Gull Wing | - | - | - | 2kV | LAN 10G Base-T | 1:2.5 | - | - | - | - | - | 9.39mm | 0.200 5.08mm | 12.7mm | 7.23mm | No | Non-RoHS Compliant | - | ||
![]() T1231 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 40 | 4.000004g | - | - | - | -40°C~85°C | Tube | 2006 | 1.125Lx0.485W 28.58mmx12.32mm | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | 16.26mm | - | BABT | L28.57XB16.26XH5.84 (mm) | 1mH, 1mH | - | Gull Wing | - | - | - | - | T1/E1 (Quad) | 1:2.4 | - | 11 dB | - | - | - | 12.19mm | 0.230 5.84mm | 28.57mm | - | No | Non-RoHS Compliant | - |