- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1062NL Pulse Electronics Network | 53 |
| - | 13 Weeks | Surface Mount | Surface Mount | Module | - | - | 40 | 0.14oz 3.99g | - | - | - | - | 0°C~70°C | Tube | 2016 | 1.125Lx0.480W 28.58mmx12.19mm | - | yes | Active | 4 (72 Hours) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | Unshielded | - | 16mm | - | - | - | - | - | Gull Wing | - | - | - | - | -0.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -21 dB | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() HDX8008NL Pulse Electronics Network | In Stock |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | HDBase-T | 1:1 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() PE-65540NL Pulse Electronics Network | 51 |
| - | 13 Weeks | Through Hole | Through Hole | - | - | - | 6 | 0.14oz 3.99g | - | - | - | - | 0°C~70°C | Tube | 2010 | 0.559Lx0.559W 14.20mmx14.20mm | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | 14.2mm | - | - | - | 10mH | 2.65Ohm | PC Pin | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.2mm | 14.2mm | No | RoHS Compliant | - | ||
![]() T3020NL Pulse Electronics Network | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | - | - | - | 16 | - | - | - | - | - | -40°C~85°C | Tube | 2009 | 0.505Lx0.280W 12.83mmx7.11mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | 12.83mm X 7.11mm X 6.22mm | 40μH, 100μH | - | Gull Wing | - | - | - | - | - | 1.5kV | T3/E3 (Dual) | 1:2 | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() PA2364NLT Pulse Electronics Power | 11 |
| - | 17 Weeks | - | Surface Mount | - | YES | - | - | - | - | 250kHz | - | - | -40°C~130°C | Tape & Reel (TR) | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 30W | - | - | - | - | unknown | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | - | - | 3.3V | 10V | 20V | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() PA1577NLT Pulse Electronics Power | 357 |
| Datasheet | 9 Weeks | - | Surface Mount | - | YES | - | - | - | - | 300kHz | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | unknown | - | L14.0XB17.65XH12.07 (mm) | 230.4μH | - | - | 12V | 28V | 68V | - | - | - | SMPS TRANSFORMER | - | 12V | - | 2 | 2 | - | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() PE-65495 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2006 | 0.920Lx0.560W 23.37mmx14.22mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | 0.402 10.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T3020 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 16 | 1.000001g | - | 340000kHz | - | - | - | - | 2012 | 0.505Lx0.280W 12.83mmx7.11mm | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | TUBE | - | - | 9.53mm | - | CSA; UL; TUV; BABT | 12.83mm X 9.52mm X 6.22mm | 40μH, 100μH | - | Gull Wing | - | - | - | 200kHz | - | - | T3/E3 (Dual) | 1:2CT Transmitter, 1:1 Receiver | - | - | - | - | - | - | - | 7.11mm | 0.245 6.22mm | 12.83mm | 9.52mm | - | Non-RoHS Compliant | - | ||
![]() PE-65969 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 599.989307mg | - | - | - | - | - | - | 2007 | 0.300Lx0.276W 7.62mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 19μH | - | - | - | - | - | - | - | - | T3/E3 (Single) | 1:2CT | - | - | - | - | - | - | - | 9.91mm | 0.245 6.23mm | 7.62mm | 6.99mm | - | Non-RoHS Compliant | - | ||
![]() T7015NL Pulse Electronics Network | 40 |
| - | 13 Weeks | Surface Mount | Surface Mount | - | - | - | 12 | 0.14oz 3.99g | - | - | - | - | 0°C~70°C | Tube | 2003 | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | - | 2 | 15.24mm | - | - | L17.15XB11.58XH8.64 (mm) | 20mH | 2.8Ohm | Gull Wing | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() H5008FNL Pulse Electronics Network | 5 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | - | 24 | - | Plastic | - | - | - | 0°C~70°C | Bulk | 2013 | 0.743Lx0.538W 18.87mmx13.67mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 4 | 18.87mm | - | UL | L18.44XB13.67XH5.87 (mm) | 350μH | 650mOhm | Gull Wing | - | - | - | - | -1.2 dB | 1.5kV | LAN 10/100/1000 Base-T, Power over Ethernet (PoE) | 1:1 | - | -16 dB | - | - | - | - | - | 5.87mm | 0.231 5.87mm | 18.44mm | 13.67mm | No | RoHS Compliant | - | ||
![]() PA3855.006NL Pulse Electronics Power | 432 |
| - | 11 Weeks | - | Surface Mount | SMD/SMT | YES | - | 10 | - | - | 200kHz | - | - | -40°C~130°C | - | - | 0.571Lx0.695W 14.50mmx17.65mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | - | - | - | 17.65mm | - | - | L17.65XB14.5XH14.0 (mm) | 21μH | - | Gull Wing | 12V | 9V | 57V | - | - | - | SMPS TRANSFORMER | - | 12V | - | 2 | 2 | - | - | - | - | 0.551 14.00mm | - | 14.5mm | - | RoHS Compliant | - | ||
![]() PA2005NL Pulse Electronics Power | 368 | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | -40°C~130°C | Tube | 2008 | 0.340Lx0.460W 8.64mmx11.68mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | - | - | 3 | 11.68mm | - | - | - | 840μH | 1.05Ohm | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | 2 | 1 | 26VμS | 28 V-us | 28ns | - | 0.160 4.06mm | - | - | No | RoHS Compliant | - | ||
![]() PA0173NL Pulse Electronics Power | 9000 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | 0.340Lx0.460W 8.64mmx11.68mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | 1 | - | - | - | L11.8XB8.8XH4.0 (mm) | 980μH | 620mOhm | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 17.2VμS | 17.2 V-us | - | - | 0.160 4.06mm | 11.8mm | 8.8mm | No | RoHS Compliant | - | ||
![]() HM6098NL Pulse Electronics Network | 352 |
| - | 6 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | - | 0.715Lx0.480W 18.16mmx12.20mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | LAN 1000 Base-T | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() HM5004ENL Pulse Electronics Network | 654 |
| - | 6 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | - | 0.695Lx0.480W 17.65mmx12.20mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 1000 Base-T | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() B1059 Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | 13.46mm X 13.11mm X 12.32mm | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | - | 13.46mm | 13.11mm | - | - | - | ||
![]() T2004 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | TURNS RATIO: 1CT:1CT | - | - | TRAY | - | - | - | - | UL | L9.53XB7.62XH10.16(mm) | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 10.16mm | - | 9.53mm | 7.62mm | - | - | - | ||
![]() PA3948.005NL Pulse Electronics Power | 11 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | 200kHz | - | - | -40°C~130°C | - | - | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | 32μH, 40μH | - | - | 24V | 8V | 36V | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() PT5010 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |