- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Element Configuration | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B8841NL Pulse Electronics Network | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | 2010 | SmartER Splitter™ | 0.512Lx0.681W 13.00mmx17.30mm | - | Active | 1 (Unlimited) | PCB | EAR99 | 600Ohm | - | - | - | - | - | TRAY | - | - | - | - | - | L17.3XB13.0XH11.5 (mm) | - | - | 600Ohm | - | 100mA | - | - | - | - | - | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | 0.453 11.50mm | 17.3mm | 13mm | No | RoHS Compliant | - | ||
![]() T1076 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 16 | - | - | - | -40°C~85°C | Rail/Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.15 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | Non-RoHS Compliant | - | ||
![]() PA0264NLT Pulse Electronics Power | 6008 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.340Lx0.265W 8.64mmx6.73mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 8.64mm | - | - | - | 1.14mH | 750mOhm | - | - | - | - | - | - | - | - | - | 1.5kV | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 17.2VμS | 12.7 V-us | 3.6mm | 0.140 3.56mm | - | - | No | RoHS Compliant | - | ||
![]() H6080FNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | SMD/SMT | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | RoHS Compliant | - | ||
![]() T3011NLT Pulse Electronics Network | 19608 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 6 | - | 340000kHz | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | UL | - | 100μH | - | - | - | - | Gull Wing | - | - | - | 200kHz | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | - | - | 0.250 6.35mm | - | 7mm | - | RoHS Compliant | - | ||
![]() PE-65834NL Pulse Electronics Network | 3400 |
| - | 12 Weeks | Through Hole | Through Hole | DIP | 10 | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 14.22mm | - | UL | - | 1.2mH | 500mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | - | - | - | - | - | 10.2mm | 0.402 10.20mm | - | - | No | RoHS Compliant | - | ||
![]() T1137T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 1.000001g | - | - | - | Tape & Reel (TR) | 2012 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 9.53mm | - | - | - | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2.42 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | Non-RoHS Compliant | - | ||
![]() PE-65793T Pulse Electronics Network | 300 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | TAPE & REEL; TUBE | Unshielded | 2 | 18.29mm | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | - | ||
![]() TX9033 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | 1.255Lx0.712W 31.88mmx18.08mm | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1CT:1.14; 1.14:1CT | - | - | - | - | - | - | UL | L31.88XB21.64XH7.75 (mm) | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:1.14 | - | - | - | - | - | - | 7.75mm | 0.305 7.75mm | 31.88mm | 21.64mm | No | Non-RoHS Compliant | - | ||
![]() TX1287NLT Pulse Electronics Network | 38 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 16 | 0.04oz 1.14g | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | - | - | - | - | unknown | - | L12.83XB7.11XH6.22 (mm) | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2.42 | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() H5084FNLT Pulse Electronics Network | 675 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | 0.600Lx0.385W 15.24mmx9.78mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 0.163 4.14mm | - | 6.41mm | No | RoHS Compliant | - | ||
![]() BX2606LNLT Pulse Electronics Network | 1648 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 13.65mm X 15.8mm X 12.5mm | 100μH | - | - | - | - | - | - | - | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | - | - | 0.492 12.50mm | 13.65mm | 15.8mm | No | RoHS Compliant | - | ||
![]() PE-68786NL Pulse Electronics Network | 45 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 16 | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.41CT; 1CT:1.41CT | - | - | - | - | 9.53mm | unknown | UL | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.41 | 11 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | Lead Free | ||
![]() FL1012NL Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | 12 | - | - | 70°C | - | Tube | 1998 | - | 0.995Lx0.395W 25.28mmx10.03mm | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 10.29mm | - | - | L25.53XB10.29XH8.59 (mm) | - | 5Ohm | - | - | - | PC Pin | - | - | - | - | 1 dB | 1.5kV | LAN | 1CT:1CT | 17 dB | - | - | 1:1 | - | - | 8.59mm | 0.338 8.59mm | 25.53mm | - | No | RoHS Compliant | Lead Free | ||
![]() T5012NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | - | 0.25oz 7.12g | - | - | 0°C~70°C | Tube | 1999 | - | 1.145Lx0.418W 29.08mmx10.62mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mH | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT | - | - | - | - | - | - | - | 0.590 14.99mm | - | - | - | - | - | ||
![]() PE-65575 Pulse Electronics Network | 320 | - | - | - | Through Hole | - | - | 8 | - | - | - | - | - | 2007 | - | - | - | Obsolete | Vendor Undefined | - | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 28.19mm | - | - | - | - | 5.2Ohm | - | - | - | PC Pin | - | - | - | - | - | - | - | 1.65:1 | 20 dB | - | - | - | - | - | - | - | 19.05mm | - | No | RoHS Compliant | - | ||
![]() PE-68508 Pulse Electronics Network | 5127 | - | - | - | Base | - | 100 | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA1283NLT Pulse Electronics Power | 945 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | - | 200kHz | - | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | - | - | 15.24mm | - | - | - | 155μH | 40mOhm | - | Single | - | Gull Wing | 5V | 33V | 57V | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.273 | - | 1 | 2 | - | - | - | - | 0.451 11.45mm | - | - | No | RoHS Compliant | - | ||
![]() HX5004ENLT Pulse Electronics Network | 1500 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() PE-65798T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 2 | - | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2.5 | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | Non-RoHS Compliant | - |