- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Approval Agency | Physical Dimension | Inductance | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | DC Unbalance Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX2287CT Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | Bulk | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 2:1, LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH BCM6410; BCM6420 | - | TAPE & REEL | - | 12.0mm X 9.6mm X 11.5mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 11.5mm | - | 12mm | 9.6mm | - | - | - | ||
![]() B8120 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | - | - | TRAY | UL | L62.23XB21.84XH15.88 (mm) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 15.88mm | - | 62.23mm | 21.84mm | - | - | - | ||
![]() BX2259T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO CENTILLIUMS COPPERFLITE CT-L51ST81, FLITE OPTIMIZER CT-L52SU81 CHIP SETS | - | TRAY | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.32mm | - | 14.1mm | 13.34mm | - | - | - | ||
![]() BX2348NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2349 Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1CS:1.8CS, COMPATIBLE WITH CT-L53SC08; T-L63SC08; CT-L73SC08 | - | TUBE | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | - | - | ||
![]() BX2367T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | - | - | TRAY | - | L9.91XB8.69XH9.27 (mm) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 9.27mm | - | 9.91mm | 8.69mm | - | - | - | ||
![]() BX2577LT Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1:4; 1:2, HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH GLOBESPAN CHIPSET | - | TAPE & REEL | - | 15.8mm X 13.65mm X 12.5mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.5mm | - | 15.8mm | 13.65mm | - | - | - | ||
![]() HX6096FNLT Pulse Electronics Network | 280 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | - | 24 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.715Lx0.595W 18.16mmx15.11mm | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | 350μH | - | - | - | Power over Ethernet (PoE) | 1:1 | - | - | - | - | 0.260 6.60mm | 18.161mm | - | No | RoHS Compliant | Lead Free | ||
![]() PA1135NL Pulse Electronics Power | 50 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | - | - | -40°C~125°C | - | 2007 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | EAR99 | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | - | L13.08XB15.24XH11.45 (mm) | 264.1μH | 12V | 33V | 55V | SMPS TRANSFORMER | - | 1 | 2 | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | RoHS Compliant | - | ||
![]() HX1332CNL Pulse Electronics Network | 259 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HXU6200NLT Pulse Electronics Network | 334 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 1.132Lx0.600W 28.75mmx15.24mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 350μH | - | - | - | LAN 1000 Base-T | 1:1 | - | - | - | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() TX1520NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX6130CNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT4051 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J0B-0229 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX1630 Pulse Electronics Network | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC0-0391 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8042C Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1260T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68614 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | DESIGNED FOR USE WITH LEVEL ONE CHIPSET SK70704/06/07/08 784 KBPS | - | TRAY | - | 26.67mm X 24.13mm X 12.7mm | - | - | - | - | TELECOM TRANSFORMER | - | - | - | 75mA | 12.7mm | - | 26.67mm | 24.13mm | - | - | - |