- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HX1300NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HX5012NLT Pulse Electronics Network | 8000 | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HX1300NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HM1236NLT Pulse Electronics Network | 11 |
| - | - | - | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.340Lx0.330W 8.64mmx8.38mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 500μH | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | 0.160 4.06mm | - | - | RoHS Compliant | - | ||
![]() HM1237NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.455Lx0.375W 11.56mmx9.53mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 650μH | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | 0.225 5.72mm | - | - | RoHS Compliant | - | ||
![]() T1093 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | -40°C~85°C | Bulk | 2012 | 0.505Lx0.280W 12.83mmx7.11mm | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | TUBE | Unshielded | - | unknown | UL | 12.83mm X 7.11mm X 6.22mm | 1.2mH, 1.2mH | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1.15CT, 1CT:1.15CT | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | Non-RoHS Compliant | Contains Lead | ||
![]() FL1012ANL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2363NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | YES | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | - | - | - | unknown | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | 5V | 10V | 20V | - | SMPS TRANSFORMER | - | 1 | 2 | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant | - | ||
![]() H2009ANL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H2019BNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1395FNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | ||
![]() H6080NLS Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | 0°C~70°C | - | - | 1.095Lx0.480W 27.81mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.295 7.49mm | - | - | - | - | ||
![]() H5051FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | 0°C~70°C | - | - | 1.095Lx0.590W 27.81mmx14.99mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.295 7.49mm | - | - | - | - | ||
![]() HX1324FNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | YES | - | -40°C~85°C | - | - | 0.455Lx0.344W 11.56mmx8.74mm | Obsolete | 1 (Unlimited) | - | EAR99 | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | - | - | L11.56XB8.74XH5.72 (mm) | - | - | - | - | 1650V | LAN 10/100 Base-T | 1:1 | - | - | 1:1 | - | 0.225 5.72mm | 11.56mm | 8.74mm | - | - | ||
![]() HX1225NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~85°C | - | - | 0.500Lx0.280W 12.70mmx7.11mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | - | LAN 10/100 Base-T | - | - | - | - | - | 0.245 6.22mm | - | - | - | - | ||
![]() PE-68627NLS Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 0.355Lx0.345W 9.02mmx8.76mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 24μH | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | ||
![]() PE-64951NLS Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Dual) | 1:2CT Transmitter, 1:2CT Receiver | - | - | - | - | 0.250 6.35mm | - | - | - | - | ||
![]() HX5009FNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~85°C | - | - | 0.538Lx0.726W 13.67mmx18.44mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.241 6.12mm | - | - | - | - | ||
![]() HX6096NLS Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~85°C | - | - | 0.715Lx0.480W 18.16mmx12.20mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 250μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.270 6.85mm | - | - | - | - | ||
![]() T7067NLS Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |